- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805F104K5RACAUTO KEMET | 40 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | - | -55°C~125°C | Cut Tape (CT) | 2012 | SMD Auto X7R FO | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | - | 0.1μF | 50V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 2012 | 0805 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | Open Mode | 780μm | - | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1210C476M8PACTU KEMET | 298700 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Ceramic | - | -55°C~85°C | Tape & Reel (TR) | 2012 | SMD Comm X5R | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | - | 47μF | 10V | TR, Embossed Plastic, 7 Inch | 2.5mm | - | 3225 | 1210 | - | - | - | - | X5R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 2.80mm | 2.794mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C350C224KDR5TA KEMET | 11 |
| - | 33 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm X7R HV | 0.500Lx0.200W 12.70mmx5.08mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | 8532.24.00.60 | 0.22μF | 1kV | - | 6.86mm | - | - | - | 10.16mm | 7mm | - | 0.400 10.16mm | X7R | Yes | 1000V | 640 μm | 5027 | - | Formed Leads | 2.5 % | Straight | High Voltage | 5.08mm | 0.560 14.22mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C120J5GACAUTO KEMET | 383628 |
| Datasheet | 8 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | - | 12pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1812C474KARACTU KEMET | 1835 |
| Datasheet | 10 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm X7R Tip-Ring | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.47μF | 250V | TR, Embossed Plastic, 7 Inch | 3.2mm | - | 4532 | 1812 | - | - | - | - | X7R | Yes | - | - | - | 250V | - | 2.5 % | - | - | 1.85mm | - | 4.5mm | - | 0.073 1.85mm | 1.8542mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C821J5GACTU KEMET | 27 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | Tin | -55°C~125°C | Tape & Reel (TR) | 2009 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | 8532.24.00.20 | 820pF | 50V | TR, PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | 750μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C102J2GACAUTO KEMET | 7016 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | - | 1000pF | 200V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | 200V | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C224K1RACTU KEMET | 13516 | - | - | 37 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 0.22μF | 100V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 2012 | 0805 | - | - | - | - | X7R | Yes | - | - | - | 100V | - | - | - | - | 880μm | - | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C102J1GACTU KEMET | 3723 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1000pF | 100V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C226K8RACTU KEMET | 87410 | - | Datasheet | 24 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 22μF | 10V | TR, Embossed Plastic, 7 Inch | 2.5mm | - | 3225 | 1210 | - | - | - | - | X7R | Yes | - | - | - | 10V | - | 10 % | - | - | 2.5mm | - | - | - | 0.110 2.80mm | 2.794mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C479C5GACTU KEMET | 433549 |
| Datasheet | 34 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 4.7pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | 50V | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1812C224K5RACTU KEMET | 2030 |
| Datasheet | 10 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | 8532.24.00.20 | 0.22μF | 50V | TR, Embossed Plastic, 7 Inch | 3.2mm | - | 4532 | 1812 | - | - | - | - | X7R | Yes | - | - | - | 50V | - | 2.5 % | - | - | 1.1mm | - | 4.5mm | - | 0.043 1.10mm | 1.0922mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C560F5GACTU KEMET | 3331 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 56pF | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.25mm | - | 2012 | 0805 | 750μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1825C105M5UACTU KEMET | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 1825 (4564 Metric) | - | WRAPAROUND | - | Ceramic | - | 10°C~85°C | Tape & Reel (TR) | 2012 | SMD Comm Z5U | 0.177Lx0.252W 4.50mmx6.40mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Z5U | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 1μF | 50V | TR, Embossed Plastic, 7 Inch | 6.4mm | - | 4564 | 1825 | - | - | - | - | Z5U | Yes | - | - | - | - | - | 4 % | - | - | 1.1mm | - | - | 4.5mm | 0.049 1.25mm | 1.2446mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C102KGRACTU KEMET | 7960 | - | - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R HV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1000pF | 2kV | TR, PLASTIC, 7 INCH | 2.5mm | - | 3225 | 1210 | 1.5mm | - | - | - | X7R | Yes | - | - | - | 2kV | - | - | - | Low ESL, High Voltage | 1.4mm | - | - | - | 0.061 1.55mm | 1.5494mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C471K5GACTU KEMET | 373640 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 470pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C100J5GACTU KEMET | 659013 |
| - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 10pF | 50V | TR, PLASTIC, 7 INCH | 1.6mm | 50V | 3216 | 1206 | - | - | C0G | - | C0G | Yes | - | - | - | 63V | - | 0.1 % | - | Low ESL | 880μm | - | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C332K5RACTU KEMET | 4469 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 3300pF | 50V | TR, Punched Paper, 7 Inch | 500μm | 50V | 1005 | 0402 | 300μm | - | - | - | X7R | Yes | - | - | - | 50V | - | 2.5 % | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C104M5UACTU KEMET | 900 | - | - | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | - | 10°C~85°C | Tape & Reel (TR) | 2000 | SMD Comm Z5U | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Z5U | - | - | General Purpose | - | 0.1μF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | - | 2012 | 0805 | 750μm | - | - | - | Z5U | Yes | - | - | - | 50V | - | 4 % | - | - | 900μm | - | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C229C5GACTU KEMET | 384123 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 2.2pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | 300μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - |