- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C181J5GACTU KEMET | 612 | - | Datasheet | 8 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 180pF | 50V | TR, PAPER, 7 INCH | 1.25mm | 50V | 2012 | 0805 | 750μm | - | - | C0G | - | C0G | Yes | - | 50V | - | 0.1 % | - | Low ESL | 880μm | - | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C410C104M5U5TA7200 KEMET | 566883 | - | - | 8 Weeks | Through Hole | Through Hole | Axial | WIRE | 2 | CERAMIC | - | - | 10°C~85°C | Tape & Reel (TR) | 2008 | AxiMax 400 Comm Z5U | 0.100Diax0.170L 2.54mmx4.32mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Z5U | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.1μF | 50V | - | - | - | - | - | - | CERAMIC CAPACITOR | 25.4mm | - | - | Z5U | Yes | 510 μm | - | Straight | 4 % | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1812C102KGRACTU KEMET | In Stock | - | - | 31 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R HV | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1000pF | 2kV | TR, PLASTIC, 7 INCH | 3.2mm | - | 4532 | 1812 | - | - | - | - | - | X7R | Yes | - | 2kV | - | 2.5 % | - | Low ESL, High Voltage | 1.4mm | - | 4.5mm | - | 0.061 1.55mm | 1.5494mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0805C475K8PACTU KEMET | 1000 | - | Datasheet | 13 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2003 | SMD Comm X5R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 4.7μF | 10V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 2012 | 0805 | 750μm | - | - | - | - | X5R | Yes | - | 10V | - | 5 % | - | - | 1.25mm | - | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0402C333K3RACTU KEMET | 9970 | - | - | 29 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.033μF | 25V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | 300μm | - | - | - | - | X7R | Yes | - | 25V | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() C0603C102K3GACTU KEMET | 3504 | - | Datasheet | 8 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1000pF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | 1608 | 0603 | 700μm | - | - | C0G | - | C0G | Yes | - | - | - | 0.1 % | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0603C152J5GACTU KEMET | 98050 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1500pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | 1608 | 0603 | 700μm | - | - | C0G | - | C0G | Yes | - | 50V | - | 0.1 % | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0402C225M8PACTU KEMET | 18550 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~85°C | Cut Tape (CT) | 2012 | SMD Comm X5R | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 2.2μF | 10V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | - | - | - | - | - | X5R | Yes | - | 10V | - | - | - | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1812C334K1RACTU KEMET | 1206 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.33μF | 100V | TR, Embossed Plastic, 7 Inch | 3.2mm | - | 4532 | 1812 | - | - | - | - | - | X7R | Yes | - | - | - | 2.5 % | - | - | 1.65mm | - | 4.5mm | - | 0.065 1.65mm | 1.651mm | No | - | ROHS3 Compliant | - | ||
![]() C0402C681K5RACTU KEMET | 763729 |
| Datasheet | 8 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 680pF | 50V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | 300μm | - | - | - | - | X7R | Yes | - | 50V | - | 2.5 % | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1206C153K5RACTU KEMET | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.015μF | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | - | 2.5 % | - | - | 880μm | - | - | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1206C104M1RACTU KEMET | 6080 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 100V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | - | 2.5 % | - | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | No | - | ROHS3 Compliant | - | ||
![]() C322C103K2R5TA KEMET | 1038 | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Ceramic | - | - | -55°C~125°C | Bulk | 2005 | GoldMax 300 Comm X7R | 0.200Lx0.125W 5.08mmx3.18mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 10000pF | 200V | - | 3.18mm | - | - | - | 5.08mm | - | 7mm | - | 0.200 5.08mm | X7R | Yes | 510 μm | 200V | Formed Leads | 2.5 % | Formed Leads | - | 3.18mm | 0.260 6.60mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1812C154J1GACTU KEMET | 34 | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | SMD Comm C0G | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.15μF | 100V | TR, EMBOSSED PLASTIC, 7 INCH | 3.2mm | - | 4532 | 1812 | - | - | - | C0G | - | C0G | Yes | - | - | - | 0.1 % | - | Low ESL | 1.1mm | - | 4.5mm | - | 0.075 1.90mm | 1.905mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1210C335K5RACTU KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 3.3μF | 50V | TR, Embossed Plastic, 7 Inch | 2.5mm | 50V | 3225 | 1210 | - | - | - | - | - | X7R | Yes | - | 50V | - | - | - | - | 1.7mm | - | - | - | 0.075 1.90mm | 1.905mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() C0805C222K2RACTU KEMET | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 2200pF | 200V | TR, Punched Paper, 7 Inch | 1.25mm | - | 2012 | 0805 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() C0603X104K5RACTU KEMET | 1 | - | - | - | Surface Mount | - | - | WRAPAROUND | 2 | Ceramic | - | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 100nF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | - | X7R | Yes | - | 50V | - | 2.5 % | - | Soft Termination | 950μm | - | 1.6mm | 800μm | - | 863.6μm | No | No SVHC | RoHS Compliant | - | ||
![]() C0603C103J3RACTU KEMET | 100000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 10000pF | 25V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() C1812C224KCRACTU KEMET | 5523 | - | - | 10 Weeks | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2016 | SMD Comm X7R HV | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.22μF | 500V | TR, Plastic, 7 Inch | - | - | 4532 | 1812 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | Low ESL, High Voltage | 1.7mm | - | 4.5mm | 3.2mm | 0.073 1.85mm | 1.8542mm | - | - | ROHS3 Compliant | - | ||
![]() C0805X104K1RACTU KEMET | 6033 | - | Datasheet | 8 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm X7R Flex | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | - | 0.1μF | 100V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | - | - | X7R | Yes | - | 100V | - | 2.5 % | - | Soft Termination | 1mm | - | - | - | 0.043 1.10mm | 1.0922mm | - | No SVHC | ROHS3 Compliant | - |