- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C822K5RACTU KEMET | 18027 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 8200pF | 50V | TR, Punched Paper, 7 Inch | - | 1.25mm | - | - | - | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C181J5GACTU KEMET | 490212 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 180pF | 50V | TR, PAPER, 7 INCH | - | 800μm | - | - | 50V | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | 50V | - | - | - | Low ESL | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C109C5GACTU KEMET | 14181 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1pF | 50V | TR, PAPER, 7 INCH | - | 1.25mm | - | - | - | - | 0805 | 750μm | - | C0G | - | C0G | Yes | - | - | 50V | - | 0.1 % | - | Low ESL | - | 880μm | - | - | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C104Z3VACTU KEMET | 3900 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm Y5V | 0.063Lx0.031W 1.60mmx0.80mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.1μF | 25V | TR, Punched Paper, 7 Inch | - | 800μm | - | - | - | 1608 | 0603 | 700μm | - | Y5V | - | Y5V | Yes | - | - | 25V | - | 7 % | - | - | - | 800μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C101F5GACTU KEMET | 18000 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 100pF | 50V | TR, PAPER, 7 INCH | - | 800μm | - | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | Low ESL | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C103K5RAC KEMET | 14486 | - | - | - | Tin | Surface Mount | - | - | WRAPAROUND | - | Ceramic | - | - | - | - | 2008 | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | 125°C | -55°C | - | 8532.24.00.20 | 10nF | 50V | Bulk | - | 800μm | - | - | - | 1608 | 0603 | 700μm | - | X7R | - | X7R | Yes | - | - | 50V | - | 2.5 % | - | - | - | 870μm | - | 1.6mm | 800μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0402C392K5RACTU KEMET | 24784 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 3900pF | 50V | TR, Punched Paper, 7 Inch | - | 500μm | - | - | - | 1005 | 0402 | 300μm | - | - | - | X7R | Yes | - | - | 50V | - | 2.5 % | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C271F5GACTU KEMET | 6953 | - | Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 270pF | 50V | TR, PAPER, 7 INCH | - | 800μm | - | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | Low ESL | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1812C224K1RACTU KEMET | 1630 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.22μF | 100V | TR, Embossed Plastic, 7 Inch | - | 3.2mm | - | - | - | 4532 | 1812 | - | - | - | - | X7R | Yes | - | - | 100V | - | 2.5 % | - | - | - | 1.1mm | - | 4.5mm | - | 0.043 1.10mm | 1.0922mm | - | - | ROHS3 Compliant | - | - | ||
![]() C0402C223K5RACTU KEMET | 38601 | - | Datasheet | 37 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | - | 0.022μF | 50V | TR, Punched Paper, 7 Inch | - | 500μm | - | - | 50V | 1005 | 0402 | - | - | - | - | X7R | Yes | - | - | 50V | - | 2.5 % | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C224J5RACTU KEMET | 2792 | - | Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | - | 0.22μF | 50V | TR, Embossed Plastic, 7 Inch | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | - | X7R | Yes | - | - | 50V | - | 2.5 % | - | - | - | 880μm | - | - | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C473J5RACTU KEMET | 5197 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2016 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.047μF | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0402C682K5RACTU KEMET | 25165 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 6800pF | 50V | TR, Punched Paper, 7 Inch | - | 500μm | - | - | 50V | 1005 | 0402 | 300μm | - | - | - | X7R | Yes | - | - | 50V | - | 2.5 % | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C947U472MZVDBA7317 KEMET | 60000 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | - | Ceramic | - | - | -40°C~125°C | Tape & Box (TB) | 2013 | C900AC SFTY X1-440 Y2-300 | 0.433Dia 11.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5V F | Tin (Sn) | - | - | Safety | - | 4700pF | 400V | AMMO PACK | - | 5mm | - | IEC60384-14 | 300V | - | - | 7.5mm | - | Y5V | 0.295 7.50mm | Y5V | No | - | 4320 | 300V | Formed Leads - Kinked | 5 % | Kinked | - | 11mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | X1, Y2 | ||
![]() C1210C106M6PACTU KEMET | In Stock | - | - | 27 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 10μF | 35V | TR, Embossed Plastic, 7 Inch | - | 2.5mm | - | - | - | 3225 | 1210 | - | - | - | - | X5R | Yes | - | - | 35V | - | 2.5 % | - | - | - | 1.9mm | - | - | - | 0.083 2.10mm | 2.1082mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CK05BX104K KEMET | 67500 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | - | - | - | -55°C~125°C | Bulk | 2000 | Military, MIL-C-11015, CK05 | 0.190Lx0.090W 4.83mmx2.29mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | BX | Tin/Lead (Sn60Pb40) | - | - | High Reliability | - | 0.1μF | 50V | - | 5.08mm | 2.29mm | not_compliant | MIL-C-11015/18 | - | - | - | 5mm | CERAMIC CAPACITOR | X7R | 0.200 5.08mm | X7R | Yes | 635 μm | - | - | Formed Leads | 2.5 % | Formed Leads | Military | - | 4.83mm | 0.200 5.08mm | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() C0603C331K1RACTU KEMET | 34277 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 330pF | 100V | TR, Punched Paper, 7 Inch | - | 800μm | - | - | - | 1608 | 0603 | 700μm | - | - | - | X7R | Yes | - | - | 100V | - | 10 % | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0402C569C5GACTU KEMET | 682269 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 5.6pF | 50V | TR, PAPER, 7 INCH | - | 500μm | - | - | - | 1005 | 0402 | 300μm | - | C0G | - | C0G | Yes | - | - | 50V | - | - | - | Low ESL | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C476M9PACTU KEMET | 361445 |
| - | 27 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 47μF | 6.3V | TR, Embossed Plastic, 7 Inch | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | - | X5R | Yes | - | - | 6.3V | - | 10 % | - | - | - | 1.6mm | - | - | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C222J1GACTU KEMET | 3263 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 2200pF | 100V | TR, PLASTIC, 7 INCH | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | C0G | - | C0G | Yes | - | - | 100V | - | 0.1 % | - | Low ESL | - | 880μm | - | 3.2mm | - | 0.047 1.20mm | 1.1938mm | - | No SVHC | ROHS3 Compliant | Lead Free | - |