- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Voltage | Lead Style | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1210C107M8PACTU KEMET | 26 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | Ceramic | 15.989131mg | - | Tin | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2013 | SMD Comm X5R | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X5R | - | - | - | General Purpose | - | 100μF | 10V | TR, Embossed Plastic, 7 Inch | 2.5mm | 3225 | 1210 | - | - | - | - | X5R | Yes | 10V | - | - | - | 2.5mm | - | 3.2mm | - | 0.110 2.80mm | 2.794mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C332K1RACTU KEMET | 76000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 3300pF | 100V | TR, Punched Paper, 7 Inch | 800μm | 1608 | 0603 | 700μm | - | - | - | X7R | Yes | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805F104K5RACTU KEMET | 11159 | - | - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R FO | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.1μF | 50V | TR, Embossed Plastic, 7 Inch | 1.25mm | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | 50V | - | - | Open Mode | 1.25mm | - | - | - | 0.055 1.40mm | 1.397mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C106M5RACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | Ceramic | 15.989131mg | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 10μF | 50V | TR, Embossed Plastic, 7 Inch | 2.5mm | 3225 | 1210 | - | - | - | - | X7R | Yes | 50V | - | - | - | 2.5mm | - | 3.2mm | - | 0.110 2.80mm | 2.794mm | - | - | ROHS3 Compliant | - | - | ||
![]() C0402C222J5RACTU KEMET | 13625 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 2200pF | 50V | TR, Punched Paper, 7 Inch | 500μm | 1005 | 0402 | 300μm | - | - | - | X7R | Yes | - | - | 2.5 % | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C150K5GACTU KEMET | 4000 | - | Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 15pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | 1608 | 0603 | 700μm | C0G | - | - | C0G | Yes | 50V | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805F102K5RAC3123 KEMET | 64000 | - | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | C0805F | - | KEMET | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | - | - | SMD Comm X7R FO | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | - | - | - | - | - | X7R | - | - | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Mode | - | - | - | - | 0.039" (1.00mm) | - | - | - | - | - | - | ||
![]() C0805C105M4RACTU KEMET | 4000 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | - | 1μF | 16V | TR, Punched Paper, 7 Inch | 1.25mm | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | - | 5 % | - | 900μm | - | - | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C151J1GACTU KEMET | 8989 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | Tin | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 150pF | 100V | TR, PAPER, 7 INCH | 1.25mm | 2012 | 0805 | 750μm | C0G | - | - | C0G | Yes | 100V | - | 0.1 % | Low ESL | 1.45mm | - | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C330K5GACTU KEMET | 30118 | - | Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 33pF | 50V | TR, PAPER, 7 INCH | 800μm | 1608 | 0603 | 700μm | C0G | - | - | C0G | Yes | - | - | 0.1 % | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C106K4PACTU KEMET | 11416 | - | Datasheet | 34 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 10μF | 16V | TR, Embossed Plastic, 7 Inch | 2.5mm | 3225 | 1210 | - | - | - | - | X5R | Yes | 16V | - | 5 % | - | 2.1mm | - | - | - | 0.083 2.10mm | 2.1082mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C221K5RACAUTO KEMET | 445449 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 220pF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | 1608 | 0603 | - | - | - | - | X7R | Yes | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C225K9RACTU KEMET | 2717 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 2.2μF | 6.3V | TR, Embossed Plastic, 7 Inch | 1.25mm | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | - | 5 % | - | 1.4mm | - | 2mm | - | 0.055 1.40mm | 1.397mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C470J1GACAUTO KEMET | 22310 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2005 | SMD Auto C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 47pF | 100V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | 2012 | 0805 | - | C0G | - | - | C0G | Yes | - | - | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C222J3GACTU KEMET | 456 | - | - | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 2200pF | 25V | TR, PAPER, 7 INCH | 500μm | 1005 | 0402 | - | C0G | - | - | C0G | Yes | 25V | - | - | Low ESL | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C102K5RAC7411 KEMET | 37775 | - | Datasheet | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 2 | Ceramic | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 1nF | 50V | TR, PUNCHED PAPER, 13 INCH | 500μm | - | - | - | X7R | - | - | X7R | Yes | - | - | - | - | 550μm | - | 1mm | 0.5mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0805C104J4RACTU KEMET | 3296 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 16V | TR, Punched Paper, 7 Inch | - | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | - | 5 % | - | 880μm | - | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1210C475K3PACTU KEMET | 22 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 25V | TR, Embossed Plastic, 7 Inch | 2.5mm | 3225 | 1210 | - | - | - | - | X5R | Yes | 25V | - | 5 % | - | 2.1mm | - | 3.2mm | - | 0.083 2.10mm | 2.1082mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C104J8RACTU KEMET | 8712 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 10V | TR, Punched Paper, 7 Inch | 1.25mm | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | - | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C151J1GACTU KEMET | 7241 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | Tin | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 150pF | 100V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | 3216 | 1206 | - | C0G | - | - | C0G | Yes | - | - | 0.1 % | Low ESL | 950μm | - | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - |