- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C102K3RACTU KEMET | 2500 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 1000pF | 25V | - | TR, Punched Paper, 7 Inch | 800μm | - | - | - | 1608 | 0603 | 700μm | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C322C223K1R5TA KEMET | 63 | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | - | Ceramic | 45.359237g | - | -55°C~125°C | Bulk | 2005 | GoldMax 300 Comm X7R | 0.200Lx0.125W 5.08mmx3.18mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.022μF | 100V | - | - | 3.18mm | - | - | - | - | - | 5.08mm | - | 7mm | - | 0.200 5.08mm | X7R | Yes | 510 μm | - | 100V | Formed Leads | 2.5 % | Formed Leads | - | 3.18mm | 0.260 6.60mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C223K1RACTU KEMET | 7267 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 0.022μF | 100V | - | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | - | 100V | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | 100V | - | - | - | - | 880μm | - | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C323C104F5G5TA7301 KEMET | 37 | - | - | 13 Weeks | - | - | Through Hole | Radial | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | GoldMax 300 Comm C0G | 0.200Lx0.125W 5.08mmx3.18mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | - | General Purpose | - | 0.1μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | Formed Leads | - | - | Low ESL | - | 0.300 7.62mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() C0402C104M8RACTU KEMET | 24043 | - | Datasheet | 37 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 0.1μF | 10V | - | TR, Punched Paper, 7 Inch | 500μm | - | - | - | 1005 | 0402 | 300μm | - | - | - | - | X7R | Yes | - | - | - | - | 5 % | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | - | - | ||
![]() CK05BX223K KEMET | 5 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | - | - | - | - | -55°C~125°C | Bag | 1998 | Military, MIL-C-11015, CK05 | 0.190Lx0.090W 4.83mmx2.29mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | BX | Tin/Lead (Sn60Pb40) | - | - | - | High Reliability | - | 0.022μF | 50V | - | BULK | 2.29mm | not_compliant | MIL-PRF-11015 | - | - | - | 5.08mm | CERAMIC CAPACITOR | - | X7R | 0.200 5.08mm | BX | Yes | 635 μm | - | - | Formed Leads | 2.5 % | Formed Leads | Military | 4.83mm | 0.200 5.08mm | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() C0402C180J5GACTU KEMET | 3582 | - | - | - | Tin | Surface Mount | - | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | Cut Tape | - | - | - | 5% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | 125°C | -55°C | - | - | - | 18pF | 50V | - | TR, PAPER, 7 INCH | 500μm | - | - | - | 1005 | 0402 | 300μm | - | - | C0G | - | C0G | Yes | - | - | 50V | - | 0.1 % | - | - | 550μm | - | 1mm | 500μm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C1206C103J1RACTU KEMET | 2900 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | Bypass, Decoupling | - | 10000pF | 100V | - | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | 100V | - | 2.5 % | - | - | 880μm | - | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C330C105M5U5TA KEMET | 3175 | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | Radial | WIRE | - | - | Ceramic | - | - | -10°C~85°C | Bulk | 2008 | GoldMax 300 Comm Z5U | 0.280Lx0.160W 7.11mmx4.07mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Z5U | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.60 | 1μF | 50V | 5.08mm | - | 3.81mm | - | - | - | - | - | 5.08mm | - | 7mm | - | 0.200 5.08mm | Z5U | Yes | 510 μm | 3015 | 50V | Straight | 4 % | - | - | 3.81mm | 0.360 9.14mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C472KARACTU KEMET | 7056 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm X7R Tip-Ring | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 4700pF | 250V | - | TR, Punched Paper, 7 Inch | 1.2mm | - | - | - | 2012 | 0805 | 750μm | - | - | - | - | X7R | Yes | - | - | 250V | - | 2.5 % | - | - | 880μm | - | - | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CK06BX334K KEMET | 16 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-C-11015, CK06 | 0.290Lx0.090W 7.37mmx2.29mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | BX | Tin/Lead (Sn60Pb40) | - | - | Ceramic | High Reliability | 8532.24.00.60 | 0.33μF | 50V | - | - | 2.29mm | - | MIL-PRF-11015 | - | - | - | 5.08mm | - | - | X7R | 0.200 5.08mm | BX | Yes | 640 μm | - | - | Straight | 2.5 % | - | - | 7.37mm | 0.300 7.62mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() CBR04C180F5GAC KEMET | 10000 | - | - | 31 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | C0G NP0 | - | - | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 18pF | 50V | - | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | 1005 | 0402 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1210C105K1RACTU KEMET | 54662 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 1μF | 100V | - | TR, Embossed Plastic, 7 Inch | 2.5mm | - | - | - | 3225 | 1210 | - | - | - | - | - | X7R | Yes | - | - | 100V | - | - | - | - | 1.7mm | - | - | - | 0.075 1.90mm | 1.905mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C223K2RACTU KEMET | 6261 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.022μF | 200V | - | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C471J5GACAUTO KEMET | 462605 |
| - | 36 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2005 | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | - | - | - | - | Automotive | - | 470pF | 50V | - | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C330J5GACAUTO KEMET | 636678 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2010 | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | - | 33pF | 50V | - | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C560J5GACAUTO KEMET | 387573 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | - | C0G NP0 | - | - | - | - | Automotive | - | 56pF | 50V | - | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C471K5GACTU KEMET | 36000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 470pF | 50V | - | TR, PAPER, 7 INCH | 1.25mm | - | - | - | 2012 | 0805 | 750μm | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C159C5GACTU KEMET | 747157 |
| Datasheet | 33 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1.5pF | 50V | - | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | - | 1608 | 0603 | 700μm | - | - | C0G | - | C0G | Yes | - | - | 50V | - | 0.1 % | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C273K4RACTU KEMET | 20634 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 0.027μF | 16V | - | TR, Punched Paper, 7 Inch | 500μm | - | - | - | 1005 | 0402 | 300μm | - | - | - | - | X7R | Yes | - | - | 16V | - | 3.5 % | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - |