- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Lead Style | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C270J1GACTU KEMET | 2583 | - | Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 27pF | 100V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C100J1GACTU KEMET | 29363 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 10pF | 100V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | - | 3216 | 1206 | - | C0G | C0G | Yes | - | 100V | - | - | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C474K4PACTU KEMET | 7918 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2012 | SMD Comm X5R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 16V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | X5R | Yes | - | - | - | 5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1812C104KDRACAUTO KEMET | In Stock | - | Datasheet | 32 Weeks | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | YES | WRAPAROUND | - | Ceramic | 26.988746mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R HV | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 1kV | TR, PLASTIC, 7 INCH | - | - | 4532 | 1812 | - | - | X7R | Yes | 1000V | - | - | - | Low ESL, High Voltage | - | 4.5mm | 3.2mm | 0.073 1.85mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C332J5GACTU KEMET | 2987 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 3300pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | 1608 | 0603 | - | C0G | C0G | Yes | - | 50V | - | 0.1 % | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C2220C474MBR2C7186 KEMET | 48 | - | - | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | - | J BEND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | KPS SMD Comm X7R HV | 0.236Lx0.197W 6.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 0.47μF | 630V | TR, Embossed Plastic, 7 Inch | 5mm | - | 5650 | 2220 | - | - | X7R | Yes | - | - | J-Lead | - | Low ESL (Stacked), High Voltage | 5mm | 6mm | - | 0.217 5.50mm | 5.5118mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1210C225K5RACAUTO KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2001 | SMD Auto X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 2.2μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | X7R | Yes | - | - | - | - | - | 1.25mm | 3.2mm | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C472K1RACTU KEMET | 8643 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 4700pF | 100V | TR, Punched Paper, 7 Inch | 1.25mm | - | 2012 | 0805 | 750μm | - | X7R | Yes | - | - | - | 2.5 % | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C473K5RACAUTO KEMET | 36000 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.047μF | 50V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | X7R | Yes | - | - | - | - | - | 880μm | 2mm | - | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C101K4GACTU KEMET | 12043 | - | Datasheet | 32 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 100pF | 16V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | 300μm | C0G | C0G | Yes | - | - | - | 0.1 % | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206X475K3RACTU KEMET | 886430 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2007 | SMD Comm X7R Flex | 0.130Lx0.063W 3.30mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | - | 4.7μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 25V | 3216 | 1206 | - | - | X7R | Yes | - | - | - | - | Soft Termination | 780μm | 3.3mm | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0402C181J5GACTU KEMET | 12414 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 180pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | C0G | C0G | Yes | - | - | - | 0.1 % | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C104M4RAC7411 KEMET | 8687 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 16V | TR, PUNCHED PAPER, 13 INCH | 800μm | - | 1608 | 0603 | 700μm | - | X7R | Yes | - | - | - | 3.5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | - | ROHS3 Compliant | - | - | ||
![]() C2220C474K5RACTU KEMET | 467 | - | Datasheet | - | - | Surface Mount | - | - | - | WRAPAROUND | - | Ceramic | - | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 470nF | 50V | TR, Embossed Plastic, 7 Inch | 5mm | - | 5650 | 2220 | - | X7R | X7R | Yes | - | - | - | - | - | 1.1mm | 5.6mm | 5mm | - | 1.2446mm | - | - | RoHS Compliant | - | - | ||
![]() C0603C150J5GACAUTO KEMET | 673869 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 15pF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C103K3RACTU KEMET | 20340 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 10000pF | 25V | TR, Punched Paper, 7 Inch | 1.25mm | - | 2012 | 0805 | 750μm | - | X7R | Yes | - | - | - | 3.5 % | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C225Z4VACTU KEMET | 12756 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | - | Tin | -30°C~85°C | Tape & Reel (TR) | 2004 | SMD Comm Y5V | 0.126Lx0.063W 3.20mmx1.60mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Y5V F | - | - | - | General Purpose | - | 2.2μF | 16V | TR, Embossed Plastic, 7 Inch | 1.6mm | 16V | 3216 | 1206 | - | Y5V | Y5V | Yes | - | 16V | - | 7 % | - | 1.1mm | - | - | 0.039 1.00mm | 990.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C471K5RACAUTO KEMET | 611531 |
| Datasheet | 8 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | - | 470pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | - | - | X7R | Yes | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C474K5RACAUTO KEMET | In Stock | - | Datasheet | 28 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.47μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | X7R | Yes | - | - | - | - | - | 880μm | - | - | 0.043 1.10mm | 1.0922mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1206C301J5GACTU KEMET | 1838 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 300pF | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | - | 3216 | 1206 | - | C0G | C0G | Yes | - | - | - | 0.1 % | Low ESL | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - |