- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Applications | Capacitance | Voltage - Rated DC | Features | Height | Thickness (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402C390J8HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 39pF | 10V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C620J3HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 62pF | 25V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C680J3HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 68pF | 25V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C439D3HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 4.3pF | 25V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C560M3HACAUTO KEMET | 47 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 56pF | 25V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C829D3HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 8.2pF | 25V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C560M4HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 56pF | 16V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C560M5HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 56pF | 50V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C331M3HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 330pF | 25V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C821M8HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 820pF | 10V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C271M1HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 270pF | 100V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C569D3HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 5.6pF | 25V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C331M1HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 330pF | 100V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C822K8HACAUTO KEMET | 22 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X8R | Automotive | 8200pF | 10V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C182J4HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 1800pF | 16V | Low ESL, High Temperature | 880μm | 0.039 1.00mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C431K3HACAUTO KEMET | 28 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | X8R | Automotive | 430pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C150J8HACAUTO KEMET | 45 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 15pF | 10V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C240J4HACAUTO KEMET | 19 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 24pF | 16V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C240J3HACAUTO KEMET | 28 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 24pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C240J1HACAUTO KEMET | 28 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 24pF | 100V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 |