- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Dielectric | Features | Height | Thickness (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C911K4HACAUTO KEMET | 13 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 910pF | 16V | - | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C431J1HACAUTO KEMET | 13 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 430pF | 100V | - | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C139C8HACAUTO KEMET | 22 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | Active | 1 (Unlimited) | X8R | - | - | Automotive | 1.3pF | 10V | - | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C519C1HACAUTO KEMET | 22 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | Active | 1 (Unlimited) | X8R | - | - | Automotive | 5.1pF | 100V | - | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C139C5HACAUTO KEMET | 22 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | Active | 1 (Unlimited) | X8R | - | - | Automotive | 1.3pF | 50V | - | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C470M4HACAUTO KEMET | 42 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 47pF | 16V | - | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C339C3HACAUTO KEMET | 22 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | Active | 1 (Unlimited) | X8R | - | - | Automotive | 3.3pF | 25V | - | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C130J3HACAUTO KEMET | 5 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 13pF | 25V | - | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C271J8HACAUTO KEMET | 5 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 270pF | 10V | - | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C430J8HACAUTO KEMET | 5 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | Ceramic | 10V | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | X8R | 125°C | -55°C | Automotive | 43pF | 10V | X8R | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C910J8HACAUTO KEMET | 13 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 91pF | 10V | - | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C271J3HACAUTO KEMET | 5 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 270pF | 25V | - | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C331K8HACAUTO KEMET | 42 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 330pF | 10V | - | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C360J1HACAUTO KEMET | 5 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 36pF | 100V | - | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C361K8HACAUTO KEMET | 5 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 360pF | 10V | - | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C271K4HACAUTO KEMET | 42 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 270pF | 16V | - | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C361K3HACAUTO KEMET | 42 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 360pF | 25V | - | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C621M4HACAUTO KEMET | 21 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 620pF | 16V | - | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C162M8HACAUTO KEMET | 12 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 1600pF | 10V | - | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C511M8HACAUTO KEMET | 37 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | X8R | - | - | Automotive | 510pF | 10V | - | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 |