- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Dielectric Material | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Applications | Capacitance | Voltage - Rated DC | Features | Height | Thickness (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C272F8HACAUTO KEMET | 31 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 2700pF | 10V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C392G4HACAUTO KEMET | 15 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 3900pF | 16V | Low ESL, High Temperature | 880μm | 0.039 1.00mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C332G5HACAUTO KEMET | 15 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 3300pF | 50V | Low ESL, High Temperature | 880μm | 0.039 1.00mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C752G8HACAUTO KEMET | 15 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 7500pF | 10V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C182F3HACAUTO KEMET | 10 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 1800pF | 25V | Low ESL, High Temperature | 880μm | 0.039 1.00mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C112F8HACAUTO KEMET | 47 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 1100pF | 10V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C472G1HACAUTO KEMET | 47 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 4700pF | 100V | Low ESL, High Temperature | 880μm | 0.039 1.00mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C472G5HACAUTO KEMET | 10 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 4700pF | 50V | Low ESL, High Temperature | 880μm | 0.039 1.00mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C332G8HACAUTO KEMET | 31 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 3300pF | 10V | Low ESL, High Temperature | 880μm | 0.039 1.00mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C752G8HACAUTO KEMET | 10 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 7500pF | 10V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C180F5HACAUTO KEMET | 27 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 18pF | 50V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C180F1HACAUTO KEMET | 27 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 18pF | 100V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C111F8HACAUTO KEMET | 9 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 110pF | 10V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C473K8HACAUTO KEMET | 20 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | Active | 1 (Unlimited) | X8R | Automotive | 0.047μF | 10V | Low ESL, High Temperature | 880μm | 0.039 1.00mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C150F8HACAUTO KEMET | 22 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 15pF | 10V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C621F8HACAUTO KEMET | 22 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 620pF | 10V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C150F5HACAUTO KEMET | 9 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 15pF | 50V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C622F8HACAUTO KEMET | 47 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 6200pF | 10V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C222F4HACAUTO KEMET | 24 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 2200pF | 16V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C911F3HACAUTO KEMET | 15 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 910pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 |