- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Dielectric Material | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Applications | Capacitance | Voltage - Rated DC | Features | Height | Thickness (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206C473J4HACAUTO KEMET | 42 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 0.047μF | 16V | Low ESL, High Temperature | 880μm | 0.039 1.00mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C111F5HACAUTO KEMET | 45 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 110pF | 50V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C181F8HACAUTO KEMET | 45 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 180pF | 10V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C331F3HACAUTO KEMET | 36 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 330pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C682F4HACAUTO KEMET | 1896 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 6800pF | 16V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C621F4HACAUTO KEMET | 45 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 620pF | 16V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C820F1HACAUTO KEMET | 36 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 82pF | 100V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C820F3HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 82pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C822K8HACAUTO KEMET | 21 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X8R | Automotive | 8200pF | 10V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C181G3HACAUTO KEMET | 40 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 180pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C181G1HACAUTO KEMET | 40 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 180pF | 100V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C431K3HACAUTO KEMET | 32 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | X8R | Automotive | 430pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C150J8HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 15pF | 10V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C240J4HACAUTO KEMET | 23 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 24pF | 16V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C240J3HACAUTO KEMET | 32 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 24pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C240J1HACAUTO KEMET | 32 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 24pF | 100V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C431K4HACAUTO KEMET | 32 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | X8R | Automotive | 430pF | 16V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C431K1HACAUTO KEMET | 40 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | Active | 1 (Unlimited) | X8R | Automotive | 430pF | 100V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C111G1HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 110pF | 100V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C111G5HACAUTO KEMET | 23 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 110pF | 50V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 |