- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Dielectric Material | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Applications | Capacitance | Voltage - Rated DC | Features | Height | Thickness (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C360F5HACAUTO KEMET | 23 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 36pF | 50V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C910F5HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 91pF | 50V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C360F1HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | Active | 1 (Unlimited) | X8R | Automotive | 36pF | 100V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C560G4HACAUTO KEMET | 40 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 56pF | 16V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C510G3HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 51pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C620J3HACAUTO KEMET | 40 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 62pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C620J8HACAUTO KEMET | 40 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 62pF | 10V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C620J1HACAUTO KEMET | 40 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 62pF | 100V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C620J4HACAUTO KEMET | 32 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 62pF | 16V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C180J1HACAUTO KEMET | 40 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 18pF | 100V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C519B4HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1pF | Active | 1 (Unlimited) | X8R | Automotive | 5.1pF | 16V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C162G8HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 1600pF | 10V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C759D8HACAUTO KEMET | 40 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 7.5pF | 10V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C169D5HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 1.6pF | 50V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C139D3HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 1.3pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C569D4HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 5.6pF | 16V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C759D3HACAUTO KEMET | 40 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 7.5pF | 25V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C689D4HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 6.8pF | 16V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C279D5HACAUTO KEMET | 49 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 2.7pF | 50V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C139D1HACAUTO KEMET | 40 |
| Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 1.3pF | 100V | Low ESL, High Temperature | 880μm | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 |