- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Temperature Characteristics Code | Multilayer | Product Type | Product | Product Category | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206C562M2GACAUTO KEMET | In Stock | - | Datasheet | - | 1206 | - | - | - | - | Ceramic | Ceramic | 10.007382mg | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | - | - | 150°C | -55°C | 5.6nF | - | 200V | - | - | 3216 | 1206 | C0G | - | - | - | - | - | 880μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() C0603C751GAGACTU KEMET | In Stock | - | Datasheet | - | 0603 | - | - | - | - | Ceramic | Ceramic | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | 30 ppm/°C | - | - | 125°C | -55°C | 750pF | - | 250V | - | - | 1608 | 0603 | C0G | - | - | - | - | - | 870μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() C0603C222GAGACTU KEMET | In Stock | - | Datasheet | - | 0603 | - | - | - | - | Ceramic | Ceramic | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | 30 ppm/°C | - | - | 125°C | -55°C | 2.2nF | - | 250V | - | - | 1608 | 0603 | C0G | - | - | - | - | - | 870μm | 1.6mm | 800μm | RoHS Compliant | Lead Free | ||
![]() C0402C561J3HACTU KEMET | In Stock | - | Datasheet | 18 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Ceramic | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 560pF | - | 25V | TR, Punched Paper, 7 Inch | - | 1005 | 0402 | X8R | X8R | Yes | - | - | - | 550μm | 1mm | 500μm | RoHS Compliant | Lead Free | ||
![]() C1206C622MAGACAUTO KEMET | In Stock | - | Datasheet | - | 1206 | - | - | - | - | Ceramic | Ceramic | 10.007382mg | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | - | - | 150°C | -55°C | 6.2nF | - | 250V | - | - | 3216 | 1206 | C0G | - | - | - | - | - | 880μm | 3.2mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() C0805C361F3HACTU KEMET | In Stock | - | Datasheet | - | 0805 | - | - | - | - | Ceramic | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | - | 125°C | -55°C | 360pF | - | 25V | - | - | - | - | X8R | - | - | - | - | - | 880μm | - | - | RoHS Compliant | Lead Free | ||
![]() C0603C430F1HACTU KEMET | In Stock | - | Datasheet | - | 0603 | - | - | - | - | Ceramic | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | - | 125°C | -55°C | 43pF | - | 100V | - | - | - | - | X8R | - | - | - | - | - | 870μm | - | - | RoHS Compliant | Lead Free | ||
![]() C0603C102M4HACTU KEMET | In Stock | - | Datasheet | - | 0603 | - | - | - | - | Ceramic | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | - | 125°C | -55°C | 1nF | - | 16V | - | - | - | - | X8R | - | - | - | - | - | 870μm | - | - | RoHS Compliant | Lead Free | ||
![]() C0603C362F4HACTU KEMET | In Stock | - | Datasheet | - | 0603 | - | - | - | - | Ceramic | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | - | 125°C | -55°C | 3.6nF | - | 16V | - | - | - | - | X8R | - | - | - | - | - | 870μm | - | - | RoHS Compliant | Lead Free | ||
![]() C0603C369B3HACTU KEMET | In Stock | - | Datasheet | - | 0603 | - | - | - | - | Ceramic | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | - | 125°C | -55°C | 3.6pF | - | 25V | - | - | - | - | X8R | - | - | - | - | - | 870μm | - | - | RoHS Compliant | Lead Free | ||
![]() C0805C159B1HACTU KEMET | In Stock | - | Datasheet | - | 0805 | - | - | - | - | Ceramic | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | - | 125°C | -55°C | 1.5pF | - | 100V | - | - | - | - | X8R | - | - | - | - | - | 880μm | - | - | RoHS Compliant | Lead Free | ||
![]() C0805C332JAGAC7210 KEMET | In Stock | - | Datasheet | - | 0805 | - | - | - | - | Ceramic | Ceramic | 5.499807 mg | KEMET | 3.3 nF | 0.0033 uF | 0805 | 2012 | Class 1 | 10000 | KEMET | + 125 C | - 55 C | Compliant | 0.000194 oz | - | 250 V | 250 VDC | 250 V | MouseReel | - | SMD Comm C0G | 5 % | - | - | - | SMD/SMT | - | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | 3.3 nF | Capacitors | - | - | SMD/SMT | 2012 | 0805 | C0G | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 880 µm | 2 mm | 1.2 mm | RoHS Compliant | Lead Free | ||
![]() C0805C302MAGAC7210 KEMET | In Stock | - | Datasheet | - | 0805 | - | - | - | - | Ceramic | Ceramic | 5.499807 mg | KEMET | 3 nF | 0.003 uF | 0805 | 2012 | Class 1 | 10000 | KEMET | + 125 C | - 55 C | Compliant | 0.000194 oz | - | 250 V | 250 VDC | 250 V | MouseReel | - | SMD Comm C0G | 20 % | - | - | - | SMD/SMT | - | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | 3 nF | Capacitors | - | - | SMD/SMT | 2012 | 0805 | C0G | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 880 µm | 2 mm | 1.2 mm | RoHS Compliant | Lead Free | ||
![]() C0805C432M2GACTU KEMET | In Stock | - | Datasheet | - | 0805 | - | - | - | - | Ceramic | Ceramic | 5.499807 mg | KEMET | 4.3 nF | 0.0043 uF | 0805 | 2012 | Class 1 | 4000 | KEMET | + 125 C | - 55 C | Compliant | 0.000194 oz | - | 200 V | 200 VDC | 200 V | MouseReel | - | SMD Comm C0G | 20 % | - | - | - | SMD/SMT | - | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | 4.3 nF | Capacitors | - | - | SMD/SMT | 2012 | 0805 | C0G | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 880 µm | 2 mm | 1.25 mm | RoHS Compliant | Lead Free | ||
![]() C0805C332J2GAC7210 KEMET | In Stock | - | Datasheet | - | 0805 | - | - | - | - | Ceramic | Ceramic | 5.499807 mg | KEMET | 3.3 nF | 0.0033 uF | 0805 | 2012 | Class 1 | 10000 | KEMET | + 125 C | - 55 C | Compliant | 0.000194 oz | - | 200 V | 200 VDC | 200 V | MouseReel | - | SMD Comm C0G | 5 % | - | - | - | SMD/SMT | - | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | 3.3 nF | Capacitors | - | - | SMD/SMT | 2012 | 0805 | C0G | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 880 µm | 2 mm | 1.2 mm | RoHS Compliant | Lead Free | ||
![]() C0805C432K2GACTU KEMET | In Stock | - | Datasheet | - | 0805 | - | - | - | - | Ceramic | Ceramic | 5.499807 mg | KEMET | 4.3 nF | 0.0043 uF | 0805 | 2012 | Class 1 | 4000 | KEMET | + 125 C | - 55 C | Compliant | 0.000194 oz | - | 200 V | 200 VDC | 200 V | MouseReel | - | SMD Comm C0G | 10 % | - | - | - | SMD/SMT | - | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | 4.3 nF | Capacitors | - | - | SMD/SMT | 2012 | 0805 | C0G | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 880 µm | 2 mm | 1.25 mm | RoHS Compliant | Lead Free | ||
![]() C1812C822J2GACTU KEMET | In Stock | - | Datasheet | - | 1812 | - | - | - | - | Ceramic | Ceramic | 26.988746 mg | KEMET | 8.2 nF | 0.0082 uF | 1812 | 4532 | Class 1 | 1000 | KEMET | + 125 C | - 55 C | Compliant | 0.003880 oz | - | 200 V | 200 VDC | 200 V | MouseReel | - | SMD Comm C0G | 5 % | - | - | - | SMD/SMT | - | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | 8.2 nF | Capacitors | - | - | SMD/SMT | 4532 | 1812 | C0G | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1 mm | 4.5 mm | 3.2 mm | RoHS Compliant | Lead Free | ||
![]() C0603C222M2GAC7411 KEMET | In Stock | - | Datasheet | - | 0603 | - | - | - | - | Ceramic | Ceramic | 2.012816 mg | KEMET | 2.2 nF | 0.0022 uF | 0603 | 1608 | Class 1 | 10000 | KEMET | + 125 C | - 55 C | Compliant | 0.000222 oz | - | 200 V | 200 VDC | 200 V | MouseReel | - | SMD Comm C0G | 20 % | - | - | - | SMD/SMT | - | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | 2.2 nF | Capacitors | - | - | SMD/SMT | 1608 | 0603 | C0G | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 870 µm | 1.6 mm | 800 µm | RoHS Compliant | Lead Free | ||
![]() C0603C222MAGACTU KEMET | In Stock | - | Datasheet | - | 0603 | - | - | - | - | Ceramic | Ceramic | 2.012816 mg | KEMET | 2.2 nF | 0.0022 uF | 0603 | 1608 | Class 1 | 4000 | KEMET | + 125 C | - 55 C | Compliant | 0.000222 oz | - | 250 V | 250 VDC | 250 V | MouseReel | - | SMD Comm C0G | 20 % | - | - | - | SMD/SMT | - | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | 2.2 nF | Capacitors | - | - | SMD/SMT | 1608 | 0603 | C0G | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 850 µm | 1.6 mm | 800 µm | RoHS Compliant | Lead Free | ||
![]() C0603C621J2GAC7411 KEMET | In Stock | - | Datasheet | - | 0603 | - | - | - | - | Ceramic | Ceramic | 2.012816 mg | - | - | - | 0603 | 1608 | Class 1 | - | - | + 125 C | - 55 C | Compliant | - | - | 200 V | 200 VDC | 200 V | - | - | - | 5 % | - | - | - | SMD/SMT | - | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | 620 pF | Capacitors | - | - | SMD/SMT | 1608 | 0603 | C0G | - | - | Ceramic Capacitors | General Type MLCCs | - | 870 µm | 1.6 mm | 800 µm | RoHS Compliant | Lead Free |