- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206C822K2RACTU KEMET | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | 8532.24.00.20 | 8200pF | 200V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | - | - | X7R | Yes | - | - | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | - | - | ||
![]() C1206C393F4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 0.039μF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C273F4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 0.027μF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C220G2GACTU KEMET | In Stock | - | Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 22pF | 200V | TR, PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | - | C0G | C0G | Yes | 0.1 % | Low ESL | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | - | ||
![]() C1812C563K1RACTU KEMET | In Stock | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | 8532.24.00.20 | 0.056μF | 100V | TR, Embossed Plastic, 7 Inch | 3.2mm | 4532 | 1812 | - | - | X7R | Yes | - | - | 1.1mm | 4.5mm | - | 0.043 1.10mm | 1.0922mm | ROHS3 Compliant | - | - | ||
![]() C1206C473F8HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 0.047μF | 10V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C680F8GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 68pF | 10V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | 1608 | 0603 | 700μm | C0G | C0G | Yes | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C912G8HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 9100pF | 10V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C183G4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 0.018μF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C622G8HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 6200pF | 10V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C181F4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 180pF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C181F1HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 180pF | 100V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C331F1HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 330pF | 100V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C620F4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 62pF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C180F3HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 18pF | 25V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C180F4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 18pF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C473K4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 0.047μF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C473M4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 0.047μF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C823M4RACTU KEMET | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | 8532.24.00.20 | 0.082μF | 16V | TR, Punched Paper, 7 Inch | 800μm | - | - | - | - | X7R | Yes | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | - | - | ||
![]() C1206C333M4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | Automotive | - | 0.033μF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 |