- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C561J8GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 560pF | 10V | TR, PAPER, 7 INCH | 1.25mm | 2012 | 0805 | - | C0G | C0G | Yes | 0.1 % | Low ESL | 880μm | 2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C472G4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 4700pF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C512G3HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 5100pF | 25V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.043 1.10mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C392G8HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 3900pF | 10V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C392G3HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 3900pF | 25V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C473J8HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 0.047μF | 10V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C393F4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 0.039μF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C273F4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 0.027μF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C473F8HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 0.047μF | 10V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.039 1.00mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C680F8GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 68pF | 10V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | 1608 | 0603 | 700μm | C0G | C0G | Yes | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C331F3HACTU KEMET | In Stock | - | Datasheet | - | - | - | 0603 | - | - | - | Ceramic | Ceramic | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | - | 330pF | 25V | - | - | - | - | - | X8R | - | - | - | - | 870μm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C621F4HACTU KEMET | In Stock | - | Datasheet | - | - | - | 0805 | - | - | - | Ceramic | Ceramic | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | - | 620pF | 16V | - | - | - | - | - | X8R | - | - | - | - | 880μm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C1206C201G8HACTU KEMET | In Stock | - | Datasheet | - | - | - | 1206 | - | - | - | Ceramic | Ceramic | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | - | - | 200pF | 10V | - | - | - | - | - | X8R | - | - | - | - | 880μm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C1206C472KAGACAUTO KEMET | In Stock | - | Datasheet | - | - | - | 1206 | - | - | - | Ceramic | Ceramic | 10.007382mg | 250V | - | - | - | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 150°C | -55°C | - | - | 4.7nF | 250V | - | - | 3216 | 1206 | - | C0G | - | - | - | - | 880μm | 3.2mm | 1.6mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C102F5HACTU KEMET | In Stock | - | Datasheet | - | - | - | 0805 | - | - | - | Ceramic | Ceramic | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | - | 1nF | 50V | - | - | - | - | - | X8R | - | - | - | - | 880μm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C309C5HACTU KEMET | In Stock | - | Datasheet | - | - | - | 0805 | - | - | - | Ceramic | Ceramic | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | - | 3pF | 50V | - | - | - | - | - | X8R | - | - | - | - | 880μm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() C0805C680F4HACTU KEMET | In Stock | - | Datasheet | - | - | - | 0805 | - | - | - | Ceramic | Ceramic | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | - | 68pF | 16V | - | - | - | - | - | X8R | - | - | - | - | 880μm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C109B5HACTU KEMET | In Stock | - | Datasheet | - | - | - | 0603 | - | - | - | Ceramic | Ceramic | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | - | 1pF | 50V | - | - | - | - | - | X8R | - | - | - | - | 870μm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C301M2GAC7411 KEMET | In Stock | - | Datasheet | 20 Weeks | - | - | 0603 | - | - | - | Ceramic | Ceramic | 2.012816mg | 200V | - | - | - | - | - | 20% | - | - | - | - | - | SMD/SMT | - | 30 ppm/°C | - | 125°C | -55°C | - | - | 300pF | 200V | - | - | 1608 | 0603 | - | C0G | - | - | - | - | 870μm | 1.6mm | 800μm | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C563M2RACTU KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 56nF | 200V | TR, Embossed Plastic, 7 Inch | - | 2012 | 0805 | 750μm | X7R | X7R | Yes | 2.5 % | - | 880μm | 2mm | 1.2mm | - | - | RoHS Compliant | - | - |