- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Material | Dielectric Material | Weight | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Voltage - Rated DC | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Product Type | Product | Features | Product Category | Height | Length | Width | Thickness (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C201M5HACTU KEMET | In Stock | - | Datasheet | - | - | 0805 | - | Ceramic | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | 200pF | - | 50V | - | - | - | X8R | - | - | - | - | 880μm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C129C4HACTU KEMET | In Stock | - | Datasheet | - | - | 0805 | - | Ceramic | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | 1.2pF | - | 16V | - | - | - | X8R | - | - | - | - | 880μm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0402C758B4HACTU KEMET | In Stock | - | Datasheet | - | - | 0402 | 2 | Ceramic | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 750FF | - | 16V | - | - | - | X8R | - | - | - | - | 550μm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C222M2GACTU KEMET | In Stock | - | Datasheet | - | - | 0805 | - | Ceramic | Ceramic | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | 20% | - | - | SMD/SMT | 30 ppm/°C | - | 125°C | -55°C | - | 2.2nF | - | 200V | - | 2012 | 0805 | C0G | - | - | - | - | 880μm | 2mm | 1.25mm | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C222MAGACAUTO KEMET | In Stock | - | Datasheet | - | - | 0603 | - | Ceramic | Ceramic | 2.012816 mg | KEMET | 2.2 nF | 0.0022 uF | 0603 | 1608 | Class 1 | 4000 | KEMET | + 125 C | - 55 C | AEC-Q200 | Compliant | FT-CAP | 0.000222 oz | - | 250 V | 250 VDC | 250 V | - | MouseReel | C0G | - | 20 % | - | - | SMD/SMT | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | 125 °C | -55 °C | - | 2.2 nF | Capacitors | - | SMD/SMT | 1608 | 0603 | C0G | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 870 µm | 1.6 mm | 800 µm | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C621G2GACTU KEMET | In Stock | - | Datasheet | - | - | 0603 | - | Ceramic | Ceramic | 2.012816 mg | KEMET | 0.62 nF | - | 0603 | 1608 | Class 1 | 4000 | KEMET | + 125 C | - 55 C | - | Compliant | - | 0.000222 oz | - | 200 V | 200 VDC | 200 V | - | MouseReel | SMD Comm C0G | - | 2 % | - | - | SMD/SMT | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | 125 °C | -55 °C | - | 620 pF | Capacitors | - | SMD/SMT | 1608 | 0603 | C0G | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 800 µm | 1.6 mm | 800 µm | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C392M2GACAUTO KEMET | In Stock | - | Datasheet | - | - | 0805 | - | Ceramic | Ceramic | 5.499807 mg | KEMET | 3.9 nF | 0.0039 uF | 0805 | 2012 | Class 1 | 4000 | KEMET | + 125 C | - 55 C | AEC-Q200 | Compliant | FT-CAP | 0.000194 oz | - | 200 V | 200 VDC | 200 V | - | MouseReel | C0G | - | 20 % | - | - | SMD/SMT | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | 125 °C | -55 °C | - | 3.9 nF | Capacitors | - | SMD/SMT | 2012 | 0805 | C0G | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 880 µm | 2 mm | 1.2 mm | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C432KAGACTU KEMET | In Stock | - | Datasheet | - | - | 0805 | - | Ceramic | Ceramic | 5.499807 mg | KEMET | 4.3 nF | 0.0043 uF | 0805 | 2012 | Class 1 | 4000 | KEMET | + 125 C | - 55 C | - | Compliant | - | 0.000194 oz | - | 250 V | 250 VDC | 250 V | - | MouseReel | SMD Comm C0G | - | 10 % | - | - | SMD/SMT | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | 125 °C | -55 °C | - | 4.3 nF | Capacitors | - | SMD/SMT | 2012 | 0805 | C0G | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 880 µm | 2 mm | 1.25 mm | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C432J2GAC7210 KEMET | In Stock | - | Datasheet | - | - | 0805 | - | Ceramic | Ceramic | 5.499807 mg | KEMET | 4.3 nF | 0.0043 uF | 0805 | 2012 | Class 1 | 10000 | KEMET | + 125 C | - 55 C | - | Compliant | - | 0.000194 oz | - | 200 V | 200 VDC | 200 V | - | MouseReel | SMD Comm C0G | - | 5 % | - | - | SMD/SMT | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | 125 °C | -55 °C | - | 4.3 nF | Capacitors | - | SMD/SMT | 2012 | 0805 | C0G | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 880 µm | 2 mm | 1.2 mm | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C432J2GACTU KEMET | In Stock | - | Datasheet | - | - | 0805 | - | Ceramic | Ceramic | 5.499807 mg | - | - | - | 0805 | 2012 | Class 1 | - | - | + 125 C | - 55 C | - | Compliant | - | - | - | 200 V | 200 VDC | 200 V | - | - | - | - | 5 % | - | - | SMD/SMT | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | 125 °C | -55 °C | - | 4.3 nF | Capacitors | - | SMD/SMT | 2012 | 0805 | C0G | Ceramic Capacitors | General Type MLCCs | - | - | 880 µm | 2 mm | 1.25 mm | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C432KAGACAUTO KEMET | In Stock | - | Datasheet | - | - | 0805 | - | Ceramic | Ceramic | 5.499807 mg | KEMET | 4.3 nF | 0.0043 uF | 0805 | 2012 | Class 1 | 4000 | KEMET | + 125 C | - 55 C | AEC-Q200 | Compliant | FT-CAP | 0.000194 oz | - | 250 V | 250 VDC | 250 V | - | MouseReel | C0G | - | 10 % | - | - | SMD/SMT | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | 125 °C | -55 °C | - | 4.3 nF | Capacitors | - | SMD/SMT | 2012 | 0805 | C0G | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 880 µm | 2 mm | 1.2 mm | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C621KAGAC7411 KEMET | In Stock | - | Datasheet | - | - | 0603 | - | Ceramic | Ceramic | 2.012816 mg | KEMET | 0.62 nF | - | 0603 | 1608 | Class 1 | 10000 | KEMET | + 125 C | - 55 C | - | Compliant | - | 0.000222 oz | - | 250 V | 250 VDC | 250 V | - | MouseReel | SMD Comm C0G | - | 10 % | - | - | SMD/SMT | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | 125 °C | -55 °C | - | 620 pF | Capacitors | - | SMD/SMT | 1608 | 0603 | C0G | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 870 µm | 1.6 mm | 800 µm | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C511M2GAC7411 KEMET | In Stock | - | Datasheet | - | - | 0603 | - | Ceramic | Ceramic | 2.012816 mg | KEMET | 0.51 nF | - | 0603 | 1608 | Class 1 | 10000 | KEMET | + 125 C | - 55 C | - | Compliant | - | 0.000222 oz | - | 200 V | 200 VDC | 200 V | - | MouseReel | SMD Comm C0G | - | 20 % | - | - | SMD/SMT | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | 125 °C | -55 °C | - | 510 pF | Capacitors | - | SMD/SMT | 1608 | 0603 | C0G | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 870 µm | 1.6 mm | 800 µm | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C621K2GACTU KEMET | In Stock | - | Datasheet | - | - | 0603 | - | Ceramic | Ceramic | 2.012816 mg | KEMET | 0.62 nF | - | 0603 | 1608 | Class 1 | 4000 | KEMET | + 125 C | - 55 C | - | Compliant | - | 0.000222 oz | - | 200 V | 200 VDC | 200 V | - | MouseReel | SMD Comm C0G | - | 10 % | - | - | SMD/SMT | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | 125 °C | -55 °C | - | 620 pF | Capacitors | - | SMD/SMT | 1608 | 0603 | C0G | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 800 µm | 1.6 mm | 800 µm | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C621MAGAC7411 KEMET | In Stock | - | Datasheet | - | - | 0603 | - | Ceramic | Ceramic | 2.012816 mg | KEMET | 0.62 nF | - | 0603 | 1608 | Class 1 | 10000 | KEMET | + 125 C | - 55 C | - | Compliant | - | 0.000222 oz | - | 250 V | 250 VDC | 250 V | - | MouseReel | SMD Comm C0G | - | 20 % | - | - | SMD/SMT | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | 125 °C | -55 °C | - | 620 pF | Capacitors | - | SMD/SMT | 1608 | 0603 | C0G | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 870 µm | 1.6 mm | 800 µm | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C512G8HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | Active | 1 (Unlimited) | - | X8R | - | - | - | Automotive | 5100pF | - | 10V | - | - | - | - | - | - | Low ESL, High Temperature | - | 870μm | - | - | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C202J1HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | Active | 1 (Unlimited) | - | X8R | - | - | - | Automotive | 2000pF | - | 100V | - | - | - | - | - | - | Low ESL, High Temperature | - | 880μm | - | - | 0.043 1.10mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C182J1HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | Active | 1 (Unlimited) | - | X8R | - | - | - | Automotive | 1800pF | - | 100V | - | - | - | - | - | - | Low ESL, High Temperature | - | 880μm | - | - | 0.043 1.10mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C279C4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.126Lx0.063W 3.20mmx1.60mm | ±0.25pF | Active | 1 (Unlimited) | - | X8R | - | - | - | Automotive | 2.7pF | - | 16V | - | - | - | - | - | - | Low ESL, High Temperature | - | 880μm | - | - | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C759C4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.126Lx0.063W 3.20mmx1.60mm | ±0.25pF | Active | 1 (Unlimited) | - | X8R | - | - | - | Automotive | 7.5pF | - | 16V | - | - | - | - | - | - | Low ESL, High Temperature | - | 880μm | - | - | 0.035 0.88mm | ROHS3 Compliant | Lead Free | AEC-Q200 |