- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Voltage | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBR04C750G3GAC KEMET | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Ceramic | - | 652.039032μg | - | - | - | - | - | 2% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 75pF | 25V | TR, Paper, 7 Inch | - | - | - | 1005 | 0402 | - | C0G | C0G | Yes | - | - | - | 550μm | 1mm | 500μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0402C102K5RALTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R SnPb | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 1000pF | 50V | TR, Punched Paper, 7 Inch | 500μm | not_compliant | - | 1005 | 0402 | - | - | X7R | Yes | - | 2.5 % | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() C1210C105K3RACTU KEMET | In Stock | - | - | 28 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 1μF | 25V | TR, Embossed Plastic, 7 Inch | 2.5mm | - | - | 3225 | 1210 | - | - | X7R | Yes | - | - | - | 1.55mm | 3.2mm | - | 0.067 1.70mm | 1.7018mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C820J5GACAUTO KEMET | 883634 |
| - | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Cut Tape (CT) | 2013 | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 82pF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CBR04C689B5GAC KEMET | In Stock | - | - | 31 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Ceramic | - | 652.039032μg | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 6.8pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | 1005 | 0402 | - | C0G | C0G | Yes | - | - | High Q, Low Loss, Ultra Low ESR | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C335K8RACTU KEMET | In Stock | - | - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 3.3μF | 10V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | 3216 | 1206 | - | - | X7R | Yes | 10V | 5 % | - | 1.1mm | 3.2mm | - | 0.043 1.10mm | 1.0922mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C330J2GAC7800 KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | General Purpose | - | 33pF | 200V | - | 1.6mm | - | - | - | - | - | C0G | - | - | - | - | Low ESL | 780μm | - | - | 0.035 0.88mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805F103K1RACTU KEMET | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SMD Comm X7R FO | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 10000pF | 100V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | 750μm | - | X7R | Yes | 100V | - | Open Mode | 900μm | - | - | 0.039 1.00mm | 990.6μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C100K1GACTU KEMET | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10pF | 100V | TR, PLASTIC, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | C0G | C0G | Yes | - | 0.1 % | Low ESL | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR02C108B3GAC KEMET | In Stock | - | Datasheet | 31 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | Ceramic | 170.097139μg | -55°C~125°C | Cut Tape (CT) | 2015 | CBR-SMD RF C0G | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 0.1pF | 25V | TR, PUNCHED PAPER, 7 INCH | 300μm | - | - | 0603 | 0201 | - | C0G | C0G | Yes | 25V | - | High Q, Low Loss, Ultra Low ESR | 300μm | 0.5mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1812C154K2RACTU KEMET | In Stock | - | Datasheet | 44 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.15μF | 200V | TR, Embossed Plastic, 7 Inch | 3.2mm | - | - | 4532 | 1812 | - | - | X7R | Yes | - | - | - | 1.4mm | 4.5mm | - | 0.055 1.40mm | 1.397mm | - | - | ROHS3 Compliant | - | - | ||
![]() C0201C120K3GACTU KEMET | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm C0G | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | General Purpose | - | 12pF | 25V | - | 300μm | - | - | 0603 | 0201 | - | C0G | - | - | - | 0.1 % | Low ESL | 330μm | - | - | 0.013 0.33mm | 330.2μm | No | - | ROHS3 Compliant | - | - | ||
![]() C1206C392JAGACAUTO KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | 10.007382mg | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 3900pF | 250V | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | - | - | 3216 | 1206 | - | C0G | C0G | Yes | - | - | Low ESL | 880μm | 3.2mm | 1.6mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1812C472J2GACTU KEMET | In Stock | - | Datasheet | 42 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm C0G | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 4700pF | 200V | TR, EMBOSSED PLASTIC, 7 INCH | 3.2mm | - | - | 4532 | 1812 | - | C0G | C0G | Yes | - | 0.1 % | Low ESL | 1.1mm | 4.5mm | - | 0.055 1.40mm | 1.397mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C332J8RACTU KEMET | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 3300pF | 10V | TR, Punched Paper, 7 Inch | 800μm | - | - | 1608 | 0603 | 700μm | - | X7R | Yes | - | 10 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1206C152J1RACAUTO KEMET | In Stock | - | Datasheet | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | 2013 | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | 8532.24.00.20 | 1.5nF | 100V | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | - | AEC-Q200 | - | - | - | X7R | X7R | Yes | - | - | - | 880μm | 3.2mm | 1.6mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0805C103K5RAC KEMET | 4000 | - | - | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | 2000 | - | - | 10% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 10nF | 50V | Bulk | 1.25mm | - | - | 2012 | 0805 | 750μm | X7R | X7R | Yes | 50V | 2.5 % | - | 880μm | 2mm | 1.2mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() C0402C279C4GACTU KEMET | In Stock | - | Datasheet | 51 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 2.7pF | 16V | TR, PUNCHED PAPER, 7 INCH | - | - | - | 1005 | 0402 | 300μm | C0G | C0G | Yes | - | 0.1 % | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C823K4RACTU KEMET | In Stock | - | Datasheet | 46 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.082μF | 16V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | 2012 | 0805 | 750μm | - | X7R | Yes | - | 5 % | - | 880μm | 2mm | - | 0.039 1.00mm | 990.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C629C1GACTU KEMET | In Stock | - | Datasheet | 51 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 6.2pF | 100V | TR, PAPER, 7 INCH | - | - | - | 2012 | 0805 | 750μm | C0G | C0G | Yes | - | 0.1 % | Low ESL | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - |