- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C153J1GACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 0.015μF | 100V | TR, Embossed Plastic, 7 Inch | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 880μm | - | 2mm | 1.25mm | 0.055 1.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CBR06C909DAGAC KEMET | In Stock | - | - | 31 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 9pF | 250V | TR, PLASTIC, 7 INCH | - | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0402C202G4JAC7867 KEMET | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Comm U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | - | yes | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | General Purpose | - | 2000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | - | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C829C5GALTU KEMET | 909758 |
| Datasheet | 51 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G SnPb | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 8.2pF | 50V | TR, Punched Paper, 7 Inch | - | not_compliant | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CBR04C430J1GAC KEMET | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Ceramic | - | 652.039032μg | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 43pF | 100V | TR, Paper, 7 Inch | - | - | 1005 | 0402 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | 550μm | - | 1mm | 500μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0402C471K5GACTU KEMET | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | Tape & Reel (TR) | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 470pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | 550μm | - | 990.6μm | 508μm | - | 558.8μm | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C105M3RACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 1μF | 25V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 2012 | 0805 | - | - | - | - | X7R | Yes | - | - | 25V | - | - | - | - | 1.1mm | - | 2mm | - | 0.055 1.40mm | 1.397mm | No | - | ROHS3 Compliant | - | - | ||
![]() C0603C621J5GACTU KEMET | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 620pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1812C153K1RACTU KEMET | In Stock | - | - | 21 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | - | Ceramic | 26.988746mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.015μF | 100V | TR, Embossed Plastic, 7 Inch | 3.2mm | - | 4532 | 1812 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 1.1mm | - | 4.5mm | - | 0.043 1.10mm | 1.0922mm | - | - | ROHS3 Compliant | - | - | ||
![]() C1206C471J5HACAUTO KEMET | 954808 |
| Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 470pF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C821M3RACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 820pF | 25V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0402C919J8GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 9.1pF | 10V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | 1005 | 0402 | 300μm | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C189D8GACTU KEMET | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1.8pF | 10V | TR, PUNCHED PAPER, 7 INCH | - | - | 1005 | 0402 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C392J3RACTU KEMET | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 3900pF | 25V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | 300μm | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | - | - | ||
![]() C0805C331J1RACTU KEMET | In Stock | - | - | 48 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 330pF | 100V | TR, Punched Paper, 7 Inch | 1.25mm | - | 2012 | 0805 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C224K4RAC KEMET | In Stock | - | - | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 220nF | 16V | Bulk | 800μm | - | 1608 | 0603 | - | - | X7R | - | X7R | Yes | - | - | 16V | - | 3.5 % | - | - | 870μm | - | 1.6mm | 800μm | - | - | No | - | RoHS Compliant | - | - | ||
![]() C350C475K5R5TA KEMET | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | WIRE | - | - | CERAMIC | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm X7R | 0.330Lx0.200W 8.38mmx5.08mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.60 | 4.7μF | 50V | - | 5.08mm | - | - | - | 10.16mm | CERAMIC CAPACITOR | - | 0.400 10.16mm | X7R | Yes | 640 μm | 5020 | - | Formed Leads | 2.5 % | Straight | - | 5.08mm | 0.400 10.16mm | 12.7mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() C0805C100M3GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10pF | 25V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C200M3GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 20pF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C622G5JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 6200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |