- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Brand | Case Code - in | Case Code - mm | Class | Contact Materials | Dissipation Factor (%) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C169C4GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 1.6pF | - | 16V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | - | Low ESL | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C270J1GACAUTO KEMET | In Stock | - | Datasheet | 33 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | - | 27pF | - | 100V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C224K3RAC KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | 10% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.24.00.20 | 220nF | - | 25V | Bulk | - | - | - | 2012 | 0805 | - | - | X7R | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | 1.2mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() C1206C104K5RAC KEMET | In Stock | - | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | - | 8532.24.00.20 | 100nF | - | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | X7R | - | X7R | Yes | - | - | - | 50V | - | - | - | - | - | - | - | - | - | 880μm | - | 3.2mm | 1.6mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0603C151K5GACTU KEMET | 965456 |
| Datasheet | 33 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 150pF | - | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | 800μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C111J5GACTU KEMET | 270 |
| Datasheet | 18 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.24.00.20 | 110pF | - | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.25mm | - | - | 2012 | 0805 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | 1.2446mm | - | 889μm | No | - | RoHS Compliant | Lead Free | - | ||
![]() C1206C226M9RACTU KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 22μF | - | 6.3V | TR, Embossed Plastic, 7 Inch | - | - | - | 3216 | 1206 | - | - | - | - | X7R | Yes | - | - | - | - | - | 7.5 % | - | - | - | - | - | - | - | 1.6mm | - | 3.2mm | 1.6mm | 0.071 1.80mm | 1.8034mm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C479D3GAC7867 KEMET | In Stock | - | Datasheet | 34 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | - | yes | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | - | - | General Purpose | - | 4.7pF | - | 25V | - | 800μm | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | 870μm | - | - | - | 0.034 0.87mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C471K5RAC KEMET | In Stock | - | Datasheet | - | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | 10% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.24.00.20 | 470pF | - | 50V | Bulk | 800μm | - | - | 1608 | 0603 | 700μm | - | X7R | - | X7R | Yes | - | - | - | 50V | - | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0805C106K8PAC KEMET | 7593 |
| Datasheet | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | Ceramic | - | 2 | KEMET | 0805 | 2012 | Class 2 | - | 5 % | 3000 | KEMET ELECTRONICS CORP | KEMET | C0805C106K8PAC | + 85 C | - 55 C | 85 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | C0805C106K8PAC7800 | Active | 0805 | 1.14 | Compliant | Yes | Multilayer Ceramic Capacitors MLCC - SMD/SMT 10volts 10uF 10% X5R | 8532240020 | 0.000194 oz | 10 V | 10 VDC | 10 V | - | MouseReel | - | SMD Comm X5R | - | 10 % | e3 | Yes | - | - | - | SMD/SMT | EAR99 | 15% ppm/°C | X5R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -55 °C | - | - | 8532.24.00.20 | 10 µF | Capacitors | - | Bulk | - | compliant | SMD/SMT | 2012 | 0805 | - | CERAMIC CAPACITOR | X5R | - | X5R | Yes | 10 V | - | 0805 | 10 V | - | 5 % | 10% | 10% | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 mm | - | 2 mm | 1.2 mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C1206C160D5GACTU KEMET | In Stock | - | Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 16pF | - | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C123K8RACTU KEMET | In Stock | - | - | 29 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 0.012μF | - | 10V | TR, Punched Paper, 7 Inch | 500μm | - | - | 1005 | 0402 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C332G5GAC7867 KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | - | - | General Purpose | - | 3300pF | - | 50V | - | 800μm | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | 870μm | - | - | - | 0.034 0.87mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C919K1GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 9.1pF | - | 100V | TR, PAPER, 7/13 INCH | 1.25mm | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C100C4GACTU KEMET | In Stock | - | Datasheet | 51 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 10pF | - | 16V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | - | Low ESL | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C111G1GACTU KEMET | In Stock | - | Datasheet | 51 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 110pF | - | 100V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C330M5GACTU KEMET | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 33pF | - | 50V | TR, PAPER, 7 INCH | - | - | - | 2012 | 0805 | 750μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | - | Low ESL | - | 880μm | - | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C103J8RACTU KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 10000pF | - | 10V | TR, Punched Paper, 7 Inch | 800μm | - | - | 1608 | 0603 | - | - | - | - | X7R | Yes | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | Non-RoHS Compliant | - | - | ||
![]() C1206C821J1GACTU KEMET | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30ppm/Cel ppm/°C | - | - | 125°C | -55°C | - | - | 8532.24.00.20 | 820pF | - | 100V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | - | 880μm | - | 3.2mm | 1.6002mm | - | 889μm | - | - | RoHS Compliant | Lead Free | - | ||
![]() C340C105K5R5TA KEMET | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm X7R | 0.290Lx0.160W 7.36mmx4.07mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | 1μF | - | 50V | - | 3.81mm | - | - | - | - | 5.08mm | - | - | 0.200 5.08mm | X7R | Yes | - | 510 μm | 4015 | - | Formed Leads | 2.5 % | - | - | Straight | - | - | - | - | 3.81mm | 0.400 10.16mm | 10.16mm | - | - | - | No | - | ROHS3 Compliant | - | - |