- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Style | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBR06C909C1GAC KEMET | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | RF, Microwave, High Frequency | 8532.24.00.20 | 9pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | C0G | Yes | 100V | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | - | ||
![]() CBR06C909D1GAC KEMET | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | RF, Microwave, High Frequency | 8532.24.00.20 | 9pF | 100V | TR, PUNCHED PAPER, 7 INCH | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | - | ||
![]() C1206C392M1RACTU KEMET | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | 8532.24.00.20 | 3900pF | 100V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | - | - | X7R | Yes | - | - | - | - | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | - | ||
![]() C1206C279D1GACTU KEMET | In Stock | - | Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2.7pF | 100V | TR, PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | - | C0G | C0G | Yes | - | - | - | Low ESL | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | ||
![]() CBR06C708CAGAC KEMET | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | RF, Microwave, High Frequency | 8532.24.00.20 | 0.7pF | 250V | TR, PUNCHED PAPER, 7 INCH | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | - | ||
![]() C0805C569C2GACTU KEMET | In Stock | - | - | 51 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 5.6pF | 200V | TR, PAPER, 7 INCH | 1.25mm | 2012 | 0805 | 750μm | C0G | C0G | Yes | - | - | 0.1 % | Low ESL | 880μm | 2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | ||
![]() CBR08C509B5GAC KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1pF | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | RF, Microwave, High Frequency | 8532.24.00.20 | 5pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | 2012 | 0805 | - | C0G | C0G | Yes | - | - | - | High Q, Low Loss, Ultra Low ESR | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | ROHS3 Compliant | - | ||
![]() CBR06C430G5GAC KEMET | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | RF, Microwave, High Frequency | 8532.24.00.20 | 43pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | C0G | Yes | 50V | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | - | ||
![]() C1206C510K5GACTU KEMET | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 51pF | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | 3216 | 1206 | - | C0G | C0G | Yes | - | - | 0.1 % | Low ESL | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | ||
![]() C0805C829C3GACTU KEMET | In Stock | - | - | 51 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 8.2pF | 25V | TR, PAPER, 7 INCH | - | 2012 | 0805 | - | C0G | C0G | Yes | - | - | 0.1 % | Low ESL | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | ||
![]() CBR06C430J5GAC KEMET | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | RF, Microwave, High Frequency | 8532.24.00.20 | 43pF | 50V | TR, PLASTIC, 7 INCH | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | - | ||
![]() CBR04C909C1GAC KEMET | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | Ceramic | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | RF, Microwave, High Frequency | 8532.24.00.20 | 9pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | C0G | Yes | 100V | - | - | High Q, Low Loss, Ultra Low ESR | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | - | ||
![]() CBR04C809C1GAC KEMET | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | Ceramic | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | RF, Microwave, High Frequency | 8532.24.00.20 | 8pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | C0G | Yes | 100V | - | - | High Q, Low Loss, Ultra Low ESR | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | - | ||
![]() CBR06C909D5GAC KEMET | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | RF, Microwave, High Frequency | 8532.24.00.20 | 9pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | C0G | Yes | 50V | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | - | ||
![]() CBR06C189C5GAC KEMET | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | RF, Microwave, High Frequency | 8532.24.00.20 | 1.8pF | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | C0G | Yes | 50V | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | - | ||
![]() CBR06C129C5GAC KEMET | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | RF, Microwave, High Frequency | 8532.24.00.20 | 1.2pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | C0G | Yes | 50V | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | - | ||
![]() C0805C910K5GACTU KEMET | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 91pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | C0G | C0G | Yes | - | - | - | Low ESL | 880μm | 2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | ||
![]() C0805C100C1GACTU KEMET | In Stock | - | Datasheet | 51 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10pF | 100V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | - | 2012 | 0805 | 750μm | C0G | C0G | Yes | - | - | 0.1 % | Low ESL | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | ||
![]() C430C223K1G5TA KEMET | In Stock | - | - | 44 Weeks | - | Through Hole | Axial | - | Ceramic | - | - | 100V | -55°C~125°C | Bulk | - | AxiMax 400 Comm C0G | 0.150Diax0.240L 3.81mmx6.10mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | General Purpose | - | 0.022μF | - | - | - | - | - | - | - | - | - | - | Straight | - | Low ESL | 3.81mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() C1206C562J2RACTU KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | 8532.24.00.20 | 5600pF | 200V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | - | - | X7R | Yes | - | - | 2.5 % | - | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | - |