- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Custom Capabilities | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARR05D124KGS KEMET | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | CERAMIC | - | -55°C~200°C | Bulk | 2008 | ARR Indust X7R HT200C | 0.200Lx0.100W 5.08mmx2.54mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | - | 0.12μF | 100V | - | - | - | - | 5.08mm | CERAMIC CAPACITOR | - | 0.200 5.08mm | X7R | - | 2010 | - | Straight | - | - | Other Tolerances Available Upon Request | High Temperature | - | 0.200 5.08mm | - | 2.54mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() C0603C154K3RACAUTO KEMET | In Stock | - | - | 8 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.15μF | 25V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C104M4PACTU KEMET | In Stock | - | - | - | Tin | Surface Mount | - | 0402 | - | WRAPAROUND | 2 | - | Ceramic | - | - | Tape & Reel (TR) | - | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | 15% ppm/°C | - | 125°C | -55°C | - | - | 100nF | 16V | TR, Punched Paper, 7 Inch | 500μm | - | - | - | - | X5R | - | X5R | Yes | - | - | - | - | - | - | - | 550μm | - | 990.6μm | 508μm | - | 558.8μm | - | - | RoHS Compliant | Lead Free | - | ||
![]() C1210C475K3NACAUTO KEMET | In Stock | - | Datasheet | 30 Weeks | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8L HT150C | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X8L | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | 8532.24.00.20 | 4.7μF | 25V | TR, Embossed Plastic, 7 Inch | - | - | - | - | - | - | - | X8L | Yes | - | - | - | - | - | - | High Temperature | 2.5mm | - | 3.2mm | 2.5mm | 0.110 2.80mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C332J2GACAUTO KEMET | In Stock | - | - | 18 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Auto C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 3300pF | 200V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | 2012 | 0805 | - | - | C0G | - | C0G | Yes | - | 200V | - | - | - | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C220M5GACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 22pF | 50V | TR, PLASTIC, 7 INCH | - | 3216 | 1206 | - | - | C0G | - | C0G | Yes | - | - | - | 0.1 % | - | - | Low ESL | 880μm | - | 3.2mm | 1.6mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C101J1GACAUTO KEMET | 28000 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Cut Tape (CT) | 2010 | SMD Auto C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 100pF | 100V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | 2012 | 0805 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C102M5RAC7867 KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 1000pF | 50V | TR, Paper, 7 Inch | 500μm | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() C0805C829C4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | AUTO-150C-(CxxxxC-AUTO) | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 8.2pF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1812C683J5GACTU KEMET | In Stock | - | Datasheet | 25 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm C0G | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.068μF | 50V | TR, Plastic, 7 Inch | 3.2mm | 4532 | 1812 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 1.1mm | - | 4.5mm | - | 0.043 1.10mm | 1.0922mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C322C682JBG5TA KEMET | In Stock | - | Datasheet | 32 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | GoldMax 300 Comm C0G HV | 0.200Lx0.150W 5.08mmx3.81mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | General Purpose | - | 6800pF | 630V | - | - | - | - | 5.08mm | - | C0G | 0.200 5.08mm | - | - | - | - | Formed Leads | - | Formed Leads | - | Low ESL, High Voltage | - | 0.260 6.60mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C103F8HACAUTO KEMET | In Stock | - | - | 18 Weeks | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 10000pF | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C273F8HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 0.027μF | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C220K3HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 22pF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C331M4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 330pF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C100F3HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 10pF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | - | 0.034 0.87mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C391G8HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 390pF | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C162M4HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 1600pF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C103G5JACTU KEMET | In Stock | - | Datasheet | - | - | - | - | 0805 | - | - | - | Ceramic | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | - | 10nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603C112M8JACTU KEMET | In Stock | - | Datasheet | - | - | - | - | 0603 | - | - | - | Ceramic | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | - | 1.1nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 870μm | - | - | - | - | - | - | - | - | - | - |