- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Features | Diameter | Height | Length | Width | Thickness (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C222F1GACTU KEMET | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 8532.24.00.20 | 2200pF | 100V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | 800μm | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | Low ESL | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C220K5RACAUTO KEMET | In Stock | - | - | 8 Weeks | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Bypass, Decoupling | - | 8532.24.00.20 | 22pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 880μm | 2mm | 1.25mm | 0.035 0.88mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CBR06C549B5GAC KEMET | In Stock | - | - | 31 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Ceramic | - | 2.012816mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | - | 5.4pF | 50V | TR, Paper, 7 Inch | - | - | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | ROHS3 Compliant | - | - | ||
![]() C1812C102JGGACTU KEMET | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | - | Ceramic | 26.988746mg | - | - | -55°C~125°C | Cut Tape (CT) | 2014 | SMD Comm C0G HV | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 1000pF | 2kV | TR, Embossed Plastic, 7 Inch | - | - | - | 4532 | 1812 | - | - | C0G | - | C0G | Yes | 2000V | - | - | - | - | - | - | - | Low ESL, High Voltage | - | - | 4.5mm | 3.2mm | 0.061 1.55mm | 1.5494mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C562M5RACTU KEMET | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 5600pF | 50V | TR, Punched Paper, 7 Inch | - | - | - | 1608 | 0603 | 700μm | - | - | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | ROHS3 Compliant | - | - | ||
![]() C0805C120K5GACTU KEMET | In Stock | - | - | 47 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 12pF | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | - | 1.25mm | - | 2012 | 0805 | 750μm | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | Low ESL | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C100J1HAC7867 KEMET | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Ceramic | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | - | General Purpose | - | - | 10pF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | - | 870μm | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C391F8JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | - | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | - | Automotive | - | - | 390pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | - | 550μm | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C301F4JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | - | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | - | Automotive | - | - | 300pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | - | 550μm | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C758D5GACTU KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | Ceramic | - | Tin | - | - | - | 2013 | - | - | - | e3 | yes | - | - | 2 | - | EAR99 | 30 ppm/°C | - | 125°C | -55°C | - | - | - | 8532.24.00.20 | 750FF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | 66.6667% | 66.6667% | - | - | - | 870μm | 1.6002mm | 787.4μm | - | 863.6μm | - | RoHS Compliant | Lead Free | - | ||
![]() C1206X104K2RACAUTO KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R Flex | 0.130Lx0.063W 3.30mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Boardflex Sensitive | - | 8532.24.00.20 | 0.1μF | 200V | TR, EMBOSSED PLASTIC, 7 INCH | - | 1.6mm | - | 3216 | 1206 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | Soft Termination | - | 1.25mm | 3.3mm | - | 0.055 1.40mm | 1.397mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C921U681KVYDBAWL35 KEMET | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | 400VAC | -40°C~125°C | Bulk | 2017 | C900AH SFTY X1-400 Y1-400 | 0.354Dia 9.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5P B | Matte Tin (Sn) | - | - | Ceramic | Safety | RATED AC VOLTAGE (V): 400 | - | 680pF | - | - | 10mm | - | 400V | - | - | 10.0076mm | - | Y5P | 0.394 10.00mm | Y5P | Yes | - | 3520 | - | Formed Leads - Kinked | - | - | - | Kinked | - | - | 9mm | 9mm | 5mm | - | - | - | ROHS3 Compliant | - | X1, Y1 | ||
![]() C961U392MZWDBA7317 KEMET | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | Ceramic | - | - | - | -40°C~125°C | Tape & Box (TB) | 2013 | C900AC SFTY X1-440 Y2-300 | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5U E | Tin (Sn) | - | - | - | Safety | RATED AC VOLTAGE (V): 440 | - | 3900pF | 400V | AMMO PACK | - | 5mm | 300V | - | - | 10mm | - | Y5U | 0.394 10.00mm | Y5U | Yes | - | 5120 | 300V | Formed Leads - Kinked | 2.5 % | - | - | Kinked | - | 13mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | X1, Y2 | ||
![]() CBR02C150F3GAC KEMET | In Stock | - | Datasheet | 31 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 15pF | 25V | TR, PUNCHED PAPER, 7 INCH | - | - | - | 0603 | 0201 | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 0.3mm | 0.5mm | 0.3mm | 0.013 0.33mm | 330.2μm | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1812X124F8JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J Flex | 0.177Lx0.126W 4.50mmx3.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | - | Automotive, Boardflex Sensitive | - | - | 0.12μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Soft Termination, Low Dissipation Factor | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1812X124F3JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J Flex | 0.177Lx0.126W 4.50mmx3.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | - | Automotive, Boardflex Sensitive | - | - | 0.12μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Soft Termination, Low Dissipation Factor | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1206C562J3GACTU KEMET | In Stock | - | Datasheet | 46 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 5600pF | 25V | TR, Plastic, 7 Inch | - | - | - | 3216 | 1206 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | Low ESL | - | 880μm | 3.2mm | 1.6mm | 0.043 1.10mm | 1.0922mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C109C3GACTU KEMET | In Stock | - | Datasheet | 48 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 1pF | 25V | TR, PUNCHED PAPER, 7 INCH | - | - | - | 1005 | 0402 | 300μm | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | Low ESL | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C680J3GACTU KEMET | In Stock | - | Datasheet | 46 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 68pF | 25V | TR, PAPER, 7 INCH | - | 1.25mm | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | Low ESL | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C122K2RACTU KEMET | In Stock | - | Datasheet | 48 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 1200pF | 200V | TR, Punched Paper, 7 Inch | - | 1.25mm | - | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | - | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - |