- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Features | Diameter | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBR08C409C5GAC KEMET | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 4pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | 2012 | 0805 | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C682K4RACAUTO KEMET | In Stock | - | Datasheet | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | - | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.24.00.20 | 6.8nF | 16V | TR, PUNCHED PAPER, 7 INCH | - | AEC-Q200 | - | - | - | - | X7R | - | X7R | Yes | - | - | - | - | - | 10% | 10% | - | - | - | 870μm | 1.6mm | 0.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CBR04C408A5GAC KEMET | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Ceramic | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 0.4pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | 1005 | 0402 | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1206C272K2RACTU KEMET | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 2700pF | 200V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C472J2RACTU KEMET | In Stock | - | Datasheet | 45 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 4700pF | 200V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1206C104JARACTU KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R Tip-Ring | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.20 | 0.1μF | 250V | TR, Embossed Plastic, 7 Inch | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 880μm | 3.2mm | 1.6mm | 0.055 1.40mm | 1.397mm | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C821K5GACTU KEMET | In Stock | - | Datasheet | 46 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.20 | 820pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | 750μm | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | Low ESL | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C153KARACTU KEMET | In Stock | - | Datasheet | - | Tin | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | 2013 | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | 125°C | -55°C | - | - | 8532.24.00.20 | 15nF | 250V | TR, Punched Paper, 7 Inch | - | - | - | 2012 | 0805 | 750μm | X7R | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 880μm | 2.0066mm | 1.2446mm | - | 889μm | - | - | RoHS Compliant | - | - | ||
![]() C0603C124K3RACTU KEMET | In Stock | - | Datasheet | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | - | - | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 120nF | 25V | TR, Punched Paper, 7 Inch | - | - | - | - | - | - | X7R | - | X7R | Yes | - | - | - | - | - | 10% | 10% | - | - | - | 870μm | 1.6mm | 0.8mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() C941U332MZWDBA7317 KEMET | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | Ceramic | - | - | -40°C~125°C | Tape & Box (TB) | 2013 | C900AC SFTY X1-440 Y2-300 | 0.433Dia 11.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5U E | Tin (Sn) | - | - | Safety | RATED AC VOLTAGE (V): 440 | - | 3300pF | 400V | AMMO PACK | 5mm | - | 300V | - | - | 10mm | Y5U | 0.394 10.00mm | Y5U | Yes | - | 4320 | 300V | Formed Leads - Kinked | 2.5 % | - | - | Kinked | - | 11mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | X1, Y2 | ||
![]() CBR08C109A1GAC KEMET | In Stock | - | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 1pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | C0G | Yes | 100V | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1206C471JDGACTU KEMET | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Comm C0G HV | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 8532.24.00.20 | 470pF | 1kV | TR, Embossed Plastic, 7 Inch | - | - | - | 3216 | 1206 | - | C0G | - | C0G | Yes | 1000V | - | - | - | - | - | - | - | Low ESL, High Voltage | - | 1.6mm | 3.2mm | - | 0.069 1.75mm | 1.7526mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C106M9RACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 10μF | 6.3V | TR, Embossed Plastic, 7 Inch | - | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | - | 7.5 % | - | - | - | - | - | 1.25mm | 2mm | 1.25mm | 0.055 1.40mm | 1.397mm | - | - | ROHS3 Compliant | - | - | ||
![]() C0402C331J5GACAUTO KEMET | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | - | 330pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | Low ESL | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C2220C274K5RACTU KEMET | In Stock | - | Datasheet | 43 Weeks | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 0.27μF | 50V | TR, Embossed Plastic, 7 Inch | 5mm | - | - | 5650 | 2220 | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5.7mm | - | 0.049 1.25mm | 1.2446mm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C102K8RACTU KEMET | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 1000pF | 10V | TR, Punched Paper, 7 Inch | 800μm | - | - | 1608 | 0603 | 700μm | - | - | X7R | Yes | - | - | - | - | 10 % | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C102K5RAC7210 KEMET | In Stock | - | - | - | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | Tape & Reel | 2013 | - | - | 10% | e3 | yes | Active | - | 2 | - | - | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 1nF | 50V | TR, PUNCHED PAPER, 13 INCH | 1.25mm | - | - | - | - | - | X7R | - | X7R | Yes | - | - | 50V | - | - | - | - | - | - | - | 880μm | 2mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() C0603C151G5GACTU KEMET | In Stock | - | Datasheet | 34 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.20 | 150pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | 1608 | 0603 | 700μm | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | Low ESL | - | 800μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR08C159A1GAC KEMET | In Stock | - | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 1.5pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | C0G | Yes | 100V | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() CBR06C109AAGAC KEMET | In Stock | - | - | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 1pF | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | C0G | Yes | 250V | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - |