- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603Y103K4RACTU KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R FF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 10000pF | 16V | TR, Punched Paper, 7 Inch | - | - | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | - | - | - | Floating Electrode, Soft Termination | 0.8mm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C221J3GALTU KEMET | In Stock | - | Datasheet | 44 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G SnPb | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e0 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 220pF | 25V | TR, PAPER, 7 INCH | - | not_compliant | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | - | - | 0.1 % | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() C0603Y821K5RACTU KEMET | 888596 |
| Datasheet | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R FF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 820pF | 50V | TR, Punched Paper, 7 Inch | - | - | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | 2.5 % | - | - | Floating Electrode, Soft Termination | 800μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603Y102K4RACTU KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R FF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 1000pF | 16V | TR, Punched Paper, 7 Inch | 800μm | - | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | - | - | - | Floating Electrode, Soft Termination | 800μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1206C152K5GACTU KEMET | In Stock | - | Datasheet | 46 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1500pF | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | C0G | C0G | Yes | - | - | - | - | - | - | Low ESL | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805S473M5RACTU KEMET | In Stock | - | Datasheet | 46 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R FE | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 0.047μF | 50V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | - | - | - | Floating Electrode | 1.2446mm | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C181J3RACTU KEMET | In Stock | - | Datasheet | 41 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 180pF | 25V | TR, Punched Paper, 7 Inch | 800μm | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0805S472J5RACTU KEMET | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R FE | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 4700pF | 50V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | - | - | - | Floating Electrode | 1.2446mm | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C751J5HACTU KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 750pF | 50V | TR, Punched Paper, 7 Inch | - | - | - | 1608 | 0603 | - | - | X8R | X8R | Yes | - | - | - | 2.5 % | - | - | - | 870μm | 1.6mm | 800μm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0402C152K5HACAUTO KEMET | In Stock | - | Datasheet | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 2 | Ceramic | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 1.5nF | 50V | TR, Punched Paper, 7 Inch | - | - | - | - | - | - | - | X8R | X8R | Yes | - | - | - | - | 10% | 10% | - | 550μm | 1mm | 0.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C222J5RAC7411 KEMET | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | Ceramic | - | - | - | 2013 | - | - | 5% | e3 | yes | Active | - | 2 | - | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 2.2nF | 50V | TR, PUNCHED PAPER, 13 INCH | 800μm | - | - | - | - | - | - | X7R | X7R | Yes | - | - | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() C0402C561K3GACTU KEMET | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | Ceramic | 652.039032μg | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 560pF | 25V | TR, PUNCHED PAPER, 7 INCH | - | - | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | - | - | - | - | - | - | 550μm | 1mm | 500μm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | Datasheet | 51 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | AxiMax 400 Auto C0G | 0.095Diax0.170L 2.41mmx4.32mm | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 1000pF | 50V | - | - | - | - | - | - | - | CERAMIC CAPACITOR | C0G | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1808C471JGGAC7800 KEMET | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Comm C0G HV | 0.185Lx0.079W 4.70mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | General Purpose | - | 470pF | 2kV | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | Low ESL, High Voltage | - | - | - | 0.061 1.55mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C220J3HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 22pF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 550μm | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C689C5HACAUTO KEMET | 757926 |
| - | 18 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | AUTO-150C-(CxxxxC-AUTO) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 6.8pF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 550μm | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C102M4RACTU KEMET | In Stock | - | Datasheet | 30 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 1000pF | 16V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C821M1RACTU KEMET | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 820pF | 100V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | 2012 | 0805 | 750μm | - | - | X7R | Yes | - | - | - | - | - | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1210F105K5RACTU KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R FO | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1μF | 50V | TR, Embossed Plastic, 7 Inch | - | - | 50V | 3225 | 1210 | - | - | - | X7R | Yes | - | - | - | - | - | - | Open Mode | 1.85mm | - | - | 0.081 2.05mm | 2.0574mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1808C221KHRACTU KEMET | In Stock | - | Datasheet | 38 Weeks | Surface Mount | Surface Mount, MLCC | 1808 (4520 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm X7R HV | 0.185Lx0.079W 4.70mmx2.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 220pF | 3kV | TR, Plastic, 7 Inch | - | - | - | 4520 | 1808 | - | CERAMIC CAPACITOR | - | X7R | Yes | 3000V | 1908 | - | - | - | - | Low ESL, High Voltage | 1.6mm | 4.7mm | 2mm | 0.069 1.75mm | 1.7526mm | - | - | ROHS3 Compliant | Lead Free | - |