- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Manufacturer Package Identifier | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Class | Contact Materials | Dissipation Factor (%) | ECCN (US) | HTS | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Product Type | Size(mm) | Product | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C200G5GACTU KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 20pF | - | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | 2012 | 0805 | 750μm | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | - | Low ESL | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C320C223K1R5TA KEMET | In Stock | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2005 | GoldMax 300 Comm X7R | 0.200Lx0.125W 5.08mmx3.18mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 0.022μF | - | 100V | - | 3.18mm | - | - | - | - | - | 2.54mm | - | 7mm | - | 0.100 2.54mm | X7R | Yes | - | 510 μm | 100V | Straight | 2.5 % | - | - | - | - | - | - | - | 3.18mm | 0.290 7.36mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C330KDGACTU KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SMD Comm C0G HV | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 33pF | - | 1kV | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | C0G | - | C0G | Yes | 1000V | - | - | - | 0.1 % | - | - | - | - | Low ESL, High Voltage | - | - | 1.6mm | - | - | - | 0.069 1.75mm | 1.7526mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C561K5GACTU KEMET | 664798 |
| - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 560pF | - | 50V | TR, PAPER, 7 INCH | 800μm | - | - | - | 1608 | 0603 | 700μm | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | - | Low ESL | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C410C102J1G5TA7200 KEMET | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AxiMax 400 Comm C0G | 0.100Diax0.170L 2.54mmx4.32mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | MATTE TIN OVER NICKEL | - | - | - | General Purpose | - | 8532.24.00.40 | 1000pF | - | 100V | TR, 12 INCH | - | - | - | - | - | - | - | CERAMIC CAPACITOR | 25.4mm | C0G | - | C0G | Yes | - | 510 μm | - | Straight | 0.1 % | - | - | - | - | Low ESL | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C102K2RAC KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.24.00.20 | 1nF | - | 200V | Bulk | - | - | - | - | 2012 | 0805 | - | - | - | X7R | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | 1.2mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() C1206C271J5GACTU KEMET | In Stock | - | Datasheet | - | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2014 | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30ppm/Cel ppm/°C | - | - | 125°C | -55°C | - | - | - | 8532.24.00.20 | 270pF | - | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | - | - | - | - | 880μm | - | 3.2mm | 1.6002mm | - | 889μm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C315C102K5R5TA KEMET | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm X7R | 0.150Lx0.100W 3.81mmx2.54mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | 8532.24.00.60 | 1000pF | - | 50V | - | 2.54mm | - | - | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | X7R | Yes | - | 510 μm | - | Straight | 2.5 % | - | - | - | - | - | - | - | 2.54mm | 0.183 4.66mm | 3.81mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C152J1GACTU KEMET | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | - | General Purpose | - | 8532.24.00.20 | 1500pF | - | 100V | TR, PLASTIC, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | C0G | - | C0G | Yes | - | - | 100V | - | 0.1 % | - | - | - | - | Low ESL | - | - | 880μm | - | 3.2mm | - | 0.043 1.10mm | 1.0922mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() L1GN501155KA05 KEMET | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Stacked DIP, 6 Lead | - | - | - | - | Ceramic | - | - | - | L1GN50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~200°C | Tray | 2017 | KPS-MCC Indust C0G HT200C | 0.250Lx0.300W 6.35mmx7.62mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | - | - | SMPS Filtering | - | - | 1.5μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | - | - | Straight | - | - | - | - | - | Low ESL (Stacked), High Temperature | - | - | 15.238mm | 0.600 15.24mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() C0805V123KCRACTU KEMET | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ArcShield SMD Comm X7R HV | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 0.012μF | - | 500V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | - | - | 2012 | 0805 | - | - | - | - | - | X7R | Yes | - | - | 500V | - | - | - | - | - | - | High Voltage, ArcShield™ | - | - | 1.25mm | - | 2mm | - | 0.055 1.40mm | 1.397mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C947U392MYVDBA7317 KEMET | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Box (TB) | 2013 | C900AC SFTY X1-400 Y2-250 | 0.472Dia 12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5V F | - | Tin (Sn) | - | - | - | Safety | RATED AC VOLTAGE: 400; 250, SAFTEY CLASS: X1/Y2 | - | 3900pF | - | 400V | AMMO PACK | 5mm | - | - | 250V | - | - | 7.5mm | - | - | Y5V | 0.394 10.00mm | Y5V | No | - | 500 μm | 250V | Formed Leads - Kinked | 5 % | Kinked | - | - | - | - | - | 11mm | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | X1, Y2 | ||
![]() CBR08C200J1GAC KEMET | In Stock | - | - | 31 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 20pF | - | 100V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | 2012 | 0805 | - | - | - | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 950μm | - | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C1210X225K5RACTU KEMET | In Stock | - | - | - | PCB, Surface Mount | - | - | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | 2.2μF | - | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | - | - | 50V | 3225 | 1210 | - | - | - | X7R | - | X7R | Yes | - | - | 50V | - | 2.5 % | - | - | - | - | Soft Termination | - | - | 1.25mm | - | 3.3mm | 2.5mm | - | 1.397mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CBR04C409C5GAC KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 4pF | - | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C181J5HAC7800 KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | - | - | General Purpose | - | - | 180pF | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | - | - | - | - | - | - | 0.035 0.88mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR04C308A5GAC KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 0.3pF | - | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C271J2GACTU KEMET | In Stock | - | Datasheet | 46 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 270pF | - | 200V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | 2012 | 0805 | 750μm | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | - | Low ESL | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C820K3GACTU KEMET | In Stock | - | Datasheet | 47 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 82pF | - | 25V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | 1005 | 0402 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | Low ESL | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C473K4RAC3076 KEMET Corporation | In Stock | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | 2 | - | 0.047uF | 0603 | 1608 | Ceramic Chip | Class 2 | - | 3.5 | EAR99 | 8532.24.00.20 | + 125 C | 125 | No | - 55 C | -55 | Surface Mount | 0.8 | - | 16 VDC | - | - | - | - | - | 10% | - | - | Active | - | - | Standard | - | - | X7R Dielectric Commercial Grade MLCCs | - | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Flat | Pad | - | - | - | - | - | - | X7R | - | - | - | - | - | 16VDC | - | - | - | Ceramic Capacitors | 1.6 X 0.8 X 0.8 | General Type MLCCs | - | 1.6 | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | 0.8 | - | - | RoHS Compliant | - | - |