- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C272F3GACTU KEMET | In Stock | - | - | 48 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 2700pF | 25V | TR, PAPER, 7/13 INCH | - | 2012 | 0805 | 750μm | C0G | C0G | Yes | - | 0.1 % | Low ESL | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C220M5HAC7867 KEMET | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 22pF | 50V | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | 0.034 0.87mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C510G3GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 51pF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C431F8JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 430pF | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C111G3GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 110pF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C431F3JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 430pF | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C820K1GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 82pF | 100V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C301J3GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 300pF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C629J5GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 6.2pF | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.25mm | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 880μm | 2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C758C3GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.75pF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C181K1RACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 180pF | 100V | TR, Punched Paper, 7 Inch | - | - | - | - | - | X7R | Yes | - | - | - | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | ROHS3 Compliant | - | - | ||
![]() C0805C222K5HACTU KEMET | In Stock | - | Datasheet | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | Tape & Reel (TR) | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 2.2nF | 50V | TR, Punched Paper, 7 Inch | - | 2012 | 0805 | - | X8R | X8R | Yes | - | 2.5 % | - | 880μm | 2mm | 1.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() C1812C333KFRACTU KEMET | In Stock | - | Datasheet | 31 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R HV | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.033μF | 1.5kV | TR, Plastic, 7 Inch | - | 4532 | 1812 | - | - | X7R | Yes | 1500V | - | Low ESL, High Voltage | 2.5mm | 4.5mm | 3.2mm | 0.106 2.70mm | 2.6924mm | ROHS3 Compliant | - | - | ||
![]() C0805C362K3GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 3600pF | 25V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 880μm | 2mm | - | 0.039 1.00mm | 990.6μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C430G3GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 43pF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C431F4JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 430pF | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C162F4JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 1600pF | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C130C3GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 13pF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C122G3GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1200pF | 25V | TR, PAPER, 7 INCH | 1.25mm | 2012 | 0805 | - | C0G | C0G | Yes | - | - | Low ESL | 880μm | 2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C271J8RACTU KEMET | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 270pF | 10V | TR, Punched Paper, 7 Inch | 800μm | - | - | - | - | X7R | Yes | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | - | - |