- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603T104K5RALTU KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD COTS X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | High Reliability, Bypass, Decoupling | MIL-PRF-55681 | 8532.24.00.20 | 0.1μF | 50V | TR, Punched Paper, 7 Inch | 800μm | not_compliant | 1608 | 0603 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | Non-RoHS Compliant | Contains Lead | COTS | ||
![]() C0603C622J3GACTU KEMET | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.20 | 6200pF | 25V | TR, PAPER, 7 INCH | 800μm | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C180J8GACTU KEMET | In Stock | - | - | 47 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.20 | 18pF | 10V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR04C129A5GAC KEMET | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 1.2pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | C0G | Yes | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1206C104J5JACTU KEMET | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | - | - | - | Cut Tape | - | - | - | 5% | e3 | yes | - | - | 2 | - | - | -750+/-120ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | - | - | 100nF | 50V | TR, Embossed Plastic, 7 Inch | - | - | 3216 | 1206 | - | - | - | U2J | - | U2J | Yes | - | - | - | - | - | - | 880μm | - | 3.2mm | 1.6mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() C0402C152J3GACTU KEMET | In Stock | - | - | 21 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Ceramic | - | - | Tape and Reel | 2012 | - | - | 5% | e3 | yes | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 1.5nF | 25V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0402C105M9PACTU KEMET | In Stock | - | - | 8 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~85°C | Tape & Reel (TR) | 2011 | SMD Comm X5R | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.20 | 1μF | 6.3V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | - | - | - | - | - | X5R | Yes | - | - | 6.3V | - | 5 % | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C340C333J2G5TA KEMET | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | GoldMax 300 Comm C0G | 0.290Lx0.160W 7.36mmx4.07mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.60 | 0.033μF | 200V | - | 3.81mm | - | - | - | 5.08mm | CERAMIC CAPACITOR | 7mm | C0G | 0.200 5.08mm | C0G | Yes | 510 μm | 4015 | - | Straight | 0.1 % | Low ESL | 3.81mm | 0.500 12.70mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C390K5GACTU KEMET | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.20 | 39pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | 750μm | - | - | C0G | - | C0G | Yes | - | - | - | - | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR06C308BAGAC KEMET | In Stock | - | - | 31 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | 2.012816mg | -55°C~125°C | Cut Tape (CT) | 2015 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 0.3pF | 250V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | C0G | - | C0G | Yes | - | - | 250V | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0402C569B5GACTU KEMET | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2 | - | Ceramic | - | - | Tape & Reel (TR) | 2013 | - | - | - | - | yes | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | 5.6pF | 50V | - | 500μm | - | 1005 | 0402 | - | - | - | C0G | - | - | - | - | - | - | - | 0.1 % | - | 550μm | - | 1mm | 500μm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CBR02C180F3GAC KEMET | In Stock | - | Datasheet | 31 Weeks | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 18pF | 25V | TR, PUNCHED PAPER, 7 INCH | - | - | 0603 | 0201 | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 0.3mm | - | 0.5mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C332K5RECAUTO KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2017 | ESD SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, ESD Protection | - | - | 3300pF | 50V | TR, Punched Paper, 7 Inch | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CBR04C130F5GAC KEMET | In Stock | - | Datasheet | 31 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 13pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | 1005 | 0402 | - | - | - | - | - | C0G | Yes | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR05C829CAGAC KEMET | In Stock | - | Datasheet | 32 Weeks | Surface Mount | Surface Mount, MLCC | 0505 (1313 Metric) | - | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR05 SMD RF C0G | 0.055Lx0.055W 1.40mmx1.40mm | ±0.25pF | - | yes | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | - | 8.2pF | 250V | - | - | - | 1313 | 0505 | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.3mm | - | - | - | 0.051 1.30mm | 1.2954mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C102G5GACTU KEMET | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.20 | 1000pF | 50V | TR, PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | 750μm | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CBR04C259B5GAC KEMET | In Stock | - | Datasheet | 31 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 2.5pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | C0G | Yes | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C1210X154KCRACAUTO KEMET | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, MLCC | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R HV Flex | 0.130Lx0.102W 3.30mmx2.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Boardflex Sensitive | - | 8532.24.00.20 | 0.15μF | 500V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | Soft Termination, High Voltage | 2.1mm | - | 3.3mm | 2.6mm | 0.091 2.30mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805J104K5RACAUTO KEMET | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Auto X7R FO | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Boardflex Sensitive | - | 8532.24.00.20 | 0.1μF | 50V | TR, Embossed Plastic, 7 Inch | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | Open Mode, Soft Termination | 1.25mm | - | 2mm | 1.25mm | 0.055 1.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CBR06C339BAGAC KEMET | In Stock | - | - | 31 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2015 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 3.3pF | 250V | TR, PUNCHED PAPER, 7 INCH | - | - | 1608 | 0603 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - |