- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206C681M5GACTU KEMET | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 680pF | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | - | 3216 | 1206 | - | C0G | C0G | Yes | - | Low ESL | 880μm | 3.2mm | 1.6mm | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C519K2GACTU KEMET | In Stock | - | Datasheet | 51 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 5.1pF | 200V | TR, PAPER, 7/13 INCH | - | 2012 | 0805 | - | C0G | C0G | Yes | - | Low ESL | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C680J1HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 68pF | 100V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C560F5HACAUTO KEMET | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | Automotive | - | 56pF | 50V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C162K5JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 1600pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C751M5JACAUTO KEMET | In Stock | - | - | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 750pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C162M4JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 1600pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C162M3JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 1600pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C682K3JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Ceramic | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 6800pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 870μm | - | - | 0.034 0.87mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C222G4JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 2200pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C331K4RACAUTO KEMET | In Stock | - | - | 15 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 330pF | 16V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | - | X7R | Yes | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C242J4JACAUTO KEMET | In Stock | - | - | 52 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Ceramic | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 2400pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 870μm | - | - | 0.034 0.87mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C472G3JACAUTO KEMET | In Stock | - | - | 52 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Ceramic | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 4700pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 870μm | - | - | 0.034 0.87mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C562J3JACAUTO KEMET | In Stock | - | - | 52 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Ceramic | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 5600pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 870μm | - | - | 0.034 0.87mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C752J8JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Ceramic | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 7500pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C752J4JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Ceramic | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 7500pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C392G4JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Ceramic | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 3900pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 870μm | - | - | 0.034 0.87mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C752J5JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 7500pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C682K1RACTM KEMET | In Stock | - | Datasheet | 51 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | 2013 | - | - | 10% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 6.8nF | 100V | TR, Punched Paper, 7 Inch | 1.25mm | 2012 | 0805 | 750μm | X7R | X7R | Yes | 2.5 % | - | 780μm | 2mm | 1.2mm | - | - | RoHS Compliant | - | - | ||
![]() C0603C331F5GAC KEMET | In Stock | - | Datasheet | 13 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | Bulk | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 330pF | 50V | - | - | 1608 | 0603 | 700μm | C0G | C0G | Yes | - | - | 870μm | 1.6mm | 0.8mm | - | - | RoHS Compliant | Lead Free | - |