- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C155K9RACTU KEMET | In Stock | - | Datasheet | 43 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 1.5μF | 6.3V | TR, Embossed Plastic, 7 Inch | - | 1.25mm | - | - | 2012 | 0805 | 750μm | - | - | - | - | X7R | Yes | - | - | - | - | - | 5 % | - | - | - | 1.4mm | - | 2mm | - | 0.055 1.40mm | 1.397mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() C0402C519K4GACTU KEMET | In Stock | - | Datasheet | 51 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 5.1pF | 16V | TR, PUNCHED PAPER, 7 INCH | - | 500μm | - | - | 1005 | 0402 | 300μm | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() C317C330J2G5TA KEMET | In Stock | - | - | 8 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | - | Ceramic | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm C0G | 0.150Lx0.100W 3.81mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 33pF | 200V | - | - | 2.54mm | - | - | - | - | 5.08mm | - | 7mm | C0G | 0.200 5.08mm | C0G | Yes | - | 510 μm | - | 200V | Formed Leads | 0.1 % | Formed Leads | Low ESL | - | 2.54mm | 0.200 5.08mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0603C104K5RAC7013 KEMET | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 50V | TR, PAPER, 7 INCH | - | 800μm | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | - | ||
![]() L1GN40D274KA05 KEMET | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Stacked DIP, 8 Lead | - | - | Ceramic | - | 1000V 1kV | -55°C~200°C | Tray | - | KPS-MCC Indust C0G HT200C | 0.400Lx0.440W 10.16mmx11.18mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | - | SMPS Filtering | - | 0.27μF | - | - | - | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | - | - | Straight | - | - | Low ESL (Stacked), High Temperature | - | 15.238mm | 0.600 15.24mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C1206C102M1RACTU KEMET | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 1000pF | 100V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | - | 1.6mm | - | - | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | 2.5 % | - | - | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | No | - | ROHS3 Compliant | - | ||
![]() C0805C153K3RACTU KEMET | In Stock | - | Datasheet | 46 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.015μF | 25V | TR, Punched Paper, 7 Inch | - | 1.25mm | - | - | 2012 | 0805 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | ||
![]() C317C103K5R5TATR KEMET | In Stock | - | Datasheet | - | Through Hole | - | Dipped | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | - | - | - | - | - | Radial | - | - | - | 125°C | -55°C | - | - | - | 10nF | - | - | - | 2.54mm | - | - | - | - | 5.08mm | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() C1210C226M3PACTU KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | Ceramic | - | -55°C~85°C | Cut Tape (CT) | 2013 | SMD Comm X5R | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 22μF | 25V | TR, Embossed Plastic, 7 Inch | - | - | - | - | 3225 | 1210 | - | - | - | - | - | X5R | Yes | - | - | - | - | - | - | - | - | - | 2.5mm | - | 3.2mm | 2.5mm | 0.110 2.80mm | 2.794mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0603C682K5RAC7411 KEMET | In Stock | - | - | - | Surface Mount | - | 0603 | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.24.00.20 | 6.8nF | 50V | TR, PUNCHED PAPER, 13 INCH | - | 800μm | - | - | - | - | - | - | - | X7R | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 800μm | - | 1.6mm | 0.8mm | - | - | No | - | RoHS Compliant | - | ||
![]() CBR05C470JAGAC KEMET | In Stock | - | - | 32 Weeks | Surface Mount | Surface Mount, MLCC | 0505 (1313 Metric) | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR05 SMD RF C0G | 0.055Lx0.055W 1.40mmx1.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | 47pF | 250V | - | - | - | - | - | 1313 | 0505 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 1.3mm | - | - | - | 0.051 1.30mm | 1.2954mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() C0603C221J3GACTU KEMET | In Stock | - | - | 36 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 220pF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | - | - | 1608 | 0603 | 700μm | - | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | Low ESL | - | 900μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C410C330J1G5TA KEMET | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | Dipped | WIRE | 2 | - | Ceramic | - | - | - | 2005 | - | - | 5% | e3 | yes | Active | - | 2 | Axial | EAR99 | 30 ppm/°C | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | 125°C | -55°C | - | - | - | 33pF | 100V | BULK | - | - | - | - | - | - | - | - | - | C0G | - | C0G | Yes | - | 510 μm | - | 100V | - | 0.1 % | - | - | 2.54mm | - | - | 4.32mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() C1206C361F5GACTU KEMET | In Stock | - | Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 360pF | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | - | 1.6mm | - | - | 3216 | 1206 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() C647C105KCR5TA KEMET | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | WIRE | - | - | - | - | -55°C~125°C | Bulk | 2016 | GoldMax 600 Comm X7R HV | 0.571Lx0.271W 14.50mmx6.89mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | 8532.24.00.60 | 1μF | 500V | - | 12.06mm | - | - | - | - | - | 12.065mm | - | - | - | 0.475 12.06mm | X7R | Yes | - | 640 μm | 5727 | - | Straight | 2.5 % | - | High Voltage | - | 12.7mm | 0.500 12.70mm | 14.5mm | 6.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() C322C821J1G5TA KEMET | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | WIRE | - | - | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm C0G | 0.200Lx0.125W 5.08mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.60 | 820pF | 100V | - | - | 3.18mm | - | - | - | - | 5.08mm | CERAMIC CAPACITOR | - | C0G | 0.200 5.08mm | C0G | Yes | - | 510 μm | 2012 | - | Formed Leads | 0.1 % | - | Low ESL | - | 3.18mm | 0.260 6.60mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() C322C473KDR5TA KEMET | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | GoldMax 300 Comm X7R HV | 0.200Lx0.150W 5.08mmx3.81mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | X7R | - | - | - | - | General Purpose | - | 0.047μF | 1kV | - | - | - | - | - | - | - | 5.08mm | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | Formed Leads | - | Formed Leads | High Voltage | - | - | 0.260 6.60mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CK12BX220M KEMET | In Stock | - | Datasheet | - | Through Hole | - | Molded | WIRE | - | - | - | - | - | - | - | C(SIZE)K | - | 20% | e0 | no | - | - | 2 | Axial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | - | 8532.24.00.40 | 22pF | - | BULK | - | - | not_compliant | MIL-C-11015 | - | - | - | CERAMIC CAPACITOR | - | X7R | - | X7R | Yes | 100V | - | - | - | - | - | - | - | 2.29mm | - | - | 4.06mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CCR06CG153JMV KEMET | In Stock | - | Datasheet | - | Through Hole | - | Molded | WIRE | - | - | - | - | - | - | - | - | - | 5% | e0 | no | - | - | 2 | Radial | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 8532.23.00.60 | 15nF | - | BULK | - | 2.29mm | - | MIL-PRF-20 | - | - | 5.08mm | CERAMIC CAPACITOR | - | C0G | - | C0G | Yes | 50V | - | 2909 | - | - | - | - | - | - | - | - | 7.37mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBR06C910F5GAC KEMET | In Stock | - | Datasheet | 31 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 91pF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 870μm | - | - | - | 0.034 0.87mm | - | - | - | ROHS3 Compliant | - |