- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Pitch | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Operating Temperature Range | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206C124M3JACTU KEMET | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | 120 nF | 120000 pF | - | 1206 | 3216 | - | Class 1 | - | 2500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | C1206C124M3JAC7800 | - | - | - | - | - | - | - | - | 0.000952 oz | - | - | - | 25 VDC | - | - | MouseReel | - | SMD Comm U2J | - | 20 % | - | - | - | - | - | Standard | - | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | - | - | - | 0.12 uF | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | U2J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() C320C104M1U5HA KEMET | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | 2 | - | 100 nF | 100000 pF | - | - | - | Conformally Coated | Class 2 | 4 % | 500 | KEMET ELECTRONICS CORP | - | C320C104M1U5HA | + 85 C | - | + 10 C | 85 °C | 10 °C | - | , 2012 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.71 | N | No | Z5U | Goldmax | - | - | - | - | 100 VDC | - | - | Bulk | - | GoldMax 300 Comm Z5U | - | 20 % | e0 | No | - | - | - | - | EAR99 | -56/+22% ppm/°C | Goldmax Z5U Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | - | 8532.24.00.60 | 0.1 uF | - | - | - | Bulk | 2.54 mm | - | not_compliant | - | Radial | - | - | - | CERAMIC CAPACITOR | Z5U | - | 2.54 mm | Z5U | Yes | 100 V | 0.51 mm | - | - | Straight | - | 20% | 20% | - | - | - | General Type MLCCs | - | - | - | - | 3.18 mm | - | 5.08 mm | 5.84 mm | - | - | - | - | - | ||
![]() C1206C473K5RAC KEMET | In Stock | - | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | 10% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | 8532.24.00.20 | 47nF | - | 50V | - | Bulk | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | X7R | - | - | X7R | Yes | - | - | - | 50V | - | 2.5 % | - | - | - | - | - | - | - | - | - | - | 880μm | - | 3.2mm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() C0805C104K5RAC7025 KEMET | 30 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | - | - | - | Bypass, Decoupling | - | 0.1μF | - | 50V | - | - | - | - | - | - | - | 2012 | 0805 | 750μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | - | - | - | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | ||
![]() C1206C334K1RACAUTO KEMET | 1027 | - | Datasheet | 8 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.33μF | - | 100V | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 1.6mm | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 3.2mm | - | 0.069 1.75mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CK05BX473K KEMET | 95 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-C-11015, CK05 | 0.190Lx0.090W 4.83mmx2.29mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | BX | - | Tin/Lead (Sn60Pb40) | - | - | High Reliability | - | 0.047μF | - | 50V | 5.08mm | - | - | 2.29mm | not_compliant | MIL-C-11015/18 | - | - | - | 5.08mm | CERAMIC CAPACITOR | X7R | - | 0.200 5.08mm | X7R | Yes | - | 635 μm | - | - | Formed Leads | 2.5 % | - | - | Formed Leads | - | - | - | Military | - | - | - | 4.83mm | 0.200 5.08mm | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() C317C391J1G5HA7301 KEMET | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.39 nF | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | N | - | C0G (NP0) | GoldMax | - | - | - | - | 100 VDC | 100 VDC | - | Cut Tape | - | GoldMax 300 Comm C0G | - | 0.25 pF | - | - | - | - | - | - | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | - | - | - | 390 pF | - | - | - | - | - | - | - | - | Radial | - | - | - | - | C0G (NP0) | - | 5.08 mm | - | - | - | 0.51 mm | - | - | Outside Bend | - | - | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | - | - | - | 2.54 mm | - | 3.81 mm | 5.08 mm | - | - | - | - | - | ||
![]() C330C274K1R5HA7303 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 nF | 270000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 1500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | N | - | X7R | GoldMax | - | - | 100 V | - | 100 VDC | 100 VDC | - | Cut Tape | - | GoldMax 300 Comm X7R | - | 10 % | - | - | - | - | - | Radial | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | - | 0.27 uF | - | - | - | - | - | - | - | - | Radial | - | - | 5.08 mm | - | X7R | - | 5.08 mm | - | - | - | 0.51 mm | - | - | Outside Bend | 2.5 % | - | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | - | - | - | 4.07 mm | - | 7.11 mm | 9.14 mm | - | - | - | - | - | ||
![]() C317C471M5R5HA KEMET | 49 | - | - | 8 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | 2 | - | 0.47 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET ELECTRONICS CORP | - | C317C471M5R5HA | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.49 | N | No | X7R | GoldMax | - | - | - | - | 50 VDC | 50 VDC | - | Bulk | - | GoldMax 300 Comm X7R | - | 20 % | e0 | No | - | - | - | - | EAR99 | 15% ppm/°C | Goldmax X7R Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | - | 8532.24.00.60 | 470 pF | - | - | - | Bulk | 5.08 mm | - | not_compliant | - | Radial | - | - | - | CERAMIC CAPACITOR | X7R | - | 5.08 mm | X7R | Yes | 50 V | 0.51 mm | - | - | Outside Bend | - | 20% | 20% | - | - | - 55 C to + 125 C | General Type MLCCs | - | - | - | - | 2.54 mm | - | 3.81 mm | 5.08 mm | - | - | - | - | - | ||
![]() CBR04C110J3GAC KEMET | 27 | - | - | 24 Weeks | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | KEMET ELECTRONICS CORP | - | CBR04C110J3GAC | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | - | SMT | - | Active | Active | - | 5.39 | Details | Yes | - | - | 0.000053 oz | - | - | - | 25 VDC | - | - | MouseReel | - | CBR | - | 5 % | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 11 pF | - | - | - | TR, Punched Paper, 7 Inch | - | - | compliant | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 25 V | - | 0402 | - | - | - | 5% | 5% | - | - | - | RF Microwave / High Q | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() CBR04C879C3GAC KEMET | 19 | - | - | 24 Weeks | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | KEMET ELECTRONICS CORP | - | CBR04C879C3GAC | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | - | SMT | - | Active | Active | - | 5.72 | Details | Yes | - | - | 0.000053 oz | - | - | - | 25 VDC | - | - | MouseReel | - | CBR | - | 0.25 pF | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8.7 pF | - | - | - | TR, Punched Paper, 7 Inch | - | - | compliant | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 25 V | - | 0402 | - | - | - | 2.8736% | 2.8736% | - | - | - | RF Microwave / High Q | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() CBR04C869C3GAC KEMET | 45 | - | - | 24 Weeks | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | KEMET ELECTRONICS CORP | - | CBR04C869C3GAC | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | - | SMT | - | Active | Active | - | 5.72 | Details | Yes | - | - | 0.000053 oz | - | - | - | 25 VDC | - | - | MouseReel | - | CBR | - | 0.25 pF | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8.6 pF | - | - | - | TR, Punched Paper, 7 Inch | - | - | compliant | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 25 V | - | 0402 | - | - | - | 2.907% | 2.907% | - | - | - | RF Microwave / High Q | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() C052C689D2G5TA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 2000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 80-C052C689D2G-TR | - | - | - | - | Details | - | C0G (NP0) | - | - | - | - | - | 200 VDC | - | - | Reel | - | LDD Comm C0G | - | 0.5 pF | - | - | - | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 6.8 pF | - | - | - | - | - | - | - | - | Radial | - | - | - | - | C0G (NP0) | - | 5.08 mm | - | - | - | 0.635 mm | - | - | Outside Bend | - | - | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | - | - | - | 4.83 mm | - | 4.83 mm | 2.29 mm | - | - | - | - | - | ||
![]() C320C471KDG5TA KEMET | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47 nF | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 500 | - | - | - | + 125 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | C0G (NP0) | GoldMax | - | - | - | - | 1 kVDC | - | - | Bulk | - | GoldMax 300 Comm C0G HV | - | 10 % | - | - | - | - | - | - | - | - | High Voltage Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | - | - | - | 470 pF | - | - | - | - | - | - | - | - | Radial | - | - | - | - | C0G (NP0) | - | 2.54 mm | - | - | - | 0.51 mm | - | - | Straight | - | - | - | - | - | - 55 C to + 125 C | High Voltage MLCCs | - | - | - | - | 3.81 mm | - | 5.08 mm | 5.84 mm | - | - | - | - | - | ||
![]() C0603C222K3RECTU KEMET | In Stock | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | - | Class 2 | - | 4000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | C0603C222K3REC7867 | - | - | - | - | Details | - | - | - | 0.000222 oz | - | - | - | 25 VDC | - | - | MouseReel | - | ESD SMD Comm X7R | - | 10 % | - | - | - | - | - | Standard | - | - | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | - | - | 2200 pF | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() CBR04C360J5GACAUTO KEMET | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | KEMET | - | - | - | 0402 | 1005 | - | - | - | 10000 | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | 50V | - | - | 50 VDC | - | -55°C ~ 125°C | MouseReel | - | CBR-SMD RF Auto C0G | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | - | - | - | Standard | - | C0G, NP0 | Automotive MLCCs | - | - | - | Automotive, Boardflex Sensitive | - | 36 pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | - | - | AEC-Q200 | ||
![]() C322C473J5R5TA7301 KEMET | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 nF | 47000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 2500 | - | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | X7R | GoldMax | - | - | - | - | 50 VDC | - | - | MouseReel | - | GoldMax 300 Comm X7R | - | 5 % | - | - | - | - | - | - | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | - | - | Radial | - | - | - | - | X7R | - | 5.08 mm | - | - | - | 0.51 mm | - | - | Outside Bend | - | - | - | - | - | - | General Type MLCCs | - | - | 5.08 mm | 5.08(Max) x 3.18(Max) x 6.6(Max) | 3.18 mm | - | 5.08 mm | 6.6 mm | - | - | - | - | - | ||
![]() C315C820J1G5HA7303 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | GoldMax | - | - | 100 V | - | 100 VDC | 100 VDC | - | Cut Tape | - | GoldMax 300 Comm C0G | - | 0.25 pF | - | - | - | - | - | Radial | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | - | 82 pF | - | - | - | - | - | - | - | - | Radial | - | - | 2.54 mm | - | C0G (NP0) | - | 2.54 mm | - | - | - | 0.51 mm | - | - | Straight | 0.1 % | - | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | - | - | - | 2.54 mm | - | 3.81 mm | 3.14 mm | - | - | - | - | - | ||
![]() C322C271J2G5TA7301 KEMET | 49 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | 2 | - | 0.27 nF | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | KEMET ELECTRONICS CORP | - | C322C271J2G5TA7301 | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 2012 | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.41 | Details | Yes | C0G (NP0) | GoldMax | - | - | - | - | 200 VDC | 200 VDC | - | Cut Tape | - | GoldMax 300 Comm C0G | - | 5 % | e3 | Yes | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Goldmax C0G Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.60 | 270 pF | - | - | - | BULK | 5.08 mm | - | compliant | - | Radial | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | 5.08 mm | C0G | Yes | 200 V | 0.51 mm | 2012 | - | Outside Bend | - | 5% | 5% | - | - | - 55 C to + 125 C | General Type MLCCs | - | - | - | - | 3.18 mm | - | 5.08 mm | 6.6 mm | - | - | - | - | - | ||
![]() C1206C474K4RAC3124 KEMET | 19 | - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | 470 nF | 470000 pF | - | 1206 | 3216 | - | Class 2 | - | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 0.000952 oz | - | 16 V | - | 16 VDC | 16 V | - | MouseReel | - | SMD Comm X7R | - | 10 % | - | - | - | - | - | Standard | - | - | X7R Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | - | 0.47 uF | - | - | - | - | - | - | - | - | SMD/SMT | 3216 | 1206 | - | - | X7R | - | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | General Type MLCCs | - | - | - | - | 0.9 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - |