- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Operating Temperature Range | Product | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206C474K4RAC3124 KEMET | 19 | - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | 470 nF | 470000 pF | - | 1206 | 3216 | - | Class 2 | - | 10000 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 0.000952 oz | 16 V | - | 16 VDC | 16 V | - | MouseReel | - | SMD Comm X7R | - | 10 % | - | - | - | - | - | Standard | - | - | X7R Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | - | 0.47 uF | - | - | - | - | - | SMD/SMT | - | 3216 | 1206 | - | - | X7R | - | - | - | - | - | - | - | - | 5 % | - | - | - | General Type MLCCs | - | 0.9 mm | 3.2 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() C315C820J1G5HA7303 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | GoldMax | - | 100 V | - | 100 VDC | 100 VDC | - | Cut Tape | - | GoldMax 300 Comm C0G | - | 0.25 pF | - | - | - | - | - | Radial | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | - | 82 pF | - | - | - | - | - | Radial | - | - | - | 2.54 mm | - | C0G (NP0) | 2.54 mm | - | - | - | 0.51 mm | - | - | Straight | 0.1 % | - | - | - 55 C to + 125 C | General Type MLCCs | - | 2.54 mm | 3.81 mm | 3.14 mm | - | - | - | - | - | - | - | ||
![]() C322C333K5R5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 nF | 33000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 2500 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | N | - | X7R | GoldMax | - | - | - | 50 VDC | 50 VDC | - | Cut Tape | - | GoldMax 300 Comm X7R | - | 10 % | - | - | - | - | - | Radial | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | - | 0.033 uF | - | - | - | - | - | Radial | - | - | - | 5.08 mm | - | X7R | 5.08 mm | - | - | - | 0.51 mm | - | - | Outside Bend | 2.5 % | - | - | - 55 C to + 125 C | General Type MLCCs | - | 3.18 mm | 5.08 mm | 6.6 mm | - | - | - | - | - | - | - | ||
![]() CBR08C739D5GAC KEMET | In Stock | - | - | 24 Weeks | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | KEMET ELECTRONICS CORP | CBR08C739D5GAC | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | - | SMT | - | Active | Active | - | 5.72 | Details | Yes | - | - | 0.000194 oz | - | - | 50 VDC | - | - | MouseReel | - | CBR | - | 0.5 pF | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 7.3 pF | - | TR, Punched Paper, 7 Inch | - | - | compliant | SMD/SMT | - | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | 50 V | - | 0805 | - | - | - | 6.8493% | 6.8493% | - | RF Microwave / High Q | - | 0.85 mm | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() CBR08C959D5GAC KEMET | 36 | - | - | 24 Weeks | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | KEMET ELECTRONICS CORP | CBR08C959D5GAC | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | - | SMT | - | Active | Active | - | 5.72 | Details | Yes | - | - | 0.000194 oz | - | - | 50 VDC | - | - | MouseReel | - | CBR | - | 0.5 pF | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 9.5 pF | - | TR, Punched Paper, 7 Inch | - | - | compliant | SMD/SMT | - | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | 50 V | - | 0805 | - | - | - | 5.2632% | 5.2632% | - | RF Microwave / High Q | - | 0.85 mm | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() C317C472M5R5HA KEMET | 49 | - | - | 8 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | CERAMIC | - | 2 | 4.7 nF | - | 0.0047 uF | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET ELECTRONICS CORP | C317C472M5R5HA | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.49 | N | No | C0G (NP0) | GoldMax | - | - | - | 50 VDC | 50 VDC | - | Bulk | - | GoldMax 300 Comm X7R | - | 20 % | e0 | No | - | - | - | - | EAR99 | 15% ppm/°C | Goldmax X7R Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | - | 8532.24.00.60 | 4700 pF | - | Bulk | 5.08 mm | - | not_compliant | Radial | - | - | - | - | CERAMIC CAPACITOR | X7R | 5.08 mm | X7R | Yes | 50 V | 0.51 mm | - | - | Outside Bend | - | 20% | 20% | - 55 C to + 125 C | General Type MLCCs | - | 2.54 mm | 3.81 mm | 5.08 mm | - | - | - | - | - | - | - | ||
![]() C1808C129CHGACTU KEMET | 16 | - | - | - | - | - | 1808 (4520 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | 1808 | 4520 | - | Class 1 | - | 1000 | KEMET ELECTRONICS CORP | C1808C129CHGACTU | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 1808 | RECTANGULAR PACKAGE | SMT | C1808C129CHGAC7800 | Active | Active | - | 5.56 | Details | Yes | - | - | 0.001905 oz | - | - | 3 kVDC | - | - | MouseReel | - | SMD Comm C0G HV | - | 0.25 pF | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage C0G Dielectric Commercial MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1.2 pF | - | TR, Embossed Plastic, 7 Inch | - | - | compliant | SMD/SMT | - | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | 3000 V | - | 1808 | - | - | - | 20.8333% | 20.8333% | - | General Type MLCCs | - | 1.6 mm | 4.7 mm | 2 mm | - | - | - | - | - | - | - | ||
![]() C328C272G1G5TA KEMET | 16 | - | - | 13 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | CERAMIC | - | 2 | 2.7 nF | - | 0.0027 uF | - | - | Conformally Coated | Class 1 | 0.1 % | 500 | KEMET ELECTRONICS CORP | C328C272G1G5TA | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Bulk | , 2012 | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.67 | Details | Yes | C0G (NP0) | GoldMax | - | - | - | 100 VDC | - | - | Bulk | - | GoldMax 300 Comm C0G | - | 2 % | e3 | Yes | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Goldmax C0G Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.60 | 2700 pF | - | BULK | 5.08 mm | - | compliant | Radial | - | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | 5.08 mm | C0G | Yes | 100 V | 0.51 mm | 2012 | - | Outside Bend | - | 2% | 2% | - | General Type MLCCs | - | 3.18 mm | 5.08 mm | 7.62 mm | - | - | - | - | - | - | - | ||
![]() C315C200F1G5TA KEMET | 24 | - | - | 8 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 500 | KEMET ELECTRONICS CORP | C315C200F1G5TA | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | Active | - | 5.43 | Details | Yes | C0G (NP0) | GoldMax | - | - | - | 100 VDC | - | - | Bulk | - | GoldMax 300 Comm C0G | - | 1 % | e3 | Yes | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Goldmax C0G Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.60 | 20 pF | - | BULK | - | - | compliant | Radial | - | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | 2.54 mm | C0G | Yes | 100 V | 0.51 mm | - | - | Straight | - | 1% | 1% | - 55 C to + 125 C | General Type MLCCs | - | 2.54 mm | 3.81 mm | 3.14 mm | - | - | - | - | - | - | - | ||
![]() CBR08C659D5GAC KEMET | 6 | - | - | 24 Weeks | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | CERAMIC | 5.499807 mg | 2 | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | KEMET ELECTRONICS CORP | CBR08C659D5GAC | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | - | SMT | - | Active | Active | - | 5.72 | Details | Yes | - | - | 0.000194 oz | 50 V | - | 50 VDC | 50 V | - | MouseReel | - | CBR | - | 0.5 pF | e3 | Yes | - | - | - | Standard | EAR99 | 30 ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | 6.5 pF | - | TR, Punched Paper, 7 Inch | - | - | compliant | SMD/SMT | - | 2012 | 0805 | - | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | 50 V | - | 0805 | - | - | - | 7.6923% | 7.6923% | - | RF Microwave / High Q | - | 0.85 mm | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() CBR08C619D5GAC KEMET | 6 | - | - | 24 Weeks | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | CERAMIC | 5.499807 mg | 2 | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | KEMET ELECTRONICS CORP | CBR08C619D5GAC | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | - | SMT | - | Active | Active | - | 5.72 | Details | Yes | - | - | 0.000194 oz | 50 V | - | 50 VDC | 50 V | - | MouseReel | - | CBR | - | 0.5 pF | e3 | Yes | - | - | - | Standard | EAR99 | 30 ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | 6.1 pF | - | TR, Punched Paper, 7 Inch | - | - | compliant | SMD/SMT | - | 2012 | 0805 | - | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | 50 V | - | 0805 | - | - | - | 8.1967% | 8.1967% | - | RF Microwave / High Q | - | 0.85 mm | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() C317C101MDR5TA KEMET | 31 | - | - | 9 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | CERAMIC | - | 2 | 0.1 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET ELECTRONICS CORP | C317C101MDR5TA | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Bulk | , 1515 | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.67 | Details | Yes | X7R | GoldMax | - | - | - | 1 kVDC | - | - | Bulk | - | GoldMax 300 Comm X7R HV | - | 20 % | e3 | Yes | - | - | - | - | EAR99 | 15% ppm/°C | High Voltage Goldmax X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.60 | 100 pF | - | BULK | 5.08 mm | - | compliant | Radial | - | - | - | - | CERAMIC CAPACITOR | X7R | 5.08 mm | X7R | Yes | 1000 V | 0.51 mm | 1515 | - | Outside Bend | - | 20% | 20% | - | High Voltage MLCCs | - | 3.14 mm | 3.81 mm | 5.08 mm | - | - | - | - | - | - | - | ||
![]() C330C473K1R5HA KEMET | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 nF | 47000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 250 | - | - | + 125 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | Active | - | - | N | - | X7R | GoldMax | - | - | - | 100 VDC | - | - | Bulk | - | GoldMax 300 Comm X7R | - | 10 % | - | - | - | - | - | - | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | - | - | - | - | 0.047 uF | - | - | - | - | - | Radial | - | - | - | - | - | X7R | 5.08 mm | - | - | - | 0.51 mm | - | - | Outside Bend | - | - | - | - | General Type MLCCs | - | 4.07 mm | 7.11 mm | 9.14 mm | - | - | - | - | - | - | - | ||
![]() C1206C104K1RAC KEMET | 2799 | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | 8532.24.00.20 | 100nF | 100V | Bulk | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | X7R | - | X7R | Yes | - | - | - | 100V | - | - | - | - | - | - | - | 880μm | 3.2mm | 1.6mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0402C240J5GACTU KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 24pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | 500μm | - | - | - | 1005 | 0402 | 300μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C106K8PACTU KEMET | 58000 | - | - | 8 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 10μF | 10V | TR, Embossed Plastic, 7 Inch | - | 1.6mm | - | - | 10V | 3216 | 1206 | - | - | - | - | X5R | Yes | - | - | - | 10V | - | - | - | - | - | - | - | 1.6mm | - | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C104K4RAC7411 KEMET | 148771 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.1μF | 16V | TR, PUNCHED PAPER, 13 INCH | - | 500μm | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1210C105K5NACTU KEMET | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | 15.989131mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2009 | SMD Comm X8L HT150C | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X8L | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | - | 2.5mm | - | - | - | 3225 | 1210 | - | - | - | - | X8L | Yes | - | - | - | - | - | - | - | - | - | - | High Temperature | 1.7mm | - | - | 0.075 1.90mm | 1.905mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C271K5RACTU KEMET | 304837 |
| - | 8 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 270pF | 50V | TR, Punched Paper, 7 Inch | - | 800μm | - | - | - | 1608 | 0603 | 700μm | - | - | - | X7R | Yes | - | - | - | - | - | 2.5 % | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C106J9RACAUTO KEMET | 2021 | - | Datasheet | 8 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | - | 10μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | 2mm | 1.25mm | 0.057 1.45mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |