- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CK06BX184K KEMET | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | - | - | WIRE | - | - | - | - | - | - | - | - | 2008 | - | - | 10% | e0 | no | Active | - | 2 | Radial | EAR99 | 15% ppm/°C | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | - | 8532.24.00.60 | 180nF | 50V | BULK | 2.29mm | MIL-C-11015/19 | - | - | - | 5.08mm | CERAMIC CAPACITOR | X7R | - | X7R | Yes | - | 635 μm | 2909 | - | 2.5 % | Straight | - | 7.37mm | - | 7.37mm | 2.29mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0603C681K1RACTM KEMET | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | 2.012816mg | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.24.00.20 | 680pF | 100V | TR, Punched Paper, 7 Inch | 800μm | - | - | 1608 | 0603 | - | - | X7R | - | X7R | Yes | - | - | - | - | - | - | - | 800μm | - | 1.6mm | 800μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0402C829B4HACTU KEMET | In Stock | - | Datasheet | - | - | - | - | 0402 | - | - | - | 2 | Ceramic | Ceramic | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | 8.2pF | 16V | - | - | - | - | - | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | 550μm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C223J8JACTU KEMET | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0805 | - | - | - | - | Ceramic | - | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | - | - | 22nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603C471J1HAC KEMET | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.24.00.20 | 470pF | 100V | BULK | - | - | - | 1608 | 0603 | - | - | X8R | - | X8R | Yes | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0805X472K1RACAUTO KEMET | 3621 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto X7R Flex | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Boardflex Sensitive | 8532.24.00.20 | 4700pF | 100V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | Soft Termination | 0.78mm | - | 2mm | 1.25mm | 0.039 0.98mm | 990.6μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1210C105K5RAC7210 KEMET | 16418322 | - | Datasheet | 29 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 1μF | 50V | TR, Embossed Plastic, 13 Inch | 2.5mm | - | - | 3225 | 1210 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 1.7mm | - | 3.2mm | - | 0.067 1.70mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() C0603X104K8RACTU KEMET | 7236 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SMD Comm X7R Flex | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Boardflex Sensitive | 8532.24.00.20 | 0.1μF | 10V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | Soft Termination | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805F223K1RACTU KEMET | 4933 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R FO | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.022μF | 100V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 100V | 2012 | 0805 | 750μm | - | - | - | X7R | Yes | - | - | - | - | - | - | Open Mode | - | - | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C474K5RACAUTO KEMET | 196000 | - | - | 39 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.47μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 880μm | - | 3.2mm | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C322C102KDG5TA KEMET | 145 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm C0G HV | 0.200Lx0.150W 5.08mmx3.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | 1000pF | 1kV | - | 5.08mm | - | - | - | - | 5.08mm | - | C0G | 0.200 5.08mm | C0G | Yes | 1000V | 510 μm | - | Formed Leads | 0.1 % | Formed Leads | Low ESL, High Voltage | 3.18mm | 0.260 6.60mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C331G3GACTU KEMET | 31 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 330pF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C132F4HACAUTO KEMET | 33 | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | - | Automotive | - | 1300pF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C220F8HACAUTO KEMET | 46 | - | - | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | - | Automotive | - | 22pF | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C120F4HACAUTO KEMET | 13 | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | - | Automotive | - | 12pF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C123K4HACAUTO KEMET | 13 | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | - | Automotive | - | 0.012μF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C751F3HACAUTO KEMET | 46 | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | - | Automotive | - | 750pF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C132F1HACAUTO KEMET | 49 | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | - | Automotive | - | 1300pF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0805C822F4HACAUTO KEMET | 40 | - | Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | - | Automotive | - | 8200pF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C911F8HACAUTO KEMET | 40 | - | - | 18 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | - | Automotive | - | 910pF | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 880μm | - | - | - | 0.035 0.88mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |