- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Applications | Capacitance | Voltage - Rated DC | Features | Height | Thickness (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402C129C3HACAUTO KEMET | 6 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | Active | 1 (Unlimited) | X8R | Automotive | 1.2pF | 25V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C360J8HACAUTO KEMET | 13 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | X8R | Automotive | 36pF | 10V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C919C5HACAUTO KEMET | 39 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | Active | 1 (Unlimited) | X8R | Automotive | 9.1pF | 50V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C919D8HACAUTO KEMET | 6 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 9.1pF | 10V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C271M3HACAUTO KEMET | 39 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 270pF | 25V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C431M8HACAUTO KEMET | 39 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 430pF | 10V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C150M8HACAUTO KEMET | 45 | - | - | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 15pF | 10V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C130K5HACAUTO KEMET | 45 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | Active | 1 (Unlimited) | X8R | Automotive | 13pF | 50V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C220K4HACAUTO KEMET | 38 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | Active | 1 (Unlimited) | X8R | Automotive | 22pF | 16V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C360M4HACAUTO KEMET | 36 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 36pF | 16V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C130M5HACAUTO KEMET | 45 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 13pF | 50V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C152M8HACAUTO KEMET | 45 | - | - | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 1500pF | 10V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C301G3HACAUTO KEMET | 45 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 300pF | 25V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C100G3HACAUTO KEMET | 36 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | Active | 1 (Unlimited) | X8R | Automotive | 10pF | 25V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C270K3HACAUTO KEMET | 45 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X8R | Automotive | 27pF | 25V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C201K1HACAUTO KEMET | 45 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | X8R | Automotive | 200pF | 100V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C201M8HACAUTO KEMET | 36 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 200pF | 10V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C270M4HACAUTO KEMET | 29 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 27pF | 16V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C270M3HACAUTO KEMET | 45 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | -55°C~150°C | Tape & Reel (TR) | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | X8R | Automotive | 27pF | 25V | Low ESL, High Temperature | 870μm | 0.034 0.87mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0402C519D8HACAUTO KEMET | 45 | - | Datasheet | 18 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | Ceramic | -55°C~150°C | Tape & Reel (TR) | AUTO-150C-(CxxxxC-AUTO) | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5pF | Active | 1 (Unlimited) | X8R | Automotive | 5.1pF | 10V | Low ESL, High Temperature | 550μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 |