- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Number of Terminals | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Product Type | Size(mm) | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C820K5GACTU KEMET | In Stock | - | - | 33 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 82pF | - | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | - | 1608 | 0603 | 700μm | - | - | C0G | - | C0G | Yes | - | - | - | 50V | - | 0.1 % | - | - | - | - | Low ESL | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C183K5RACAUTO KEMET | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.018μF | - | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1206C155K3RACTU KEMET | In Stock | - | - | 8 Weeks | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 1.5μF | - | 25V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | - | 25V | - | 3.5 % | - | - | - | - | - | - | 1.75mm | - | 3.2mm | - | 0.069 1.75mm | 1.7526mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C4540H563KGGWCT050 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount, MLCC | Nonstandard SMD | - | WRAPAROUND | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2016 | SMD Indust C0G HVHT200C Pulse | 0.449Lx0.402W 11.40mmx10.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Downhole | - | 0.056μF | - | 2kV | TR, EMBOSSED PLASTIC, 7/13 INCH | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 1000V | - | 4540 | - | - | - | - | - | - | - | Low ESL, High Voltage, High Temperature | - | 2mm | - | 11.4mm | 10.2mm | 0.087 2.20mm | 2.2098mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C317C333M5U5TA KEMET | 49 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~85°C | Bulk | 2008 | GoldMax 300 Comm Z5U | 0.150Lx0.100W 3.81mmx2.54mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Z5U | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.033μF | - | 50V | - | 2.54mm | - | - | - | - | - | 5.08mm | CERAMIC CAPACITOR | 7mm | - | 0.200 5.08mm | Z5U | Yes | - | 510 μm | 1510 | - | Formed Leads | 4 % | Formed Leads | - | - | - | - | - | 2.54mm | 0.200 5.08mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1812C102KDRACTU KEMET | In Stock | - | Datasheet | 31 Weeks | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm X7R HV | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1000pF | - | 1kV | TR, PLASTIC, 7 INCH | 3.2mm | - | - | - | 4532 | 1812 | - | - | - | - | - | X7R | Yes | 1000V | - | - | - | - | - | - | - | - | - | Low ESL, High Voltage | - | 1.4mm | - | 4.5mm | - | 0.061 1.55mm | 1.5494mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C102J1HACAUTO KEMET | In Stock | - | - | 8 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Auto X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X8R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | 8532.24.00.20 | 1000pF | - | 100V | TR, Punched Paper, 7 Inch | - | - | - | - | - | - | - | - | - | - | - | X8R | Yes | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1210C563KDRACTU KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2016 | SMD Comm X7R HV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.056μF | - | 1kV | TR, Plastic, 7 Inch | - | - | - | - | 3225 | 1210 | - | - | - | - | - | X7R | Yes | 1000V | - | - | - | - | 2.5 % | - | - | - | - | Low ESL, High Voltage | - | 2.1mm | - | 3.2mm | 2.5mm | 0.091 2.30mm | 2.3114mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C1808X102KHRACTU KEMET | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount, MLCC | 1808 (4520 Metric) | - | WRAPAROUND | 2 | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SMD Comm X7R HV Flex | 0.185Lx0.079W 4.70mmx2.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | - | 1000pF | - | 3kV | TR, Embossed Plastic, 7 Inch | - | - | - | - | 4520 | 1808 | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 3000V | - | - | - | - | - | - | - | - | - | Low ESL, Soft Termination, High Voltage | - | - | - | 4.7mm | - | 0.085 2.15mm | 2.159mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C151M4GACTU KEMET | In Stock | - | - | 47 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 150pF | - | 16V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | - | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | Low ESL | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C102K5RAC7411 KEMET | In Stock | - | - | 30 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 1000pF | - | 50V | TR, PAPER, 13 INCH | - | - | - | - | 2012 | 0805 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C630C472MGR5TA KEMET | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | WIRE | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000V 2kV | - | - | -55°C~125°C | Bulk | 2016 | GoldMax 600 Comm X7R HV | 0.449Lx0.200W 11.40mmx5.08mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.60 | 4700pF | - | - | - | - | - | - | - | - | - | 7.62mm | CERAMIC CAPACITOR | - | - | 0.300 7.62mm | X7R | Yes | 2000V | - | 4520 | - | Straight | - | - | - | - | - | High Voltage | - | - | 0.220 5.59mm | 11.4mm | 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() C1812C684K1RAC7800 KEMET | 3000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.68μF | - | 100V | TR, Embossed Plastic, 7 Inch | 3.2mm | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 1.55mm | - | 4.5mm | - | 0.065 1.65mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() C0603C332K3RACAUTO KEMET | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 3300pF | - | 25V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C181K4GACAUTO KEMET | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 180pF | - | 16V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | Low ESL | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1812C473J5RAC7800 KEMET | 21 | - | Datasheet | 8 Weeks | Surface Mount | - | 1812 | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | 5% | - | yes | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 47nF | - | 50V | - | 3.2mm | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 4.5mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() C1206C222KGRACAUTO KEMET | In Stock | - | - | 8 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R HV | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 2200pF | - | 2kV | TR, 7 Inch | - | - | - | - | - | - | - | - | - | - | - | X7R | Yes | 2000V | - | - | - | - | - | - | - | - | - | Low ESL, High Voltage | - | 1.6mm | - | 3.2mm | 1.6mm | 0.069 1.75mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C689K5GACTU KEMET | 5441 | - | Datasheet | - | Surface Mount | - | - | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 6.8pF | - | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.25mm | - | - | - | 2012 | 0805 | 750μm | - | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | 880μm | - | 2mm | 1.2mm | - | 889μm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C331K1RALTU KEMET | 19 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R SnPb | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 330pF | - | 100V | TR, Punched Paper, 7 Inch | 800μm | - | not_compliant | - | 1608 | 0603 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() C2220C393KFRACTU KEMET Corporation | 861 | - | - | - | - | - | 2220 | - | - | - | Ceramic | 2 | 0.039uF | 2220 | 5650 | Ceramic Chip | Class 2 | 2.5 | EAR99 | Low | + 125 C | 125 | Yes | - 55 C | -55 | Surface Mount | 5 | Compliant | - | 1.5 kV | 1.5 kVDC | - | Tape and Reel | - | - | - | 10% | - | - | Active | - | - | Standard | - | - | High Voltage X7R Dielectric Commercial MLCCs | - | - | - | - | - | 39 nF | Capacitors | - | - | - | Flat | - | Pad | - | - | - | - | - | X7R | - | - | - | - | - | - | 1500VDC | - | - | - | Ceramic Capacitors | 5.7 X 5 X 1.4 | General Type MLCCs | - | 5.7 | - | - | 5.7 mm | 5 mm | - | - | 1.4 | - | - | RoHS Compliant | - | - |