- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Rated (AC) Voltage (URac) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C322C562J1G5TA KEMET | In Stock | - | Datasheet | 28 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | - | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm C0G | 0.200Lx0.125W 5.08mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | - | 5600pF | 100V | - | - | 3.18mm | - | - | - | 5.08mm | - | - | C0G | 0.200 5.08mm | C0G | Yes | 510 μm | - | - | Formed Leads | 0.1 % | - | - | Low ESL | - | 3.18mm | 0.260 6.60mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C104K5RALTU KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R SnPb | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 0.1μF | 50V | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | 1.6mm | - | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | - | - | 780μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() C0603C223M5RACTU KEMET | 12032 | - | Datasheet | 15 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | Ceramic | - | - | - | - | 2013 | - | - | 20% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.24.00.20 | 22nF | 50V | TR, Punched Paper, 7 Inch | - | 800μm | - | 1608 | 0603 | 700μm | - | - | X7R | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | - | - | 870μm | - | 1.6mm | 787.4μm | - | 863.6μm | - | - | RoHS Compliant | - | - | ||
![]() C0603C102J1GECAUTO KEMET | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | - | ESD SMD Auto C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, ESD Protection | - | - | 1000pF | 100V | TR, Punched Paper, 7 Inch | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | - | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C927U102KZYDAA7317 KEMET | 1004 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | 440VAC | -40°C~125°C | Tape & Box (TB) | - | C900AC SFTY X1-440 Y2-300 | 0.354Dia 9.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5P B | Tin (Sn) | - | - | Ceramic | Safety | RATED AC VOLTAGE (V): 440 | - | 1000pF | - | AMMO PACK | 7.5mm | - | 300V | - | - | 7.493mm | - | - | Y5P | 0.295 7.50mm | Y5P | Yes | - | 3520 | - | Straight | - | - | 400V | - | - | 9mm | - | 9mm | 5mm | - | - | - | - | ROHS3 Compliant | - | X1, Y2 | ||
![]() C315C101J1G5TA KEMET | 423 | - | - | 8 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm C0G | 0.150Lx0.100W 3.81mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | 8532.24.00.60 | 100pF | 100V | - | - | 2.54mm | - | - | - | 2.54mm | - | - | C0G | 0.100 2.54mm | C0G | Yes | 510 μm | 1510 | - | Straight | 0.1 % | - | - | Low ESL | - | 2.54mm | 0.183 4.66mm | 3.81mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C471J5RACTU KEMET | 493292 |
| - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 470pF | 50V | TR, Punched Paper, 7 Inch | - | 800μm | - | 1608 | 0603 | 700μm | - | - | - | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C561M2RACTU KEMET | In Stock | - | Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 560pF | 200V | TR, Punched Paper, 7 Inch | - | 1.25mm | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1210C102JDGACTU KEMET | In Stock | - | Datasheet | 29 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G HV | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 1000pF | 1kV | TR, Embossed Plastic, 7 Inch | - | 2.5mm | - | 3225 | 1210 | - | - | - | C0G | - | C0G | Yes | - | - | 1kV | - | - | - | - | Low ESL, High Voltage | - | 1.7mm | - | - | - | 0.075 1.90mm | 1.905mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C322C393K1R5TA KEMET | 39 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | CERAMIC | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm X7R | 0.200Lx0.125W 5.08mmx3.18mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.60 | 0.039μF | 100V | - | - | 3.18mm | - | - | - | 5.08mm | CERAMIC CAPACITOR | - | - | 0.200 5.08mm | X7R | Yes | 510 μm | 2012 | - | Formed Leads | 2.5 % | - | - | - | - | 3.18mm | 0.260 6.60mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() C320C153K2R5TA KEMET | 39 | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 320 | Ceramic | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm X7R | 0.200Lx0.125W 5.08mmx3.18mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.60 | 0.015μF | 200V | - | - | 3.18mm | - | - | - | 2.54mm | - | 7mm | - | 0.100 2.54mm | X7R | Yes | 510 μm | 2012 | 200V | Straight | 2.5 % | - | - | - | - | 3.18mm | 0.290 7.36mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C104J1RACAUTO KEMET | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Bypass, Decoupling | - | 8532.24.00.20 | 0.1μF | 100V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | 1.25mm | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C101G1GACTU KEMET | In Stock | - | Datasheet | 41 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 100pF | 100V | TR, PAPER, 7 INCH | - | - | - | 1608 | 0603 | 700μm | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | Low ESL | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C332J1RACTU KEMET | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 3300pF | 100V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | - | 1.6mm | - | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | - | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C473J3RACTU KEMET | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 0.047μF | 25V | TR, Punched Paper, 7 Inch | - | 1.25mm | - | 2012 | 0805 | 750μm | - | - | - | - | X7R | Yes | - | - | - | - | 3.5 % | - | - | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C473M3RACTU KEMET | In Stock | - | - | 29 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 0.047μF | 25V | TR, Punched Paper, 7 Inch | - | 1.25mm | - | 2012 | 0805 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | - | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C222M1RACTU KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 2200pF | 100V | TR, Punched Paper, 7 Inch | - | 800μm | - | 1608 | 0603 | 700μm | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1812C223K2RACTU KEMET | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 0.022μF | 200V | TR, Embossed Plastic, 7 Inch | - | 3.2mm | - | 4532 | 1812 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 1.1mm | - | 4.5mm | - | 0.043 1.10mm | 1.0922mm | - | - | ROHS3 Compliant | - | - | ||
![]() C901U222MZVDBA7317 KEMET | 30 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Ceramic | - | - | -40°C~125°C | Tape & Box (TB) | 2013 | C900AC SFTY X1-440 Y2-300 | 0.276Dia 7.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5V F | Tin (Sn) | - | - | - | Safety | RATED AC VOLTAGE (V): 440 | - | 2200pF | 440V | AMMO PACK | - | 5mm | 300V | - | - | 10mm | - | - | Y5V | 0.394 10.00mm | Y5V | Yes | - | 2820 | 300V | Formed Leads - Kinked | 5 % | Kinked | - | - | 7mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | X1, Y2 | ||
![]() C1206C300J1GACTU KEMET | 6 | - | - | 46 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 30pF | 100V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | - | 1.6mm | - | 3216 | 1206 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - |