- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C473J4RACTU KEMET | 80 | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.047μF | 16V | TR, Punched Paper, 7 Inch | 800μm | 1608 | 0603 | 700μm | - | - | - | X7R | Yes | - | - | - | 3.5 % | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0402C471K5HACTU KEMET | 765165 |
| - | 52 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SMD Comm X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X8R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 470pF | 50V | TR, Punched Paper, 7 Inch | - | 1005 | 0402 | - | - | - | - | X8R | Yes | - | - | - | - | - | - | Low ESL, High Temperature | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C317C100J1G5TA KEMET | 478 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | - | - | - | -55°C~125°C | Bulk | 2005 | GoldMax 300 Comm C0G | 0.150Lx0.100W 3.81mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 10pF | 100V | - | 2.54mm | - | - | 5.08mm | CERAMIC CAPACITOR | C0G | 0.200 5.08mm | C0G | Yes | - | - | Formed Leads | 0.1 % | - | - | Low ESL | 2.54mm | 0.200 5.08mm | 3.81mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0603C100M3GACTU KEMET | 44 | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10pF | 25V | TR, PAPER, 7 INCH | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR04C339B5GAC KEMET | 130000 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Ceramic | - | 652.039032μg | -55°C~125°C | Tape & Reel (TR) | 2015 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 3.3pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | 1005 | 0402 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C103G1GACTU KEMET | 16 | - | Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | 5.499807mg | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10000pF | 100V | TR, PAPER, 7 INCH | - | 2012 | 0805 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 880μm | - | 2mm | 1.25mm | 0.039 1.00mm | 990.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C510F3GACTU KEMET | 43 | - | - | 51 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 51pF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR06C869BAGAC KEMET | 17 | - | Datasheet | 31 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 8.6pF | 250V | TR, Paper, 7 Inch | - | - | - | - | - | - | - | C0G | Yes | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C220J3GACTU KEMET | 49 | - | - | 47 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 22pF | 25V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C110DBGACTU KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 11pF | 630V | TR, EMBOSSED PLASTIC, 7 INCH | - | 3216 | 1206 | - | - | C0G | - | C0G | Yes | - | - | - | 0.1 % | 4.5455% | 4.5455% | - | 1.6mm | - | 3.2mm | 1.6mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0402C101J4GACAUTO KEMET | 11 | - | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Ceramic | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | - | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 100pF | 16V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | 550μm | - | 1mm | 0.5mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() C0603C160J5GACTU KEMET | 14441 | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 16pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | 50V | - | 0.5 % | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C2220C223J1GACTU KEMET | 50 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Comm C0G | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.022μF | 100V | TR, Plastic, 7 Inch | 5mm | 5650 | 2220 | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 1mm | - | 5.7mm | - | 0.045 1.15mm | 1.143mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C561J5GACAUTO KEMET | 8021 | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Auto C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 560pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C0603C152K1RACAUTO KEMET | 66 | - | - | 15 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 1500pF | 100V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1210C103KFRACAUTO KEMET | 3298 | - | Datasheet | 8 Weeks | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R HV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 10000pF | 1.5kV | TR, 7 Inch | - | - | - | - | - | - | - | X7R | Yes | 1500V | - | - | - | - | - | Low ESL, High Voltage | 2.1mm | - | 3.2mm | 2.5mm | 0.091 2.30mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C369C4HAC7867 KEMET | 30 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 3.6pF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C220M8HAC7867 KEMET | 22 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 22pF | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C439B3HAC7867 KEMET | 39 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 4.3pF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | - | 0.034 0.87mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C220G1HAC7867 KEMET | 22 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 22pF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | - | 0.034 0.87mm | - | - | - | ROHS3 Compliant | Lead Free | - |