- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | HTS | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Rated (AC) Voltage (URac) | Size(mm) | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2220C104KDRACTU KEMET | 49080 | - | - | 31 Weeks | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Comm X7R HV | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 0.1μF | 1kV | TR, Plastic, 7 Inch | - | - | - | - | - | - | 5750 | 2220 | - | - | - | - | X7R | Yes | 1000V | - | - | - | - | - | - | - | - | Low ESL, High Voltage | - | - | 2.5mm | - | 5.7mm | 5mm | 0.087 2.20mm | 2.2098mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C1812C334KCRACAUTO KEMET | 741 | - | Datasheet | 10 Weeks | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R HV | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Bypass, Decoupling | - | 8532.24.00.20 | 0.33μF | 500V | TR, 7 Inch | - | - | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | Low ESL, High Voltage | - | - | 2.1mm | - | 4.5mm | 3.2mm | 0.091 2.30mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C907U102MZWDCA7317 KEMET | 6429 | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440VAC | -40°C~125°C | Tape & Box (TB) | - | C900AC SFTY X1-440 Y2-300 | 0.276Dia 7.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5U E | Tin (Sn) | - | - | Ceramic | Safety | RATED AC VOLTAGE (V): 440 | - | 1000pF | - | AMMO PACK | 7.5mm | - | - | - | - | 300V | - | - | 7.493mm | - | Y5U | 0.295 7.50mm | Y5U | Yes | - | - | 2820 | - | Formed Leads - Kinked | - | Kinked | 400V | - | - | - | - | 7mm | - | 7mm | 5mm | - | - | - | - | - | ROHS3 Compliant | - | X1, Y2 | ||
![]() C420C105K5R5TA KEMET | 1663 | - | Datasheet | - | - | Through Hole | - | C | - | WIRE | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | Axial | EAR99 | - | - | 125°C | -55°C | - | - | - | 8532.24.00.40 | 1μF | 50V | BULK | - | - | - | - | - | - | - | - | - | - | X7R | - | X7R | Yes | - | 510 μm | - | 50V | - | 2.5 % | - | - | - | - | - | 2.54mm | - | - | 5.08mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() C0805C471J1GAC3123 KEMET Corporation | 14 | - | - | - | - | - | - | 0805 | - | - | - | - | - | - | 2 | 470pF | Ceramic Chip | 0.1 | EAR99 | Extreme Low | 8532.24.00.20 | 125 | No | -55 | Surface Mount | 1.25 | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | - | - | - | C0G | - | - | - | - | - | - | 100VDC | - | - | - | - | 2 X 1.25 X 0.78 | - | 2 | - | - | - | - | - | - | - | 0.78 | - | - | RoHS Compliant | - | - | ||
![]() C941U102KVYDCA7317 KEMET | 4000 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400VAC | -40°C~125°C | Tape & Box (TB) | 2017 | C900AH SFTY X1-400 Y1-400 | 0.433Dia 11.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5P B | Matte Tin (Sn) | - | - | Ceramic | Safety | RATED AC VOLTAGE (V): 400 | - | 1000pF | - | AMMO PACK | 10mm | - | - | - | - | 400V | - | - | 10.0076mm | - | Y5P | 0.394 10.00mm | Y5P | Yes | - | - | 4320 | - | Formed Leads - Kinked | - | Kinked | - | - | - | - | - | 11mm | - | 11mm | 5mm | - | - | - | - | - | ROHS3 Compliant | - | X1, Y1 | ||
![]() C0805C473J5RAC KEMET | In Stock | - | Datasheet | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.24.00.20 | 47nF | 50V | - | - | 1.25mm | - | - | - | - | 2012 | 0805 | - | - | X7R | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | 1.2mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CBR04C919B5GAC KEMET | 257 | - | - | 31 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2017 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 9.1pF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805Y223K1RACTU KEMET | 7223 | - | Datasheet | 47 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R FF | 0.083Lx0.049W 2.10mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Boardflex Sensitive | - | - | 0.022μF | 100V | TR, Embossed Plastic, 7 Inch | - | 1.25mm | - | - | - | - | 2012 | 0805 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | Floating Electrode, Soft Termination | - | - | 0.9mm | - | - | - | 0.039 1.00mm | 990.6μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C392G3GACTU KEMET | 43 | - | - | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 3900pF | 25V | TR, EMBOSSED PLASTIC, 7/13 INCH | - | 1.25mm | - | - | - | - | 2012 | 0805 | 750μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | Low ESL | - | - | 880μm | - | - | - | 0.043 1.10mm | 1.0922mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C685K9PACTU KEMET | 14 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Cut Tape (CT) | 2005 | SMD Comm X5R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 6.8μF | 6.3V | TR, Embossed Plastic, 7 Inch | - | 1.6mm | - | - | - | - | 3216 | 1206 | - | - | - | - | X5R | Yes | - | - | - | - | - | 10 % | - | - | - | - | - | - | 800μm | - | 3.2mm | - | 0.035 0.90mm | 889μm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CCR05CG302JM KEMET | In Stock | - | Datasheet | - | - | Through Hole | - | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e0 | no | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | - | 8532.23.00.60 | 3nF | 50V | BULK; TR, 12 INCH | - | 2.29mm | - | MIL-PRF-20/35 | - | - | - | - | 5.08mm | CERAMIC CAPACITOR | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 5.973mm | - | 4.83mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0603C272K4RACTU KEMET | 4350 | - | Datasheet | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.24.00.20 | 2.7nF | 16V | TR, Punched Paper, 7 Inch | - | 800μm | - | - | - | - | 1608 | 0603 | 700μm | - | X7R | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 787.4μm | - | 863.6μm | - | - | - | RoHS Compliant | - | - | ||
![]() C911U102MUWDBA7317 KEMET | 30 | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Box (TB) | 2013 | C900AH SFTY X1-400 Y1-250 | 0.315Dia 8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Y5U E | Matte Tin (Sn) | - | - | - | Safety | - | - | 1000pF | 400V | Ammo Pack | - | 5mm | - | - | - | 250V | - | - | 10mm | - | Y5U | 0.394 10.00mm | Y5U | - | - | - | 3220 | 250V | Formed Leads - Kinked | 2.5 % | Kinked | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | X1, Y1 | ||
![]() C0603C120K5GACTU KEMET | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 12pF | 50V | TR, PAPER, 7 INCH | - | 800μm | - | - | - | - | 1608 | 0603 | 700μm | - | C0G | - | C0G | Yes | - | - | - | - | - | 0.1 % | - | - | - | Low ESL | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C153K1RACAUTO KEMET | 6732 | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | - | - | - | Automotive, Bypass, Decoupling | - | 8532.24.00.20 | 0.015μF | 100V | TR, PUNCHED PAPER, 7 INCH | - | 800μm | - | - | - | - | 1608 | 0603 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1210C225K4RAC7800 KEMET | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | X7R | - | - | - | - | Bypass, Decoupling | - | - | 2.2μF | 16V | - | - | 2.5mm | - | - | - | - | 3225 | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.081 2.05mm | 2.0574mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() KJN222MS51FAAAA KEMET | In Stock | - | - | 18 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 440VAC | -25°C~85°C | Bulk | - | KJN SFTY X1-440 Y1-400 | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Y5U E | TIN | - | - | - | Safety | - | 8532.23.00.60 | 2200pF | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | 0.394 10.00mm | Y5U | No | - | - | 5132 | - | Straight | - | - | 440V | - | - | - | - | 17mm | 0.669 17.00mm | 13mm | 8mm | - | - | - | - | - | ROHS3 Compliant | - | X1, Y1 | ||
![]() KJY102MR31DAAAA KEMET | In Stock | - | - | 18 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 400VAC | -25°C~85°C | Bulk | - | KJY SFTY X1-400 Y2-250 | 0.315Dia 8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Y5U E | TIN | - | - | - | Safety | - | 8532.23.00.60 | 1000pF | - | - | 7.5mm | - | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | Y5U | No | - | - | 3220 | - | Straight | - | - | 400V | - | - | - | - | 12mm | 0.472 12.00mm | 8mm | 5mm | - | - | - | - | - | ROHS3 Compliant | - | X1, Y2 | ||
![]() C1206C105M4VACTU KEMET | 5206 | - | - | 27 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2013 | SMD Comm Y5V | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | - | 1μF | 16V | TR, Embossed Plastic, 7 Inch | - | 1.6mm | - | - | - | - | 3216 | 1206 | - | - | Y5V | - | Y5V | Yes | - | - | - | - | - | 7 % | - | - | - | - | - | - | 1.6mm | - | 3.2mm | - | 0.055 1.40mm | 1.397mm | - | - | - | ROHS3 Compliant | Lead Free | - |