- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Dissipation Factor | Lead/Base Style | Rated (AC) Voltage (URac) | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C473J1RACTU KEMET | 51 | - | Datasheet | 38 Weeks | - | Surface Mount | - | - | - | WRAPAROUND | - | - | Ceramic | - | - | Cut Tape | 2013 | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 47nF | 100V | TR, Embossed Plastic, 7 Inch | - | 1.25mm | 2012 | 0805 | - | - | - | X7R | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | - | 880μm | - | 2mm | 1.2mm | - | 1.0922mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() KJY102MR31DAAAA KEMET | In Stock | - | - | 18 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | Ceramic | - | 400VAC | -25°C~85°C | Bulk | - | KJY SFTY X1-400 Y2-250 | 0.315Dia 8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Y5U E | TIN | - | - | Safety | 8532.23.00.60 | 1000pF | - | - | 7.5mm | - | - | - | - | - | - | - | 0.295 7.50mm | Y5U | No | - | - | 3220 | Straight | - | - | 400V | - | 12mm | 0.472 12.00mm | 8mm | 5mm | - | - | - | - | ROHS3 Compliant | - | X1, Y2 | ||
![]() C1206C105M4VACTU KEMET | 5206 | - | - | 27 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -30°C~85°C | Tape & Reel (TR) | 2013 | SMD Comm Y5V | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1μF | 16V | TR, Embossed Plastic, 7 Inch | - | 1.6mm | 3216 | 1206 | - | - | - | Y5V | - | Y5V | Yes | - | - | - | - | 7 % | - | - | - | 1.6mm | - | 3.2mm | - | 0.055 1.40mm | 1.397mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C182F5GACTU KEMET | 19668 | - | - | 48 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1800pF | 50V | TR, PAPER, 7 INCH | - | 1.25mm | 2012 | 0805 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | 880μm | - | 2mm | - | 0.039 1.00mm | 990.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C110J5GACTU KEMET | 5384 | - | Datasheet | - | - | Surface Mount | - | - | - | WRAPAROUND | 2 | - | Ceramic | - | - | Cut Tape | 2013 | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 11pF | 50V | TR, PAPER, 7 INCH | - | 800μm | 1608 | 0603 | 700μm | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | 870μm | - | 1.6mm | 787.4μm | - | 863.6μm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C0603C153F3GACTU KEMET | 3460 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.015μF | 25V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | 800μm | 1608 | 0603 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C350C394MCR5TA KEMET | 5 | - | - | 35 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | CERAMIC | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm X7R HV | 0.500Lx0.270W 12.70mmx6.86mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.60 | 0.39μF | 500V | - | - | 6.86mm | - | - | 10.16mm | CERAMIC CAPACITOR | 7mm | - | 0.400 10.16mm | X7R | Yes | - | 640 μm | 5027 | Formed Leads | 2.5 % | Straight | - | High Voltage | 5.08mm | 0.560 14.22mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR06C279AAGAC KEMET | 9 | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 2.7pF | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | C0G | Yes | 250V | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C752F8JACAUTO KEMET | 34 | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Ceramic | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 7500pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 870μm | - | - | - | 0.034 0.87mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C105K4RACAUTO KEMET | 12952 | - | Datasheet | 27 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 1μF | 16V | TR, PUNCHED PAPER, 7 INCH | - | 1.25mm | 2012 | 0805 | - | - | - | - | - | X7R | Yes | - | - | - | - | 5 % | - | - | - | 900μm | - | 2mm | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C331F4JACAUTO KEMET | 11 | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 330pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1206C184J1RACTU KEMET | 5 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.18μF | 100V | TR, Embossed Plastic, 7 Inch | - | 1.6mm | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | 880μm | - | 3.2mm | - | 0.039 1.00mm | 990.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0402C821F5JAC7867 KEMET | 40 | - | Datasheet | 52 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Comm U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | General Purpose | - | 820pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | - | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0805C152JARACTU KEMET | 15 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R Tip-Ring | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1500pF | 250V | TR, Punched Paper, 7 Inch | - | 1.2mm | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | 880μm | - | - | 1.25mm | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0402C821F5JACAUTO KEMET | 20 | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 820pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C361F8JACAUTO KEMET | 31 | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 360pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C511F8JACAUTO KEMET | 40 | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 510pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C391F4JACAUTO KEMET | 23 | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 390pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C750G2GACTU KEMET | 20 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 75pF | 200V | TR, PAPER, 7 INCH | - | 1.25mm | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | Low ESL | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C511F5JACAUTO KEMET | 13 | - | Datasheet | 52 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 510pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |