- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402C150K8HAC7867 KEMET | 22 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 15pF | 10V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 550μm | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C279B1HAC7867 KEMET | 39 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 2.7pF | 100V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C102F4HAC7867 KEMET | 24 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 1000pF | 16V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C220J3HAC7867 KEMET | 22 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 22pF | 25V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C220J1HAC7867 KEMET | 22 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 22pF | 100V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C620K5HAC7867 KEMET | 30 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 62pF | 50V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 550μm | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C361J3HAC7867 KEMET | 22 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 360pF | 25V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C331M5HAC7867 KEMET | 39 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 330pF | 50V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C560M3HAC7867 KEMET | 22 | - | Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 56pF | 25V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C271K9RACTU KEMET | 47 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 270pF | 6.3V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | - | - | X7R | Yes | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() C0805C360J2GACTU KEMET | 47 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 36pF | 200V | TR, PAPER, 7 INCH | - | - | - | - | C0G | C0G | Yes | - | Low ESL | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C102F8HAC7867 KEMET | 49 | - | Datasheet | 48 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | - | -55°C~150°C | Tape & Reel (TR) | - | SMD Comm X8R HT150C | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | X8R | - | - | - | General Purpose | - | 1000pF | 10V | - | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 870μm | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR02C109A9GAC KEMET | 49 | - | - | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | CERAMIC | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.024Lx0.012W 0.60mmx0.30mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 1pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 6.3V | High Q, Low Loss, Ultra Low ESR | 0.3mm | 0.5mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | ROHS3 Compliant | - | - | ||
![]() C0402C471F8JACAUTO KEMET | 33 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 470pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C471F5JACAUTO KEMET | 17 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 470pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C471F3JACAUTO KEMET | 38 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 470pF | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C180D3GACTU KEMET | 15 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 18pF | 25V | TR, PUNCHED PAPER, 7 INCH | - | 1005 | 0402 | - | C0G | C0G | Yes | - | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C100C4GAC7867 KEMET | 15 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | - | yes | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | General Purpose | - | 10pF | 16V | - | - | - | - | - | C0G | - | - | - | Low ESL | 550μm | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C162G3GACTU KEMET | 28 | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | 2% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.6nF | 25V | TR, PAPER, 7/13 INCH | - | 2012 | 0805 | - | C0G | C0G | Yes | - | - | 880μm | 2mm | 1.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C1206X474K1RAC7210 KEMET | 17 | - | Datasheet | 38 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | 2013 | - | - | 10% | e3 | - | - | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 470nF | 100V | TR, EMBOSSED PLASTIC, 13 INCH | 1.6mm | 3216 | 1206 | - | X7R | X7R | Yes | - | - | 1.6mm | 3.3mm | - | - | - | No | RoHS Compliant | - | - |