- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | Temperature Characteristics Code | Multilayer | Features | Height | Length | Width | Thickness (Max) | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402C331F5JACAUTO KEMET | 11 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 330pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C331F3JACAUTO KEMET | 27 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | Ceramic | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 330pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1206C122J2GACTU KEMET | In Stock | - | Datasheet | 46 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1200pF | 200V | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7/13 INCH | 1.6mm | 3216 | 1206 | C0G | C0G | Yes | Low ESL | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C271J8RACTU KEMET | 49 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | 8532.24.00.20 | 270pF | 10V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | - | X7R | Yes | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | ROHS3 Compliant | - | - | ||
![]() C0402C181F8JACAUTO KEMET | 15 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | Ceramic | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 180pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C621F8JACAUTO KEMET | 40 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | Ceramic | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 620pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C561F4JACAUTO KEMET | 20 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | Ceramic | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 560pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C301F5JACAUTO KEMET | 11 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 300pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C621F5JACAUTO KEMET | 13 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 620pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C431F5JACAUTO KEMET | 20 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 430pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C821F4GACTU KEMET | 43 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 820pF | 16V | TR, PAPER, 7 INCH | - | - | - | C0G | C0G | Yes | Low ESL | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C512F5JAC7867 KEMET | 43 | - | Datasheet | 52 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Comm U2J | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | U2J | - | General Purpose | - | 5100pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 870μm | - | - | 0.034 0.87mm | 863.6μm | ROHS3 Compliant | - | - | ||
![]() C0603C822F8JACAUTO KEMET | 27 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Ceramic | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 8200pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 870μm | - | - | 0.034 0.87mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1206C273F8JACAUTO KEMET | 27 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Ceramic | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 0.027μF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1206C393F8JACAUTO KEMET | 6 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Ceramic | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 0.039μF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 880μm | - | - | 0.035 0.88mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C822K2RACTU KEMET | 40 | - | Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | 8532.24.00.20 | 8200pF | 200V | TR, Punched Paper, 7 Inch | - | 2012 | 0805 | - | X7R | Yes | - | 880μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | ROHS3 Compliant | - | - | ||
![]() C1206C184J8JACAUTO KEMET | 48 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Ceramic | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 0.18μF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 880μm | - | - | 0.071 1.80mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1206C224G4JACAUTO KEMET | In Stock | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Ceramic | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 0.22μF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 880μm | - | - | 0.071 1.80mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C331F8JACAUTO KEMET | 17 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | Ceramic | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 330pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C681F8JACAUTO KEMET | 38 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | Ceramic | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | Automotive | - | 680pF | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | 550μm | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 |