- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C271J8RACTU KEMET | 49 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 270pF | 10V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | 880μm | - | 2mm | - | 0.035 0.88mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C0402C561F4JACAUTO KEMET | 20 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | 16V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 560pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | - | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C301F5JACAUTO KEMET | 11 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 300pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | - | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C621F5JACAUTO KEMET | 13 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 620pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | - | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0402C431F5JACAUTO KEMET | 20 | - | Datasheet | 52 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto U2J | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | U2J | - | - | - | Automotive | - | 430pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, Low Dissipation Factor | - | 550μm | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C201J5GACTU KEMET | 20063 | - | Datasheet | 17 Weeks | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | Cut Tape | 2013 | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 200pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | 750μm | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | 880μm | - | 2mm | 1.2446mm | - | 889μm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C1206C473K5RAC7867 KEMET | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | 2013 | - | - | 10% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | 8532.24.00.20 | 47nF | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | AEC-Q200 | 3216 | 1206 | - | - | - | X7R | - | X7R | Yes | - | - | 50V | - | - | - | - | - | 880μm | - | 3.2mm | 1.6mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() C1206C181J1GAC7800 KEMET | 4000 | - | - | 8 Weeks | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | 2013 | - | - | 5% | e3 | yes | Active | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 180pF | 100V | TR, PLASTIC, 7 INCH | 1.6mm | - | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | 780μm | - | 3.2mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() C0402C222K3GACTU KEMET | 3588 | - | Datasheet | 7 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Ceramic | - | - | - | 2013 | - | - | 10% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 2.2nF | 25V | TR, PUNCHED PAPER, 7 INCH | - | - | - | 1005 | 0402 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | 550μm | - | 1mm | 500μm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C101K8GACTU KEMET | 420 | - | Datasheet | - | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 100pF | 10V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | 700μm | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 787.4μm | - | 863.6μm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CK05BX152K KEMET | 10 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-C-11015, CK05 | 0.190Lx0.090W 4.83mmx2.29mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | BX | Tin/Lead (Sn60Pb40) | - | - | High Reliability | 8532.24.00.60 | 1500pF | 100V | - | 2.29mm | not_compliant | MIL-C-11015/18 | - | - | 5.08mm | CERAMIC CAPACITOR | - | X7R | 0.200 5.08mm | X7R | Yes | 635 μm | - | - | Formed Leads | 2.5 % | Formed Leads | Military | - | 4.83mm | 0.200 5.08mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() C410C104Z5U5TA KEMET | 998 | - | - | 8 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 2 | - | Ceramic | - | 10°C~85°C | Bulk | 2005 | AxiMax 400 Comm Z5U | 0.100Diax0.170L 2.54mmx4.32mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Z5U | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.1μF | 50V | - | - | - | - | - | - | - | - | - | - | - | Z5U | Yes | 510 μm | - | 50V | Straight | 4 % | - | - | 2.54mm | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C317C471J2G5TA KEMET | 1 | - | - | 8 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 2 | - | Ceramic | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm C0G | 0.150Lx0.100W 3.81mmx2.54mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 470pF | 200V | - | 2.54mm | - | - | - | - | 5.08mm | - | 7mm | C0G | 0.200 5.08mm | C0G | Yes | 510 μm | 1510 | 200V | Formed Leads | 0.1 % | Formed Leads | Low ESL | - | 2.54mm | 0.200 5.08mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1812X104KBRACAUTO KEMET | 66 | - | Datasheet | 10 Weeks | - | Surface Mount, MLCC | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R HV Flex | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Boardflex Sensitive | 8532.24.00.20 | 0.1μF | 630V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | Soft Termination, High Voltage | - | 1.4mm | - | 4.5mm | 3.2mm | 0.061 1.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C2220C225K5RACTU KEMET | 393 | - | - | - | Surface Mount | - | - | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 2.2μF | 50V | TR, Embossed Plastic, 7 Inch | 5mm | - | - | 5650 | 2220 | - | - | - | X7R | - | X7R | Yes | - | - | - | - | - | - | - | - | 1.5mm | - | 5.6mm | 5mm | - | 1.651mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() C317C104K5R5TA KEMET | 2241 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Ceramic | - | - | -55°C~125°C | Bulk | 2008 | GoldMax 300 Comm X7R | 0.150Lx0.100W 3.81mmx2.54mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.60 | 0.1μF | 50V | - | - | - | - | - | - | 5.08mm | - | - | - | 0.200 5.08mm | X7R | Yes | 510 μm | 1510 | - | Formed Leads | 2.5 % | Formed Leads | - | - | 2.54mm | 0.200 5.08mm | 3.81mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() C0603C829D1GAC7867 KEMET | 50 | - | - | 34 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | - | yes | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | General Purpose | - | 8.2pF | 100V | - | 800μm | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | Low ESL | - | 870μm | - | - | - | 0.034 0.87mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C820G5GACTU KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 82pF | 50V | TR, PAPER, 7 INCH | - | - | - | - | - | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | Low ESL | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C392K3RALTU KEMET | 19 | - | Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R SnPb | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 3900pF | 25V | TR, Punched Paper, 7 Inch | 500μm | not_compliant | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | 0.5mm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() C0805C561J5GAC KEMET | 20 | - | Datasheet | 52 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | 2016 | - | - | 5% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 560pF | 50V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | - | - | - | 2012 | 0805 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | 880μm | - | 2mm | 1.2mm | - | - | - | - | RoHS Compliant | Lead Free | - |