- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206C104KARACAUTO KEMET | 19000 | - | - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SMD Auto X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 250V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | 3216 | 1206 | - | - | X7R | Yes | - | - | - | 880μm | 3.2mm | 1.6mm | 0.055 1.40mm | 1.397mm | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CBR08C820GAGAC KEMET | 35 | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 82pF | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | - | C0G | Yes | 250V | - | High Q, Low Loss, Ultra Low ESR | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() C1206C180G2GACTU KEMET | In Stock | - | Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 18pF | 200V | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | 1.6mm | - | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C392G4GACTU KEMET | 48 | - | - | 48 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 3900pF | 16V | TR, PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | 750μm | C0G | C0G | Yes | - | 0.1 % | Low ESL | 880μm | - | - | 0.043 1.10mm | 1.0922mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C390F1GACTU KEMET | 48 | - | - | 48 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 39pF | 100V | TR, Plastic, 7 Inch | 1.6mm | - | 3216 | 1206 | - | C0G | C0G | Yes | - | - | Low ESL | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C224K1RALTU KEMET | 20 | - | Datasheet | 43 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R SnPb | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.22μF | 100V | TR, Embossed Plastic, 7 Inch | 1.25mm | not_compliant | - | - | - | - | X7R | Yes | - | - | - | - | 2mm | - | 0.055 1.40mm | 1.397mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() C1206C829C1GACTU KEMET | 13 | - | - | 50 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 8.2pF | 100V | TR, Plastic, 7 Inch | 1.6mm | - | 3216 | 1206 | - | C0G | C0G | Yes | - | - | Low ESL | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C240G1GACTU KEMET | 11 | - | - | 51 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 24pF | 100V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | 1608 | 0603 | 700μm | C0G | C0G | Yes | - | 0.1 % | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR08C279CAGAC KEMET | 43 | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 2.7pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | C0G | Yes | 250V | - | High Q, Low Loss, Ultra Low ESR | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() C0603C390F2GACTU KEMET | 34 | - | - | 51 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 39pF | 200V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | - | 1608 | 0603 | 700μm | C0G | C0G | Yes | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR08C150GAGAC KEMET | 35 | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 15pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | C0G | Yes | 250V | - | High Q, Low Loss, Ultra Low ESR | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CBR08C330GAGAC KEMET | 35 | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 33pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | C0G | Yes | 250V | - | High Q, Low Loss, Ultra Low ESR | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CBR08C160GAGAC KEMET | 6 | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 16pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | C0G | Yes | 250V | - | High Q, Low Loss, Ultra Low ESR | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CBR08C279AAGAC KEMET | 38 | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 2.7pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | C0G | Yes | 250V | - | High Q, Low Loss, Ultra Low ESR | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CBR08C808AAGAC KEMET | 31 | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 0.8pF | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | C0G | Yes | 250V | - | High Q, Low Loss, Ultra Low ESR | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() C1206C361F2GACTU KEMET | 6 | - | Datasheet | 48 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 360pF | 200V | TR, PLASTIC, 7 INCH | - | - | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 880μm | 3.2mm | 1.6mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR08C309AAGAC KEMET | 35 | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 3pF | 250V | TR, PUNCHED PAPER, 7 INCH | - | - | 2012 | 0805 | - | C0G | C0G | Yes | - | - | High Q, Low Loss, Ultra Low ESR | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CBR08C409AAGAC KEMET | 35 | - | - | 13 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 4pF | 250V | TR, PUNCHED PAPER, 7 INCH | - | - | 2012 | 0805 | - | C0G | C0G | Yes | - | - | High Q, Low Loss, Ultra Low ESR | 950μm | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() C0805C471J3GACTU KEMET | 46 | - | Datasheet | 46 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 470pF | 25V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | - | C0G | C0G | Yes | - | - | Low ESL | 880μm | 2mm | - | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C150F5GACTU KEMET | 10789 | - | Datasheet | 18 Weeks | - | - | 0402 | - | 2 | - | Ceramic | - | - | - | - | 2016 | - | - | 1% | - | yes | Active | - | - | - | - | - | - | 125°C | -55°C | - | - | 15pF | 50V | - | - | - | - | - | - | C0G | - | - | - | - | - | 550μm | - | - | - | - | - | RoHS Compliant | Lead Free | - |