- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C225K4RALTU KEMET | 25224 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm X7R SnPb | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 2.2μF | 16V | TR, Embossed Plastic, 7 Inch | 1.25mm | not_compliant | - | 2012 | 0805 | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 1.25mm | - | 2mm | - | 0.055 1.40mm | 1.397mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() M39014/01-1473V KEMET | 48 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-PRF-39014, CKR05 | 0.190Lx0.090W 4.83mmx2.29mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | BX | Tin/Lead (Sn/Pb) | - | - | High Reliability | 8532.24.00.60 | 0.1μF | 50V | - | 2.29mm | not_compliant | MIL-PRF-39014/01 | - | - | 5.08mm | CERAMIC CAPACITOR | - | X7R | M (1%) | 0.200 5.08mm | BX | No | - | - | - | Formed Leads | - | - | - | Formed Leads | Military | - | 0.200 5.08mm | 4.83mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() C1206C222J5GAC7210 KEMET | 36 |
| Datasheet | - | - | - | 1206 | - | - | - | - | - | Ceramic | - | - | - | - | - | 2013 | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | 8532.24.00.20 | 2.2nF | 50V | TR, Plastic, 13 Inch | - | - | - | - | - | - | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 3.2mm | 1.6mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 19000 | - | Datasheet | 30 Weeks | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | 125°C | -55°C | - | - | 2017 | - | - | - | e3 | yes | Active | - | 2 | - | - | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 10μF | 25V | TR, EMBOSSED PLASTIC, 13 INCH | - | - | AEC-Q200 | - | - | - | - | - | X7R | - | - | X7R | Yes | - | - | - | - | - | 10% | 10% | - | - | 2.5mm | - | 3.2mm | 2.5mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() C0805C475J9RACAUTO KEMET | 6027 |
| Datasheet | 38 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SMD Auto X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | - | 4.7μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 1.25mm | - | 2mm | 1.25mm | 0.055 1.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0603C241J5GALTU KEMET | 14 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm C0G SnPb | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 240pF | 50V | TR, Punched Paper, 7 Inch | - | not_compliant | - | - | - | - | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | Low ESL | 0.8mm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() C0805C200J4GACTU KEMET | 959 | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | 5.499807mg | - | - | - | Cut Tape | 2016 | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 20pF | 16V | TR, PAPER, 7 INCH | - | - | - | 2012 | 0805 | - | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | 1.25mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C1206C474K5RAC7210 KEMET | 25 |
| Datasheet | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | 8532.24.00.20 | 470nF | 50V | TR, Embossed Plastic, 13 Inch | 1.6mm | - | - | - | - | - | - | - | X7R | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 3.2mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() C0402C183K4RACTU KEMET | 2604 |
| - | 29 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.018μF | 16V | TR, Punched Paper, 7 Inch | 500μm | - | - | 1005 | 0402 | 300μm | - | - | - | - | - | X7R | Yes | - | - | - | - | 3.5 % | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C561K3RACTU KEMET | 4171 |
| - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 560pF | 25V | TR, Punched Paper, 7 Inch | 800μm | - | - | 1608 | 0603 | 700μm | - | - | - | - | - | X7R | Yes | - | - | - | - | 10 % | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1206C104J1RACTU KEMET | 8762 |
| - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | 16.187578mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 100V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CBR05C189BAGAC KEMET | 30 |
| Datasheet | 32 Weeks | Surface Mount | Surface Mount, MLCC | 0505 (1313 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR05 SMD RF C0G | 0.055Lx0.055W 1.40mmx1.40mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | - | 1.8pF | 250V | TR, PLASTIC, 7 INCH | - | - | - | 1313 | 0505 | - | - | - | - | - | - | C0G | Yes | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.3mm | - | - | - | 0.051 1.30mm | 1.2954mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0402C101K5HACTU KEMET | 8853 |
| - | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | Ceramic | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | SMD Comm X8R HT150C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X8R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 100pF | 50V | TR, Punched Paper, 7 Inch | 500μm | - | - | 1005 | 0402 | - | - | - | - | - | - | X8R | Yes | - | - | - | - | - | - | - | - | Low ESL, High Temperature | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C200J5GAC7210 KEMET | 12 |
| Datasheet | - | - | - | 0805 | - | - | - | - | - | Ceramic | - | - | - | - | Tape and Reel | - | - | - | 5% | - | - | - | - | - | - | - | 30 ppm/°C | - | 125°C | -55°C | - | - | 20pF | 50V | - | 1.25mm | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() C0805C562J5GACTU KEMET | 4122 |
| Datasheet | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | Tape and Reel | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 5.6nF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | - | - | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 2mm | 1.2446mm | - | 889μm | No | - | RoHS Compliant | Lead Free | - | ||
![]() C322C102J1G5TA KEMET | 1277 |
| Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 322 | - | Ceramic | 453.59237mg | - | - | -55°C~125°C | Bulk | 2005 | GoldMax 300 Comm C0G | 0.200Lx0.125W 5.08mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.60 | 1000pF | 100V | - | 3.18mm | - | - | - | - | 5.08mm | - | 7mm | C0G | - | 0.200 5.08mm | C0G | Yes | 510 μm | 2012 | 100V | Formed Leads | 0.1 % | - | - | Formed Leads | Low ESL | 3.18mm | 0.260 6.60mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CBR08C220JAGAC KEMET | 21 |
| - | 31 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | Ceramic | 5.499807mg | - | - | -55°C~125°C | Cut Tape (CT) | 2015 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 22pF | 250V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | - | - | - | C0G | - | - | C0G | Yes | - | - | 250V | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 950μm | - | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0805C151KCGACTU KEMET | 25 |
| Datasheet | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Ceramic | - | 125°C | -55°C | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 150pF | 500V | TR, Embossed Plastic, 7 Inch | - | - | - | - | - | - | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | 1.25mm | - | 2mm | 1.25mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() C1206C563J5GACTU KEMET | 130 |
| Datasheet | - | Surface Mount | - | - | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | Tape and Reel | 2013 | - | - | 5% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 56nF | 50V | TR, EMBOSSED PLASTIC, 7/13 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | 880μm | - | 3.2004mm | 1.6002mm | - | 1.3462mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() C1210C104K5RALTU KEMET | 10 |
| - | 43 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Comm X7R SnPb | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 50V | TR, Embossed Plastic, 7 Inch | 2.5mm | not_compliant | - | 3225 | 1210 | - | - | - | - | - | - | X7R | Yes | - | - | - | - | 2.5 % | - | - | - | - | 950μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | - | Non-RoHS Compliant | Contains Lead | - |