- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | Operating Temperature Range | Rated (AC) Voltage (URac) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2220C102JBGACTU KEMET | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SMD Comm C0G HV | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 1000pF | - | 630V | TR, Embossed Plastic, 7 Inch | - | 5mm | - | - | - | 5650 | 2220 | - | - | C0G | - | - | C0G | Yes | - | - | - | - | 0.1 % | - | - | - | - | - | - | Low ESL, High Voltage | - | - | - | - | 3.5mm | - | 5.7mm | - | 0.071 1.80mm | 1.8034mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CBR08C399BAGAC KEMET | 30 |
| - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 3.9pF | - | 250V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | 2012 | 0805 | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | - | 950μm | - | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CBR04C908A5GAC KEMET | 37 |
| - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 0.9pF | - | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | C0G | Yes | 50V | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | - | 550μm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | - | ||
![]() C1206C473K3RACTU KEMET | 46 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | Ceramic | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 8532.24.00.20 | 0.047μF | - | 25V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | - | 1.6mm | - | - | - | 3216 | 1206 | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 3.2mm | - | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CBR08C470J5GAC KEMET | 6 |
| Datasheet | 52 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 47pF | - | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | C0G | Yes | 50V | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | - | 950μm | - | 2mm | 1.25mm | 0.035 0.88mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CBR06C909CAGAC KEMET | 23 |
| - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CBR-SMD RF C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RF, Microwave, High Frequency | - | 8532.24.00.20 | 9pF | - | 250V | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | - | 1608 | 0603 | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | - | ROHS3 Compliant | - | - | ||
![]() C0805C362J5GACTU KEMET | 3073 |
| Datasheet | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 8532.24.00.20 | 3.6nF | - | 50V | TR, PAPER, 7 INCH | - | 1.25mm | - | - | - | - | - | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 880μm | - | 2.0066mm | 1.2446mm | - | 990.6μm | - | RoHS Compliant | Lead Free | - | ||
![]() CBR04C120F3GAC KEMET | 10000 |
| Datasheet | - | - | - | - | - | - | - | - | Ceramic | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | 12pF | - | 25V | TR, Paper, 7 Inch | - | - | - | - | - | 1005 | 0402 | - | - | C0G | - | - | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550μm | - | 1mm | 500μm | - | - | - | RoHS Compliant | - | - | ||
![]() C921U750JVSDAAWL30 KEMET | 20 |
| - | 79 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | KEMET | - | - | - | - | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C921U750JVSDAAWL30 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , 3520 | DISK PACKAGE | Radial | - | Active | - | Active | - | 5.34 | Details | Yes | - | - | - | - | 400 V | - | - | - | - | Bulk | - | * | - | 5 % | e3 | - | - | - | - | Radial | EAR99 | -1000/+350ppm/Cel ppm/°C | Encapsulated Industrial Grade Capacitor | Matte Tin (Sn) | 125 °C | -25 °C | Ceramic | - | CLASS X1 AND Y1 FOR SAFETY REGULATION | - | 0.000075 µF | Capacitors | - | Bulk | 10 mm | - | compliant | IEC60384-14 | Radial | - | - | 10 mm | CERAMIC CAPACITOR | SL | - | 10 mm | SL | No | - | 0.55 mm | - | Straight | - | 5% | 5% | Safety Capacitors | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 9 mm | 9 mm | - | 9 mm | 5 mm | - | - | - | - | - | - | ||
![]() C921U820JVSDAAWL50 KEMET | In Stock | - | - | 79 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | KEMET | - | - | - | - | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C921U820JVSDAAWL50 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , 3520 | DISK PACKAGE | Radial | - | Active | - | Active | - | 5.24 | Details | Yes | - | - | - | - | 400 V | - | - | - | - | Bulk | - | * | - | 5 % | e3 | - | - | - | - | Radial | EAR99 | -1000/+350ppm/Cel ppm/°C | Encapsulated Industrial Grade Capacitor | Matte Tin (Sn) | 125 °C | -25 °C | Ceramic | - | CLASS X1 AND Y1 FOR SAFETY REGULATION | - | 0.000082 µF | Capacitors | - | Bulk | 10 mm | - | compliant | IEC60384-14 | Radial | - | - | 10 mm | CERAMIC CAPACITOR | SL | - | 10 mm | SL | No | - | 0.55 mm | - | Straight | - | 5% | 5% | Safety Capacitors | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 9 mm | 9 mm | - | 9 mm | 5 mm | - | - | - | - | - | - | ||
![]() C340C153KCR5HA KEMET | 20 |
| - | 14 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | CERAMIC | - | 2 | KEMET | 15 nF | 15000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 100 | KEMET ELECTRONICS CORP | C340C153KCR5HA | - | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Bulk | , 4027 | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.71 | Non-Compliant | No | C0G (NP0) | GoldMax | - | - | - | 500 V | 500 VDC | 500 V | - | Bulk | - | * | - | 10 % | e0 | No | - | - | - | Radial | EAR99 | 15% ppm/°C | High Voltage Goldmax X7R Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | 125 °C | -55 °C | - | - | - | 8532.24.00.60 | 0.015 µF | Capacitors | - | BULK | 5.08 mm | - | not_compliant | - | Radial | - | - | 5.08 mm | CERAMIC CAPACITOR | X7R | - | 5.08 mm | X7R | Yes | 500 V | 0.51 mm | 4027 | Outside Bend | 2.5 % | 10% | 10% | Ceramic Capacitors | - 55 C to + 125 C | - | High Voltage MLCCs | - | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | - | 11.68 mm | - | 10.16 mm | 6.86 mm | - | - | - | - | - | - | ||
![]() C0603C820K1RACAUTO KEMET | 20 |
| - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | C0603C820K1RACAUTO | - | - | KEMET | - | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | - | Active | - | Active | - | 5.36 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | * | - | - | e3 | Yes | - | - | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.24.00.20 | 0.000082 µF | - | - | TR, PUNCHED PAPER, 7 INCH | - | - | compliant | AEC-Q200 | - | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 100 V | - | 0603 | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | ||
![]() CBR04C360G1GAC KEMET | 20 |
| - | 24 Weeks | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | - | 0402 | 1005 | - | Class 1 | - | - | KEMET ELECTRONICS CORP | CBR04C360G1GAC | - | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | - | SMT | - | Active | - | Active | - | 5.56 | - | Yes | - | - | - | - | - | - | 100 VDC | - | - | - | - | * | - | 2 % | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 0.000036 µF | Capacitors | - | TR, Punched Paper, 7 Inch | - | - | compliant | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | - | 0402 | - | - | 2% | 2% | Ceramic Capacitors | - | - | RF Microwave / High Q | - | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | - | ||
![]() CBR08C779BCGAC KEMET | In Stock | - | - | 24 Weeks | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | - | 0805 | 2012 | - | Class 1 | - | - | KEMET ELECTRONICS CORP | CBR08C779BCGAC | - | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | - | SMT | - | Active | - | Active | - | 5.72 | - | Yes | - | - | - | - | - | - | 500 VDC | - | - | - | - | * | - | 0.1 pF | e3 | Yes | - | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 0.0000077 µF | Capacitors | - | TR, Punched Paper, 7 Inch | - | - | compliant | - | SMD/SMT | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 500 V | - | 0805 | - | - | 1.2987% | 1.2987% | Ceramic Capacitors | - | - | RF Microwave / High Q | - | - | - | - | - | 0.85 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | - | ||
![]() C0201C560J8GACTU KEMET | 20 |
| - | - | - | - | 0201 (0603 metric) | - | - | - | - | Ceramic | - | - | - | KEMET | - | - | ± 5% | 0201 | 0603 | - | Class 1 | - | 15000 | KEMET ELECTRONICS CORP | C0201C560J8GACTU | - | + 125 C | KEMET | - 55 C | MSL 1 - Unlimited | - | - | Tape & Reel (TR) | - | - | - | C0201C560J8GAC7867 | Active | 0201 | Active | - | 4.84 | Non-Compliant | Yes | - | - | 0.000013 oz | - | - | 10 V | 10 VDC | 10 V | - | Cut Tape | - | * | - | 5 % | - | Yes | - | - | - | Standard | - | 30 ppm/°C | C0G Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | - | - | - | 56 pF | Capacitors | - | - | - | - | compliant | - | SMD/SMT | 0603 | 0201 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6mm | 0.3mm | - | 330 µm | - | 0.6 mm | 0.3 mm | - | - | No SVHC | - | - | - | ||
![]() C907U209CYNDAAWL50 KEMET | 20 |
| - | 79 Weeks | - | - | - | - | - | - | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | C907U209CYNDAAWL50 | 900 | - | KEMET | - | - | - | - | Tape & Box (TB) | , | - | - | - | Active | - | Active | - | 5.69 | Compliant | Yes | - | - | - | - | 250 V | - | - | - | - | - | - | * | - | - | e3 | Yes | - | - | - | Radial | EAR99 | 60 ppm/°C | - | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | - | 2 pF | - | - | - | - | - | compliant | - | - | - | - | 7.5 mm | CERAMIC CAPACITOR | NP0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBR04C349A3GAC KEMET | 20 |
| - | 24 Weeks | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | CERAMIC | 652.039032 µg | 2 | KEMET | - | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | KEMET ELECTRONICS CORP | CBR04C349A3GAC | - | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | - | SMT | - | Active | - | Active | - | 5.72 | Compliant | Yes | - | - | 0.000053 oz | - | - | 25 V | 25 VDC | 25 V | - | MouseReel | - | * | - | 0.05 pF | e3 | Yes | - | - | - | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | - | - | 0.0000034 µF | Capacitors | - | TR, Punched Paper, 7 Inch | - | - | compliant | - | SMD/SMT | 1005 | 0402 | - | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | 25 V | - | 0402 | - | - | 1.4706% | 1.4706% | Ceramic Capacitors | - | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | - | ||
![]() C917U681KYYDAAWL30 KEMET | 20 |
| - | 79 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | KEMET | 0.68 nF | - | - | - | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C917U681KYYDAAWL30 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | - | Active | - | Active | - | 5.31 | Compliant | Yes | - | - | - | - | 250 V | - | - | - | - | Bulk | - | * | - | 10 % | e3 | Yes | - | - | - | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | - | 0.00068 µF | Capacitors | - | Bulk | 7.5 mm | - | compliant | IEC60384-14 | Radial | - | - | 7.5 mm | CERAMIC CAPACITOR | Y5P | - | 7.5 mm | Y5P | No | - | 0.55 mm | - | Straight | - | 10% | 10% | Safety Capacitors | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 8 mm | 8 mm | - | 8 mm | 5 mm | - | - | - | - | - | - | ||
![]() C907U101KYYDAAWL30 KEMET | 20 |
| - | 79 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | KEMET | 0.1 nF | - | - | - | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C907U101KYYDAAWL30 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | - | Active | - | Active | - | 5.24 | Compliant | Yes | - | - | - | - | 250 V | - | - | - | - | Bulk | - | * | - | 10 % | e3 | Yes | - | - | - | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | - | 0.0001 µF | Capacitors | - | Bulk | 7.5 mm | - | compliant | IEC60384-14 | Radial | - | - | 7.5 mm | CERAMIC CAPACITOR | Y5P | - | 7.5 mm | Y5P | No | - | 0.55 mm | - | Straight | - | 10% | 10% | Safety Capacitors | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 7 mm | 7 mm | - | 7 mm | 5 mm | - | - | - | - | - | - | ||
![]() C0805X104J5RAC3316 KEMET | 11438 | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | KEMET | - | MSL 1 - Unlimited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | - | - | - | - | Active | AEC-Q200, VW80808 | - | - | - | - | - | - | 50V | - | - | - | - | -55°C ~ 125°C | - | - | SMD Auto X7R VW80808 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | - | - | - | - | X7R | - | - | - | - | - | Automotive, Boardflex Sensitive | - | - | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination | - | 2.01mm | 1.25mm | - | - | - | - | - | 0.047" (1.20mm) | - | - | - | - | AEC-Q200 |