- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C967U472MYWDCAWL50 KEMET | 31 |
| - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | C967U472MYWDCAWL50 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | - | 5.35 | Compliant | Yes | - | - | 250 V | - | - | - | - | - | * | - | 20 % | e3 | Yes | Radial | EAR99 | -55/+20% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | - | 0.0047 µF | Capacitors | Bulk | 7.5 mm | compliant | IEC60384-14 | Radial | - | - | 7.5 mm | CERAMIC CAPACITOR | Y5U | - | 7.5 mm | Y5U | No | - | 0.55 mm | - | Outside Kink | 20% | 20% | Safety Capacitors | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | - | 13 mm | 13 mm | - | 13 mm | 5 mm | - | - | ||
![]() C921U102KYYDAAWL30 KEMET | 31 |
| - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | - | KEMET | 1 nF | 0.001 uF | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C921U102KYYDAAWL30 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | - | 5.3 | Compliant | Yes | - | - | 250 V | - | - | - | - | Bulk | * | - | 10 % | e3 | Yes | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | - | 0.001 µF | Capacitors | Bulk | 10 mm | compliant | IEC60384-14 | Radial | - | - | 10 mm | CERAMIC CAPACITOR | Y5P | - | 10 mm | Y5P | No | - | 0.55 mm | - | Straight | 10% | 10% | Safety Capacitors | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 9 mm | 9 mm | - | 9 mm | 5 mm | - | - | ||
![]() C0402C301F4GACTU KEMET | 39 |
| - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | C0402C301F4GACTU | - | - | KEMET | - | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | - | - | * | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.24.00.20 | 0.0003 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 16 V | - | 0402 | - | 1% | 1% | - | - | - | - | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() C921U821KZYDBAWL40 KEMET | 31 |
| - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | - | KEMET | 0.82 nF | - | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C921U821KZYDBAWL40 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | - | 5.35 | Details | Yes | - | - | - | - | - | - | - | Bulk | * | - | 10 % | e3 | - | - | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | - | - | - | - | CLASS X1 AND Y2 FOR SAFETY REGULATION | - | 0.00082 µF | Capacitors | Bulk | 10 mm | compliant | IEC60384-14 | Radial | - | - | - | CERAMIC CAPACITOR | Y5P | - | 10 mm | Y5P | No | - | 0.55 mm | - | Vertical Kink | 10% | 10% | Safety Capacitors | 440 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 9 mm | 9 mm | - | 9 mm | 5 mm | - | - | ||
![]() C901U220JZSDAAWL30 KEMET | 31 |
| - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | - | KEMET | - | - | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C901U220JZSDAAWL30 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | - | 5.34 | Details | Yes | - | - | 300 V | - | - | - | - | Bulk | * | - | 5 % | e3 | - | Radial | EAR99 | -1000/+350ppm/Cel ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -40 °C | Ceramic | - | CLASS X1 AND Y2 FOR SAFETY REGULATION | - | 0.000022 µF | Capacitors | Bulk | 10 mm | compliant | IEC60384-14 | Radial | - | - | 10 mm | CERAMIC CAPACITOR | SL | - | 10 mm | SL | No | - | 0.55 mm | - | Straight | 5% | 5% | Safety Capacitors | 440 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 7 mm | 7 mm | - | 7 mm | 5 mm | - | - | ||
![]() C907U120JZNDCAWL50 KEMET | 31 |
| - | 79 Weeks | - | - | - | - | - | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | C907U120JZNDCAWL50 | - | - | KEMET | - | - | - | - | Tape & Box (TB) | , | - | - | Active | Active | - | 5.75 | Compliant | Yes | - | - | 300 V | - | - | - | - | - | * | - | 5 % | e3 | - | Radial | EAR99 | 60 ppm/°C | - | Tin (Sn) | 125 °C | -40 °C | Ceramic | - | - | - | 12 pF | - | - | - | compliant | - | - | - | - | 7.5 mm | CERAMIC CAPACITOR | NP0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C971U472MUWDCAWL50 KEMET | 31 |
| - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | - | KEMET | 4.7 nF | 0.0047 uF | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C971U472MUWDCAWL50 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | - | - | Radial | Active | Active | - | 5.31 | Details | Yes | - | - | 250 V | - | - | - | - | Bulk | * | - | 20 % | e3 | - | Radial | EAR99 | -55/+20% ppm/°C | Encapsulated Industrial Grade Capacitor | Matte Tin (Sn) | 125 °C | -25 °C | Ceramic | - | CLASS X1 AND Y1 FOR SAFETY REGULATION | - | 0.0047 µF | Capacitors | Bulk | 10 mm | compliant | IEC60384-14 | Radial | - | - | 10 mm | CERAMIC CAPACITOR | Y5U | - | 10 mm | Y5U | No | - | 0.55 mm | - | Outside Kink | 20% | 20% | Safety Capacitors | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 14 mm | 14 mm | - | 14 mm | 5 mm | - | - | ||
![]() C0402T221K5RALTU KEMET | 31 |
| - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | C0402T221K5RALTU | - | - | KEMET | - | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 5.23 | - | No | - | - | - | - | - | - | - | - | * | - | - | e0 | No | - | EAR99 | 15% ppm/°C | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | MIL-PRF-55681 | 8532.24.00.20 | 0.00022 µF | - | TR, Punched Paper, 7 Inch | - | not_compliant | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | - | 0402 | - | 10% | 10% | - | - | - | - | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() C0402C569C4GACTU KEMET | 5701 | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | - | ± 0.25pF | - | - | - | - | KEMET ELECTRONICS CORP | C0402C569C4GACTU | - | - | KEMET | - | MSL 1 - Unlimited | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 1.3 | - | Yes | - | - | - | - | - | - | - | - | * | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.24.00.20 | 0.0000056 µF | - | TR, PUNCHED PAPER, 7 INCH | - | compliant | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 16 V | - | 0402 | - | 4.4643% | 4.4643% | - | - | - | - | - | 1.02mm | 0.5mm | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() C907U102MZWDAAWL30 KEMET | 31 |
| - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | - | KEMET | 1 nF | 0.001 uF | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C907U102MZWDAAWL30 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | - | 5.37 | Compliant | Yes | - | - | 300 V | - | - | - | - | Bulk | * | - | 20 % | e3 | - | Radial | EAR99 | -55/+20% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -40 °C | Ceramic | - | CLASS X1 AND Y2 FOR SAFETY REGULATION | - | 0.001 µF | Capacitors | Bulk | 7.5 mm | compliant | IEC60384-14 | Radial | - | - | 7.5 mm | CERAMIC CAPACITOR | Y5U | - | 7.5 mm | Y5U | No | - | 0.55 mm | - | Straight | 20% | 20% | Safety Capacitors | 440 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 7 mm | 7 mm | - | 7 mm | 5 mm | - | - | ||
![]() C1210C111JCGAC7800 KEMET | 48 |
| - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | C1210C | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | 500V | - | - | - | - | -55°C ~ 125°C | - | SMD Comm C0G HV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | - | - | - | - | C0G, NP0 | - | - | - | - | - | General Purpose | - | - | 110 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL, High Voltage | - | - | - | - | - | - | - | - | 0.075" (1.90mm) | - | ||
![]() C907U221KZYDCAWL40 KEMET | 48 |
| - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | - | KEMET | 0.22 nF | - | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C907U221KZYDCAWL40 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | - | 5.33 | Details | Yes | - | - | 300 V | - | - | - | - | Bulk | * | - | 10 % | e3 | - | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -40 °C | Ceramic | - | CLASS X1 AND Y2 FOR SAFETY REGULATION | - | 0.00022 µF | Capacitors | Bulk | 7.5 mm | compliant | IEC60384-14 | Radial | - | - | 7.5 mm | CERAMIC CAPACITOR | Y5P | - | 7.5 mm | Y5P | No | - | 0.55 mm | - | Outside Kink | 10% | 10% | Safety Capacitors | 440 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 7 mm | 7 mm | - | 7 mm | 5 mm | - | - | ||
![]() C921U270JYNDAAWL50 KEMET | 31 |
| - | 79 Weeks | - | - | - | - | - | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | C921U270JYNDAAWL50 | - | - | KEMET | - | - | - | - | Tape & Box (TB) | - | - | - | Obsolete | Active | - | 5.69 | Compliant | Yes | - | - | 250 V | - | - | - | - | - | * | - | 5 % | e3 | Yes | Radial | EAR99 | 60 ppm/°C | - | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | - | 27 pF | - | - | - | compliant | - | - | - | - | 10 mm | CERAMIC CAPACITOR | NP0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBR04C360G3GAC KEMET | 31 |
| - | 24 Weeks | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | CERAMIC | 652.039032 µg | 2 | - | KEMET | - | - | - | 0402 | 1005 | Class 1 | 10000 | KEMET ELECTRONICS CORP | CBR04C360G3GAC | - | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | - | SMT | Active | Active | - | 5.41 | Compliant | Yes | 0.000053 oz | - | - | 25 V | 25 VDC | 25 V | - | MouseReel | * | - | 2 % | e3 | Yes | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | - | - | 0.000036 µF | Capacitors | TR, Punched Paper, 7 Inch | - | compliant | - | SMD/SMT | 1005 | 0402 | - | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | 25 V | - | 0402 | - | 2% | 2% | Ceramic Capacitors | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() C905U909DYNDCAWL30 KEMET | 31 |
| - | 79 Weeks | - | - | - | - | - | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | C905U909DYNDCAWL30 | 900 | - | KEMET | - | - | - | - | Tape & Box (TB) | , | - | - | Active | Active | - | 5.69 | Compliant | Yes | - | - | 250 V | - | - | - | - | - | * | - | - | e3 | Yes | Radial | EAR99 | 60 ppm/°C | - | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | - | 9 pF | - | - | - | compliant | - | - | - | - | - | CERAMIC CAPACITOR | NP0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBR04C110F3GAC KEMET | 31 |
| - | 24 Weeks | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | Ceramic | CERAMIC | 652.039032 µg | 2 | - | KEMET | - | - | - | 0402 | 1005 | Class 1 | 10000 | KEMET ELECTRONICS CORP | CBR04C110F3GAC | - | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | - | SMT | Active | Active | - | 5.7 | Compliant | Yes | 0.000053 oz | - | - | 25 V | 25 VDC | 25 V | - | Reel | * | - | 1 % | e3 | Yes | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | Surface Mount Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | - | - | 0.000011 µF | Capacitors | TR, Punched Paper, 7 Inch | - | compliant | - | SMD/SMT | 1005 | 0402 | - | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | 25 V | - | 0402 | - | 1% | 1% | Ceramic Capacitors | - | RF Microwave / High Q | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() CBR08C979DAGAC KEMET | In Stock | - | - | 24 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | CBR08C979DAGAC | - | - | KEMET | - | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | - | SMT | Active | Active | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | * | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 0.0000097 µF | - | TR, Punched Paper, 7 Inch | - | compliant | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 250 V | - | 0805 | - | 5.1546% | 5.1546% | - | - | - | - | - | - | - | - | 0.85 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() C901U200JYSDAAWL50 KEMET | 20 |
| - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | C901U200JYSDAAWL50 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | - | 5.24 | Compliant | Yes | - | - | 250 V | - | - | - | - | - | * | - | 5 % | e3 | Yes | Radial | EAR99 | -1000/+350ppm/Cel ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | - | 0.00002 µF | Capacitors | Bulk | 10 mm | compliant | IEC60384-14 | Radial | - | - | 10 mm | CERAMIC CAPACITOR | SL | - | 10 mm | SL | No | - | 0.55 mm | - | Straight | 5% | 5% | Safety Capacitors | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | - | 7 mm | 7 mm | - | 7 mm | 5 mm | - | - | ||
![]() C971U472MUWDAAWL30 KEMET | In Stock | - | - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | - | KEMET | 4.7 nF | 0.0047 uF | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C971U472MUWDAAWL30 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , 5520 | - | Radial | Active | Active | - | 5.34 | Details | Yes | - | - | 250 V | - | - | - | - | Bulk | * | - | 20 % | e3 | - | Radial | EAR99 | -55/+20% ppm/°C | Encapsulated Industrial Grade Capacitor | Matte Tin (Sn) | 125 °C | -25 °C | Ceramic | - | CLASS X1 AND Y1 FOR SAFETY REGULATION | - | 0.0047 µF | Capacitors | Bulk | 10 mm | compliant | IEC60384-14 | Radial | - | - | 10 mm | CERAMIC CAPACITOR | Y5U | - | 10 mm | Y5U | No | - | 0.55 mm | - | Straight | 20% | 20% | Safety Capacitors | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 14 mm | 14 mm | - | 14 mm | 5 mm | - | - | ||
![]() C901U221KYYDCAWL40 KEMET | 20 |
| - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | CERAMIC | - | 2 | - | KEMET | 0.22 nF | - | - | - | - | - | 500 | KEMET ELECTRONICS CORP | C901U221KYYDCAWL40 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | - | 5.24 | Details | Yes | - | - | 250 V | - | - | - | - | Bulk | * | - | 10 % | e3 | Yes | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | - | 0.00022 µF | Capacitors | Bulk | 10 mm | compliant | IEC60384-14 | Radial | - | - | 10 mm | CERAMIC CAPACITOR | Y5P | - | 10 mm | Y5P | No | - | 0.55 mm | - | Outside Kink | 10% | 10% | Safety Capacitors | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | Safety Capacitors | - | - | 7 mm | 7 mm | - | 7 mm | 5 mm | - | - |