- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Package | Product Status | Qualification | RoHS | Temperature Coefficient / Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Applications | Capacitance | Subcategory | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Lead Style | Product Type | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C328C185K5N5TA9170 KEMET | 37 |
| - | Through Hole | Radial | - | KEMET | 1800 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET | + 150 C | KEMET | - 55 C | - | Bulk | Active | AEC-Q200 | Details | X8L | 50V | 50 VDC | -55°C ~ 150°C | Bulk | GoldMax 300 Auto X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±10% | - | X8L | Goldmax X8L Dielectric Commercial and Automotive Grade MLCCs | Automotive | 1.8 μF | Capacitors | Radial | X8L | - | 0.200" (5.08mm) | 0.51 mm | Formed Leads | Ceramic Capacitors | General Type MLCCs | High Temperature | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | 3.18 mm | 0.300" (7.62mm) | 5.08 mm | 7.62 mm | - | AEC-Q200 | ||
| Tiny WHSL | 37 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | 50V | - | -55°C ~ 150°C | - | GoldMax 300 Auto X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | - | X8L | - | Automotive | 2.2 μF | - | - | - | - | 0.200" (5.08mm) | - | Formed Leads | - | - | High Temperature | - | - | - | - | 0.300" (7.62mm) | - | - | - | AEC-Q200 | ||
| Tiny WHSL | 50 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | 50V | - | -55°C ~ 150°C | - | GoldMax 300 Auto X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±20% | - | X8L | - | Automotive | 1.8 μF | - | - | - | - | 0.100" (2.54mm) | - | Straight | - | - | High Temperature | - | - | - | - | 0.290" (7.36mm) | - | - | - | AEC-Q200 | ||
| Tiny WHSL | 37 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | 50V | - | -55°C ~ 150°C | - | GoldMax 300 Auto X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | - | X8L | - | Automotive | 1.5 μF | - | - | - | - | 0.200" (5.08mm) | - | Formed Leads | - | - | High Temperature | - | - | - | - | 0.300" (7.62mm) | - | - | - | AEC-Q200 | ||
![]() C322C155K5N5TA9170 KEMET | 21 |
| - | Through Hole | Radial | - | KEMET | 1500 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET | + 150 C | KEMET | - 55 C | - | Bulk | Active | AEC-Q200 | Details | X8L | 50V | 50 VDC | -55°C ~ 150°C | Bulk | GoldMax 300 Auto X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±10% | - | X8L | Goldmax X8L Dielectric Commercial and Automotive Grade MLCCs | Automotive | 1.5 μF | Capacitors | Radial | X8L | - | 0.200" (5.08mm) | 0.51 mm | Formed Leads | Ceramic Capacitors | General Type MLCCs | High Temperature | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | 3.18 mm | 0.260" (6.60mm) | 5.08 mm | 6.6 mm | - | AEC-Q200 | ||
![]() C326C125K5N5TA9170 KEMET | 37 |
| - | Through Hole | Radial | - | KEMET | 1200 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET | + 150 C | KEMET | - 55 C | - | Bulk | Active | AEC-Q200 | Details | X8L | 50V | 50 VDC | -55°C ~ 150°C | Bulk | GoldMax 300 Auto X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±10% | - | X8L | Goldmax X8L Dielectric Commercial and Automotive Grade MLCCs | Automotive | 1.2 μF | Capacitors | Radial | X8L | - | 0.100" (2.54mm) | 0.51 mm | Formed Leads - Kinked | Ceramic Capacitors | General Type MLCCs | High Temperature | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | 3.18 mm | 0.300" (7.62mm) | 5.08 mm | 7.62 mm | - | AEC-Q200 | ||
| Tiny WHSL | 37 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | 50V | - | -55°C ~ 150°C | - | GoldMax 300 Auto X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | - | X8L | - | Automotive | 1.8 μF | - | - | - | - | 0.200" (5.08mm) | - | Formed Leads | - | - | High Temperature | - | - | - | - | 0.300" (7.62mm) | - | - | - | AEC-Q200 | ||
![]() C328C225J5N5TA KEMET | 21 |
| - | Through Hole | Radial | - | KEMET | 2200 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET | + 150 C | KEMET | - 55 C | - | Bulk | Active | - | Details | X8L | 50V | 50 VDC | -55°C ~ 150°C | Bulk | GoldMax 300 Comm X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | - | X8L | Goldmax X8L Dielectric Commercial and Automotive Grade MLCCs | General Purpose | 2.2 μF | Capacitors | Radial | X8L | - | 0.200" (5.08mm) | 0.51 mm | Formed Leads | Ceramic Capacitors | General Type MLCCs | High Temperature | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | 3.18 mm | 0.300" (7.62mm) | 5.08 mm | 7.62 mm | - | - | ||
![]() C0402C470K5RACAUTO KEMET | 19231 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | C0402C | KEMET | - | - | - | 0402 | 1005 | - | Class 2 | - | 10000 | KEMET | + 125 C | KEMET | - 55 C | - | Cut Tape (CT) | Active | AEC-Q200 | Details | - | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | SMD Auto X7R | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Standard | X7R | X7R Dielectric Commercial Grade MLCCs | Automotive, Bypass, Decoupling | 47 pF | Capacitors | SMD/SMT | X7R | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | AEC-Q200 | ||
![]() C1210X273JBGACAUTO KEMET | 1570 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | - | KEMET | 27 nF | 27000 pF | - | 1210 | 3225 | - | Class 1 | - | 1000 | KEMET | + 125 C | KEMET | - 55 C | - | Cut Tape (CT) | Active | AEC-Q200 | Details | - | 630V | 630 VDC | -55°C ~ 125°C | MouseReel | SMD Auto C0G HV Flex | 0.130" L x 0.102" W (3.30mm x 2.60mm) | ±5% | Flexible (Soft) | C0G, NP0 | Surface Mount Multilayer Ceramic Chip Capacitors | Automotive, Boardflex Sensitive | 0.027 μF | Capacitors | SMD/SMT | C0G (NP0) | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Low ESL, Soft Termination, High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 2.5 mm | - | 3.3 mm | 2.6 mm | 0.110" (2.80mm) | AEC-Q200 | ||
![]() C1812C333J5JACAUTO KEMET | 1621 | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | KEMET | 33 nF | 33000 pF | ± 5% | 1812 | 4532 | - | Class 1 | - | 1000 | KEMET | + 125 C | KEMET | - 55 C | MSL 1 - Unlimited | - | Active | AEC-Q200 | Details | - | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | SMD Auto U2J | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | Standard | U2J | - | Automotive | 0.033 μF | Capacitors | SMD/SMT | U2J | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | Low ESL | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 4.58mm | 3.2mm | 1 mm | - | 4.5 mm | 3.2 mm | 0.043" (1.10mm) | AEC-Q200 | ||
![]() C322C125J5N5TA KEMET | 8 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | - | - | + 150 C | KEMET | - 55 C | - | Bulk | Active | - | - | - | 50V | 50 VDC | -55°C ~ 150°C | - | GoldMax 300 Comm X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | - | X8L | Goldmax X8L Dielectric Commercial and Automotive Grade MLCCs | General Purpose | 1.2 μF | Capacitors | Radial | X8L | - | 0.200" (5.08mm) | 0.51 mm | Formed Leads | Ceramic Capacitors | General Type MLCCs | High Temperature | - | - | - | 3.18 mm | 0.260" (6.60mm) | 5.08 mm | 6.6 mm | - | - | ||
![]() C326C125K5N5TATR KEMET | 8 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | 50V | - | -55°C ~ 150°C | - | GoldMax 300 Comm X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±10% | - | X8L | - | General Purpose | 1.2 μF | - | - | - | - | 0.100" (2.54mm) | - | Formed Leads - Kinked | - | - | High Temperature | - | - | - | - | 0.300" (7.62mm) | - | - | - | - | ||
![]() C323C185J5N5TA KEMET | 38 |
| - | Through Hole | Radial | - | KEMET | 1800 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET | + 150 C | KEMET | - 55 C | - | Bulk | Active | - | Details | X8L | 50V | 50 VDC | -55°C ~ 150°C | Bulk | GoldMax 300 Comm X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | - | X8L | Goldmax X8L Dielectric Commercial and Automotive Grade MLCCs | General Purpose | 1.8 μF | Capacitors | Radial | X8L | - | 0.200" (5.08mm) | 0.51 mm | Formed Leads | Ceramic Capacitors | General Type MLCCs | High Temperature | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | 3.18 mm | 0.300" (7.62mm) | 5.08 mm | 7.62 mm | - | - | ||
![]() C323C225K5N5TA7301 KEMET | 38 |
| - | Through Hole | Radial | - | KEMET | 2200 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 2500 | KEMET | + 150 C | KEMET | - 55 C | - | Tape & Reel (TR) | Active | - | Details | X8L | 50V | 50 VDC | -55°C ~ 150°C | MouseReel | GoldMax 300 Comm X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±10% | - | X8L | Goldmax X8L Dielectric Commercial and Automotive Grade MLCCs | General Purpose | 2.2 μF | Capacitors | Radial | X8L | - | 0.200" (5.08mm) | 0.51 mm | Formed Leads | Ceramic Capacitors | General Type MLCCs | High Temperature | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | 3.18 mm | 0.300" (7.62mm) | 5.08 mm | 7.62 mm | - | - | ||
![]() C328C185K5N5TATR KEMET | 38 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | 50V | - | -55°C ~ 150°C | - | GoldMax 300 Comm X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±10% | - | X8L | - | General Purpose | 1.8 μF | - | - | - | - | 0.200" (5.08mm) | - | Formed Leads | - | - | High Temperature | - | - | - | - | 0.300" (7.62mm) | - | - | - | - | ||
![]() C322C155K5N5TA KEMET | 38 |
| - | Through Hole | Radial | - | KEMET | 1500 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET | + 150 C | KEMET | - 55 C | - | Bulk | Active | - | Details | X8L | 50V | 50 VDC | -55°C ~ 150°C | Bulk | GoldMax 300 Comm X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±10% | - | X8L | Goldmax X8L Dielectric Commercial and Automotive Grade MLCCs | General Purpose | 1.5 μF | Capacitors | Radial | X8L | - | 0.200" (5.08mm) | 0.51 mm | Formed Leads | Ceramic Capacitors | General Type MLCCs | High Temperature | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | 3.18 mm | 0.260" (6.60mm) | 5.08 mm | 6.6 mm | - | - | ||
![]() C326C185M5N5TA9170 KEMET | 8 |
| - | Through Hole | Radial | - | KEMET | 1800 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET | + 150 C | KEMET | - 55 C | - | Bulk | Active | AEC-Q200 | Details | X8L | 50V | 50 VDC | -55°C ~ 150°C | Bulk | GoldMax 300 Auto X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±20% | - | X8L | Goldmax X8L Dielectric Commercial and Automotive Grade MLCCs | Automotive | 1.8 μF | Capacitors | Radial | X8L | - | 0.100" (2.54mm) | 0.51 mm | Formed Leads - Kinked | Ceramic Capacitors | General Type MLCCs | High Temperature | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | 3.18 mm | 0.300" (7.62mm) | 5.08 mm | 7.62 mm | - | AEC-Q200 | ||
| Tiny WHSL | 21 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | 50V | - | -55°C ~ 150°C | - | GoldMax 300 Auto X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±20% | - | X8L | - | Automotive | 2.2 μF | - | - | - | - | 0.200" (5.08mm) | - | Formed Leads | - | - | High Temperature | - | - | - | - | 0.300" (7.62mm) | - | - | - | AEC-Q200 | ||
![]() C322C225J5N5TA9170 KEMET | 8 |
| - | Through Hole | Radial | - | KEMET | 2200 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET | + 150 C | KEMET | - 55 C | - | Bulk | Active | AEC-Q200 | Details | X8L | 50V | 50 VDC | -55°C ~ 150°C | Bulk | GoldMax 300 Auto X8L HT150C | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | - | X8L | Goldmax X8L Dielectric Commercial and Automotive Grade MLCCs | Automotive | 2.2 μF | Capacitors | Radial | X8L | - | 0.200" (5.08mm) | 0.51 mm | Formed Leads | Ceramic Capacitors | General Type MLCCs | High Temperature | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | 3.18 mm | 0.260" (6.60mm) | 5.08 mm | 6.6 mm | - | AEC-Q200 |