- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Lead Diameter | Lead Style | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X152J5RECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | - | Class 2 | - | 4000 | + 125 C | - | - 55 C | - | C0603X152J5REC7867 | - | - | Details | - | - | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Comm X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1500 pF | SMD/SMT | X7R | - | - | General Type MLCCs | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X332M5GECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 3.3 nF | - | 0.0033 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - | - 55 C | - | C0603X332M5GEC7867 | - | - | Details | - | - | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Comm C0G Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | 3300 pF | SMD/SMT | C0G (NP0) | - | - | General Type MLCCs | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X222J1GECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - | - 55 C | - | C0603X222J1GEC7867 | - | - | Details | - | - | 0.000222 oz | 100 VDC | MouseReel | ESD SMD Comm C0G Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | 2200 pF | SMD/SMT | C0G (NP0) | - | - | General Type MLCCs | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X682M3GECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - | - 55 C | - | C0603X682M3GEC7867 | - | - | Details | - | - | 0.000222 oz | 25 VDC | MouseReel | ESD SMD Comm C0G Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | 6800 pF | SMD/SMT | C0G (NP0) | - | - | General Type MLCCs | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C1825X105KARACT500 KEMET | In Stock | - | - | 1825 (4564 metric) | 1000 nF | - | - | 1825 (Reversed) | 4564 (Reversed) | - | Class 2 | - | 500 | + 125 C | - | - 55 C | - | - | - | - | Details | - | FT-CAP | 0.014110 oz | 250 VDC | MouseReel | SMD Comm X7R Tip-Ring | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1 uF | SMD/SMT | X7R | - | - | General Type MLCCs | - | - | 6.4 mm | 4.6 mm | ||
![]() C0603X473K5RECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 47 nF | 47000 pF | - | 0603 | 1608 | - | Class 2 | - | 4000 | + 125 C | - | - 55 C | - | C0603X473K5REC7867 | - | - | Details | - | - | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Comm X7R | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | X7R | - | - | General Type MLCCs | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603C472M5RECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 4.7 nF | - | 0.0047 uF | 0603 | 1608 | - | Class 2 | - | 4000 | + 125 C | - | - 55 C | - | C0603C472M5REC7867 | - | - | Details | - | - | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Comm X7R | 20 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 4700 pF | SMD/SMT | X7R | - | - | General Type MLCCs | - | - | 1.6 mm | 0.8 mm | ||
![]() C0603C224J3RECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 220 nF | 220000 pF | - | 0603 | 1608 | - | Class 2 | - | 4000 | + 125 C | - | - 55 C | - | C0603C224J3REC7867 | - | - | Details | - | - | 0.000222 oz | 25 VDC | MouseReel | ESD SMD Comm X7R | 5 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 0.22 uF | SMD/SMT | X7R | - | - | General Type MLCCs | - | - | 1.6 mm | 0.8 mm | ||
![]() C0603C154M5RECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 150 nF | 150000 pF | - | 0603 | 1608 | - | Class 2 | - | 4000 | + 125 C | - | - 55 C | - | C0603C154M5REC7867 | - | - | Details | - | - | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Comm X7R | 20 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 0.15 uF | SMD/SMT | X7R | - | - | General Type MLCCs | - | - | 1.6 mm | 0.8 mm | ||
![]() C0603X152J5GECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - | - 55 C | - | C0603X152J5GEC7867 | - | - | Details | - | - | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Comm C0G Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | 1500 pF | SMD/SMT | C0G (NP0) | - | - | General Type MLCCs | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603C472F5GECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 4.7 nF | - | 0.0047 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - | - 55 C | - | C0603C472F5GEC7867 | - | - | Details | - | - | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Comm C0G | 1 % | Standard | ESD C0G Dielectric Commercial and Automotive Grade MLCCs | 4700 pF | SMD/SMT | C0G (NP0) | - | - | General Type MLCCs | - | - | 1.6 mm | 0.8 mm | ||
![]() C0603C682G5GECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - | - 55 C | - | C0603C682G5GEC7867 | - | - | Details | - | - | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Comm C0G | 2 % | Standard | ESD C0G Dielectric Commercial and Automotive Grade MLCCs | 6800 pF | SMD/SMT | C0G (NP0) | - | - | General Type MLCCs | - | - | 1.6 mm | 0.8 mm | ||
![]() C0603C152K3RECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | - | Class 2 | - | 4000 | + 125 C | - | - 55 C | - | C0603C152K3REC7867 | - | - | Details | - | - | 0.000222 oz | 25 VDC | MouseReel | ESD SMD Comm X7R | 10 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 1500 pF | SMD/SMT | X7R | - | - | General Type MLCCs | - | - | 1.6 mm | 0.8 mm | ||
![]() C0603C152K2RECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | - | Class 2 | - | 4000 | + 125 C | - | - 55 C | - | C0603C152K2REC7867 | - | - | Details | - | - | 0.000222 oz | 200 VDC | MouseReel | ESD SMD Comm X7R | 10 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 1500 pF | SMD/SMT | X7R | - | - | General Type MLCCs | - | - | 1.6 mm | 0.8 mm | ||
![]() C0603C682M1RECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | - | Class 2 | - | 4000 | + 125 C | - | - 55 C | - | C0603C682M1REC7867 | - | - | Details | - | - | 0.000222 oz | 100 VDC | MouseReel | ESD SMD Comm X7R | 20 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 6800 pF | SMD/SMT | X7R | - | - | General Type MLCCs | - | - | 1.6 mm | 0.8 mm | ||
![]() C0603X152K2RECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | - | Class 2 | - | 4000 | + 125 C | - | - 55 C | - | C0603X152K2REC7867 | - | - | Details | - | - | 0.000222 oz | 200 VDC | MouseReel | ESD SMD Comm X7R | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1500 pF | SMD/SMT | X7R | - | - | General Type MLCCs | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X102J5RECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1 nF | - | 0.001 uF | 0603 | 1608 | - | Class 2 | - | 4000 | + 125 C | - | - 55 C | - | C0603X102J5REC7867 | - | - | Details | - | - | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Comm X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1000 pF | SMD/SMT | X7R | - | - | General Type MLCCs | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X102J1GECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1 nF | - | 0.001 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - | - 55 C | - | C0603X102J1GEC7867 | - | - | Details | - | - | 0.000222 oz | 100 VDC | MouseReel | ESD SMD Comm C0G Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | 1000 pF | SMD/SMT | C0G (NP0) | - | - | General Type MLCCs | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603C682M3GECTU KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - | - 55 C | - | C0603C682M3GEC7867 | - | - | Details | - | - | 0.000222 oz | 25 VDC | MouseReel | ESD SMD Comm C0G | 20 % | Standard | ESD C0G Dielectric Commercial and Automotive Grade MLCCs | 6800 pF | SMD/SMT | C0G (NP0) | - | - | General Type MLCCs | - | - | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 4.7 nF | - | 0.0047 uF | - | - | Conformally Coated | Class 2 | 2.5 % | 5000 | + 150 C | KEMET | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | X8R | Aximax | - | 100 VDC | MouseReel | AxiMax 400 Auto X8R HT150C | 10 % | - | Aximax X8R Dielectric Commercial and Automotive Grade MLCCs | 4700 pF | Axial | X8R | 0.51 mm | Straight | General Type MLCCs | 2.41 mm | - | 4.32 mm | - |