- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1812X333J4JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 33 nF | 33000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X333J4JAC7800 | - | - | FT-CAP | 0.003880 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C1812X563K3JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 56 nF | 56000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X563K3JAC7800 | - | - | FT-CAP | 0.003880 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.056 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0402C131J3JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.13 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C131J3JAC7867 | - | Details | - | 0.000053 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 5 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 130 pF | SMD/SMT | U2J | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C1812X154M3JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 150 nF | 150000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X154M3JAC7800 | - | - | FT-CAP | 0.003880 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.15 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0805X473G3JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 47 nF | 47000 pF | - | 0805 | 2012 | Class 1 | 2500 | + 125 C | - 55 C | C0805X473G3JAC7800 | - | - | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0402C561M4JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.56 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C561M4JAC7867 | - | - | - | 0.000053 oz | - | 16 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 560 pF | SMD/SMT | U2J | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C0603X112J3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1.1 nF | - | 0.0011 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X112J3JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1100 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C1812X333M4JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 33 nF | 33000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X333M4JAC7800 | - | - | FT-CAP | 0.003880 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C1210C103K8JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 10 nF | 10000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210C103K8JAC7800 | - | - | - | 0.003527 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.01 uF | SMD/SMT | U2J | General Type MLCCs | - | 3.2 mm | 2.5 mm | ||
![]() C0603X272M4JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 2.7 nF | - | 0.0027 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X272M4JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2700 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C1812C473J8JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 47 nF | 47000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812C473J8JAC7800 | - | - | - | 0.003880 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 5 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.047 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0603C519C1HACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | - | 0603 | 1608 | Class 2 | 4000 | + 150 C | - 55 C | C0603C519C1HAC7867 | - | Details | - | 0.000222 oz | - | 100 VDC | MouseReel | SMD Comm X8R HT150C | 0.25 pF | Standard | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | 5.1 pF | SMD/SMT | X8R | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C2225X394KBRACAUTO KEMET | In Stock | - | - | 2225 (5664 metric) | 390 nF | 390000 pF | - | 2225 (Reversed) | 5664 (Reversed) | Class 2 | 500 | + 125 C | - 55 C | - | AEC-Q200 | Details | FT-CAP | 0.014110 oz | - | 630 VDC | MouseReel | SMD Auto X7R HV Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.39 uF | SMD/SMT | X7R | General Type MLCCs | - | 6.4 mm | 5.9 mm | ||
![]() C0603C271G4HACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 0.27 nF | - | - | 0603 | 1608 | Class 2 | 4000 | + 150 C | - 55 C | C0603C271G4HAC7867 | - | Details | - | 0.000222 oz | - | 16 VDC | MouseReel | SMD Comm X8R HT150C | 2 % | Standard | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | 270 pF | SMD/SMT | X8R | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 68 nF | 68000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | ESD SMD Auto X7R | 10 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 0.068 uF | SMD/SMT | X7R | Automotive MLCCs | - | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 100 nF | 100000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.1 uF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 15 nF | 15000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.015 uF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603C472K5GEC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | 4.7 nF | - | 0.0047 uF | 0603 | 1608 | Class 1 | 15000 | + 125 C | - 55 C | - | - | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | ESD SMD Comm C0G | 10 % | Standard | ESD C0G Dielectric Commercial and Automotive Grade MLCCs | 4700 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0603X104J5REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | 100 nF | 100000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | - | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | ESD SMD Comm X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.1 uF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 10 nF | 10000 pF | - | 0603 | 1608 | Class 1 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 25 VDC | MouseReel | ESD SMD Auto C0G | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitors | 0.01 uF | SMD/SMT | C0G (NP0) | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm |