- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 1 nF | - | 0.001 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | AEC-Q200 | Details | 0.000222 oz | 100 VDC | MouseReel | ESD SMD Auto X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1000 pF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X333J1REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | 33 nF | 33000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | Details | 0.000222 oz | 100 VDC | MouseReel | ESD SMD Comm X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.033 uF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | AEC-Q200 | Details | 0.000222 oz | 25 VDC | MouseReel | ESD SMD Auto X7R | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1500 pF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 4.7 nF | - | 0.0047 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | AEC-Q200 | Details | 0.000222 oz | 200 VDC | MouseReel | ESD SMD Auto X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 4700 pF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X682J3REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | Details | 0.000222 oz | 25 VDC | MouseReel | ESD SMD Comm X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X332M2REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | 3.3 nF | - | 0.0033 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | Details | 0.000222 oz | 200 VDC | MouseReel | ESD SMD Comm X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3300 pF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603C682M1REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | Details | 0.000222 oz | 100 VDC | MouseReel | ESD SMD Auto X7R | 20 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 6800 pF | SMD/SMT | X7R | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 100 nF | 100000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | AEC-Q200 | Details | 0.000222 oz | 25 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.1 uF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X332M3REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | 3.3 nF | - | 0.0033 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | Details | 0.000222 oz | 25 VDC | MouseReel | ESD SMD Comm X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3300 pF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 15 nF | 15000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | AEC-Q200 | Details | 0.000222 oz | 25 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.015 uF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X473M1REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | 47 nF | 47000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | Details | 0.000222 oz | 100 VDC | MouseReel | ESD SMD Comm X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 47 nF | 47000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | AEC-Q200 | Details | 0.000222 oz | 25 VDC | MouseReel | ESD SMD Auto X7R | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X682J2REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | Details | 0.000222 oz | 200 VDC | MouseReel | ESD SMD Comm X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 47 nF | 47000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | AEC-Q200 | Details | 0.000222 oz | 100 VDC | MouseReel | ESD SMD Auto X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X473M3REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | 47 nF | 47000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | Details | 0.000222 oz | 25 VDC | MouseReel | ESD SMD Comm X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0603X682J5REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | Details | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Comm X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 1 nF | - | 0.001 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | AEC-Q200 | Details | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Auto X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1000 pF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 47 nF | 47000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | AEC-Q200 | Details | 0.000222 oz | 100 VDC | MouseReel | ESD SMD Auto X7R | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 15 nF | 15000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | AEC-Q200 | Details | 0.000222 oz | 100 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.015 uF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 47 nF | 47000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | AEC-Q200 | Details | 0.000222 oz | 50 VDC | MouseReel | ESD SMD Auto X7R | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm |