- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Product | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805X473K4JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 47 nF | 47000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X682M5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X473M3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 47 nF | 47000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0805X472M3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 4.7 nF | - | 0.0047 uF | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 4700 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X622M8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.2 nF | - | 0.0062 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6200 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0603X132M8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 1.3 nF | - | 0.0013 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1300 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X512K8JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 5.1 nF | - | 0.0051 uF | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 5100 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0805C473M8JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 47 nF | 47000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | - | 0.000218 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.047 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C1210C104K3JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 100 nF | 100000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210C104K3JAC7800 | - | - | 0.003527 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.1 uF | SMD/SMT | U2J | General Type MLCCs | 3.2 mm | 2.5 mm | ||
![]() C0805X822M4JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 8.2 nF | - | 0.0082 uF | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X822M4JAC7800 | - | FT-CAP | 0.000218 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 8200 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C1210X224M5JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 220 nF | 220000 pF | - | 1210 | 3225 | Class 1 | 2000 | + 125 C | - 55 C | C1210X224M5JAC7800 | - | FT-CAP | 0.003527 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.22 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 2.6 mm | ||
![]() C0603X392G4JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 3.9 nF | - | 0.0039 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X392G4JAC7867 | - | FT-CAP | 0.000222 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3900 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C1210C104M3JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 100 nF | 100000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210C104M3JAC7800 | - | - | 0.003527 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.1 uF | SMD/SMT | U2J | General Type MLCCs | 3.2 mm | 2.5 mm | ||
![]() C0805X752G5JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 7.5 nF | - | 0.0075 uF | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X752G5JAC7800 | - | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 7500 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C1812X154K3JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 150 nF | 150000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X154K3JAC7800 | - | FT-CAP | 0.003880 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.15 uF | SMD/SMT | U2J | General Type MLCCs | 4.5 mm | 3.2 mm | ||
![]() C0805X752M4JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 7.5 nF | - | 0.0075 uF | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X752M4JAC7800 | - | FT-CAP | 0.000218 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 7500 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X392M8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 3.9 nF | - | 0.0039 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X392M8JAC7867 | - | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3900 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C1206X563M8JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 56 nF | 56000 pF | - | 1206 | 3216 | Class 1 | 4000 | + 125 C | - 55 C | C1206X563M8JAC7800 | - | FT-CAP | 0.000952 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.056 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 1.6 mm | ||
![]() C1210X473K8JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 47 nF | 47000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210X473K8JAC7800 | - | FT-CAP | 0.003527 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 2.6 mm | ||
![]() C0603X392G3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 3.9 nF | - | 0.0039 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X392G3JAC7867 | - | FT-CAP | 0.000222 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3900 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm |