- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Temperature Characteristics Code | Multilayer | Voltage | Dissipation Factor | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1210C104K5RACTU KEMET | 14778 | - | Datasheet | 28 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | 15.989131mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | - | 0.1μF | 50V | TR, Embossed Plastic, 7 Inch | 2.5mm | - | 3225 | 1210 | - | - | X7R | Yes | 50V | 2.5 % | - | 780μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0805C224K3RACTU KEMET | 7628 |
| - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.22μF | 25V | TR, Punched Paper, 7 Inch | 1.25mm | - | 2012 | 0805 | 750μm | - | X7R | Yes | 25V | - | - | 880μm | 2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() C0603C473K4RACTU KEMET | 65000 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.047μF | 16V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | X7R | Yes | 16V | 3.5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() C1206C101J5GACTU KEMET | 605310 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 100pF | 50V | TR, PLASTIC, 7 INCH | 1.6mm | 50V | 3216 | 1206 | - | C0G | C0G | Yes | 50V | 0.1 % | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1206C330J5GACTU KEMET | 305605 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 33pF | 50V | TR, PLASTIC, 7 INCH | 1.6mm | 50V | 3216 | 1206 | - | C0G | C0G | Yes | 50V | 0.1 % | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0402C471K5RACTU KEMET | 634206 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 470pF | 50V | TR, Punched Paper, 7 Inch | 500μm | 50V | 1005 | 0402 | 300μm | - | X7R | Yes | 50V | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C2220C105K5RACTU KEMET | 14130 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | WRAPAROUND | 2 | Ceramic | 480.014126mg | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 1μF | 50V | TR, Embossed Plastic, 7 Inch | 5mm | 50V | 5750 | 2220 | - | - | X7R | Yes | 50V | - | - | 1.1mm | 5.7mm | - | 0.049 1.25mm | 1.2446mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() C1206C473K5RACTU KEMET | 2987 | - | - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.047μF | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | 50V | 3216 | 1206 | - | - | X7R | Yes | 50V | - | - | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1206C104K5RAC7210 KEMET | 20000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 13 INCH | 1.6mm | - | 3216 | 1206 | - | - | X7R | Yes | - | - | - | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | No | - | ROHS3 Compliant | - | ||
![]() C0402C472K5RACTU KEMET | 12000 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 4700pF | 50V | TR, Punched Paper, 7 Inch | 500μm | 50V | 1005 | 0402 | 300μm | - | X7R | Yes | 50V | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0603C390J5GACTU KEMET | 21473 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 39pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | - | 1608 | 0603 | 700μm | C0G | C0G | Yes | 50V | 0.5 % | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0603C104J5RACTU KEMET | 28023 | - | - | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | X7R | Yes | 50V | 2.5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() C1206C475K4PACTU KEMET | 68973 | - | Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2002 | SMD Comm X5R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | General Purpose | - | 4.7μF | 16V | TR, Embossed Plastic, 7 Inch | 1.6mm | 16V | 3216 | 1206 | - | - | X5R | Yes | 16V | 5 % | - | 1.6mm | - | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1206C104K5RACTU KEMET | 32033 | - | - | - | Tin | Surface Mount | - | - | WRAPAROUND | 2 | Ceramic | - | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 15% ppm/°C | - | 125°C | -55°C | - | - | 100nF | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | 50V | 3216 | 1206 | - | X7R | X7R | Yes | 50V | - | - | 880μm | 3.2mm | 1.6mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() C0603C224K3RACTU KEMET | 60639 | - | - | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.22μF | 25V | TR, Punched Paper, 7 Inch | 800μm | 25V | 1608 | 0603 | - | - | X7R | Yes | 25V | 3.5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() C0603C101J5GACTU KEMET | 983958 |
| - | 36 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 100pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | 700μm | C0G | C0G | Yes | 50V | 0.1 % | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C0603C153K5RACTU KEMET | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.015μF | 50V | TR, Punched Paper, 7 Inch | 800μm | 50V | 1608 | 0603 | 700μm | - | X7R | Yes | 50V | 2.5 % | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() C0402C221K5RACTU KEMET | 547201 |
| Datasheet | 8 Weeks | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | Bypass, Decoupling | - | 220pF | 50V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | 300μm | - | X7R | Yes | 50V | 2.5 % | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1206C475K3RACTU KEMET | 377812 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 4.7μF | 25V | TR, Embossed Plastic, 7 Inch | 1.6mm | 25V | 3216 | 1206 | - | - | X7R | Yes | 25V | - | - | 1.8mm | - | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() C0805C471K5RACTU KEMET | 4000 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 470pF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | - | 2012 | 0805 | 750μm | - | X7R | Yes | 50V | 2.5 % | - | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free |